Espros Photonics Corporation Photodiodes EPC330-CSP32-001

Description
Photodiode 850nm 300ns 150° 32-XFBGA, CSPBGA
Request a Quote Datasheet
Description
Photodiode 850nm 300ns 150° 32-XFBGA, CSPBGA
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Photodiodes - 2199-EPC330-CSP32-001TR-ND - DigiKey
Thief River Falls, MN, United States
Photodiode 850nm 300ns 150° 32-XFBGA, CSPBGA

Photodiode 850nm 300ns 150° 32-XFBGA, CSPBGA

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Photodiodes
Product Number 2199-EPC330-CSP32-001TR-ND
Product Name Photodiodes
Photodiode Spectral Response IR
Spectral Response Range 400 to 1030 nm (4000 to 10300 Å)
Peak Sensitivity Wavelength 850 nm (8500 Å)
Photodiode Package SMT; 32-XFBGA, CSPBGA
Unlock Full Specs
to access all available technical data

Similar Products

Photodiodes - 2121833 - RS Components, Ltd.
RS Components, Ltd.
Specs
Photodiode Spectral Response IR
Peak Sensitivity Wavelength 5000 nm (50000 Å)
Photodiode Package Ceramic
View Details
Si photodiode arrays - S4114-46Q - Hamamatsu Photonics Europe
Hamamatsu Photonics Europe
Specs
Photodiode Spectral Response UV; IR
Spectral Response Range 190 to 1000 nm (1900 to 10000 Å)
Peak Sensitivity Wavelength 800 nm (8000 Å)
View Details
Integrating Sphere Detector, Collimated Beam, 3.3 in., 800-1650 nm - 819C-IG-3.3-CAL2 - Newport MKS
Specs
Spectral Response Range 800 to 1650 nm (8000 to 16500 Å)
View Details