Genuv Photodiodes GUVC-T21GH

Description
Photodiode 3ms TO-205AA, TO-5-3 Metal Can
Request a Quote Datasheet
Description
Photodiode 3ms TO-205AA, TO-5-3 Metal Can
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Photodiodes - 2096-GUVC-T21GH-ND - DigiKey
Thief River Falls, MN, United States
Photodiode 3ms TO-205AA, TO-5-3 Metal Can

Photodiode 3ms TO-205AA, TO-5-3 Metal Can

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Photodiodes
Product Number 2096-GUVC-T21GH-ND
Product Name Photodiodes
Spectral Response Range 220 to 280 nm (2200 to 2800 Å)
Unlock Full Specs
to access all available technical data

Similar Products

Integrating Sphere Detector, Diverging Beam, 2.0 in., 400-1100 nm - 819D-SL-2-CAL2V2 - Newport MKS
Specs
Spectral Response Range 400 to 1100 nm (4000 to 11000 Å)
View Details
Photodiodes - 2121833 - RS Components, Ltd.
RS Components, Ltd.
Specs
Photodiode Spectral Response IR
Peak Sensitivity Wavelength 5000 nm (50000 Å)
Photodiode Package Ceramic
View Details
Si photodiode arrays with amplifier - S13885-256 - Hamamatsu Photonics Europe
Specs
Photodiode Spectral Response X-ray
Spectral Response Range 200 to 1000 nm (2000 to 10000 Å)
Peak Sensitivity Wavelength 720 nm (7200 Å)
View Details
Specs
Photodiode Type Avalanche Photodiode
Photodiode Spectral Response Visible; IR
Spectral Response Range 410 to 950 nm (4100 to 9500 Å)
View Details