Genuv Photodiodes GUVCL-T21GH

Description
Photodiode 3ms TO-205AA, TO-5-3 Metal Can
Request a Quote Datasheet
Description
Photodiode 3ms TO-205AA, TO-5-3 Metal Can
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Photodiodes - 2096-GUVCL-T21GH-ND - DigiKey
Thief River Falls, MN, United States
Photodiode 3ms TO-205AA, TO-5-3 Metal Can

Photodiode 3ms TO-205AA, TO-5-3 Metal Can

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Photodiodes
Product Number 2096-GUVCL-T21GH-ND
Product Name Photodiodes
Spectral Response Range 220 to 320 nm (2200 to 3200 Å)
Unlock Full Specs
to access all available technical data

Similar Products

InGaAs photodiodes - G12182-230K - Hamamatsu Photonics Europe
Hamamatsu Photonics Europe
Specs
Spectral Response Range 900 to 2050 nm (9000 to 20500 Å)
Peak Sensitivity Wavelength 1950 nm (19500 Å)
Photodiode Material Indium Gallium Arsenide
View Details
Integrating Sphere Detector, Diverging Beam, 5.3 in., 400-1100 nm - 819D-SL-5.3-CAL2 - Newport MKS
Specs
Spectral Response Range 400 to 1100 nm (4000 to 11000 Å)
View Details
Photodiodes - 2121833 - RS Components, Ltd.
RS Components, Ltd.
Specs
Photodiode Spectral Response IR
Peak Sensitivity Wavelength 5000 nm (50000 Å)
Photodiode Package Ceramic
View Details
SMT PIN Photodiodes - BP 104 S - OSRAM Opto Semiconductors
OSRAM Opto Semiconductors
Specs
Photodiode Type PIN Photodiode
Photodiode Spectral Response IR
Spectral Response Range 400 to 1100 nm (4000 to 11000 Å)
View Details