Inolux Corporation Photodiodes INL-5ANPD80

Description
Photodiode 850nm 45µs 80° Radial
Request a Quote Datasheet
Description
Photodiode 850nm 45µs 80° Radial
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Photodiodes - 1830-INL-5ANPD80-ND - DigiKey
Thief River Falls, MN, United States
Photodiode 850nm 45µs 80° Radial

Photodiode 850nm 45µs 80° Radial

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Photodiodes
Product Number 1830-INL-5ANPD80-ND
Product Name Photodiodes
Photodiode Type PIN Photodiode
Photodiode Spectral Response IR
Spectral Response Range 400 to 1100 nm (4000 to 11000 Å)
Peak Sensitivity Wavelength 850 nm (8500 Å)
Unlock Full Specs
to access all available technical data

Similar Products

Photodiodes - 2121833 - RS Components, Ltd.
RS Components, Ltd.
Specs
Photodiode Spectral Response IR
Peak Sensitivity Wavelength 5000 nm (50000 Å)
Photodiode Package Ceramic
View Details
Si photodiodes - S5973-02 - Hamamatsu Photonics Europe
Hamamatsu Photonics Europe
Specs
Photodiode Type PIN Photodiode
Photodiode Spectral Response Visible; IR
Spectral Response Range 320 to 1000 nm (3200 to 10000 Å)
View Details
2 suppliers
Integrating Sphere Detector, Diverging Beam, 5.3 in., 220-1100 nm - 819D-UV-5.3-CAL - Newport MKS
Specs
Spectral Response Range 200 to 1100 nm (2000 to 11000 Å)
View Details
Photointerrupters - Slot Type - Transistor Output - 1855-1031-ND - DigiKey
Specs
Photodiode Package THT; PCB Mount
Operating Temperature -25 to 85 C (-13 to 185 F)
View Details