Genuv Photodiodes GUVB-T21GH

Description
Photodiode 3ms TO-205AA, TO-5-3 Metal Can
Request a Quote Datasheet
Description
Photodiode 3ms TO-205AA, TO-5-3 Metal Can
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Photodiodes - 2096-GUVB-T21GH-ND - DigiKey
Thief River Falls, MN, United States
Photodiode 3ms TO-205AA, TO-5-3 Metal Can

Photodiode 3ms TO-205AA, TO-5-3 Metal Can

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Photodiodes
Product Number 2096-GUVB-T21GH-ND
Product Name Photodiodes
Spectral Response Range 220 to 320 nm (2200 to 3200 Å)
Unlock Full Specs
to access all available technical data

Similar Products

InGaAs photodiodes - G17191-005K - Hamamatsu Photonics Europe
Hamamatsu Photonics Europe
Specs
Photodiode Spectral Response IR
Spectral Response Range 900 to 1900 nm (9000 to 19000 Å)
Peak Sensitivity Wavelength 1750 nm (17500 Å)
View Details
Integrating Sphere Detector, Collimated Beam, 2.0 in., 200-1100 nm - 819C-UV-2-CALV2 - Newport MKS
Specs
Spectral Response Range 200 to 1100 nm (2000 to 11000 Å)
View Details
Photodiodes - 2121833 - RS Components, Ltd.
RS Components, Ltd.
Specs
Photodiode Spectral Response IR
Peak Sensitivity Wavelength 5000 nm (50000 Å)
Photodiode Package Ceramic
View Details
Photodiodes - 475-SFH2700A01CT-ND - DigiKey
OSRAM Opto Semiconductors
Specs
Photodiode Type PIN Photodiode
Photodiode Spectral Response IR
Spectral Response Range 300 to 1100 nm (3000 to 11000 Å)
View Details
2 suppliers