Genuv Photodiodes GUVA-T21GH

Description
Photodiode 3ms TO-205AA, TO-5-3 Metal Can
Request a Quote Datasheet
Description
Photodiode 3ms TO-205AA, TO-5-3 Metal Can
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Photodiodes - 2096-GUVA-T21GH-ND - DigiKey
Thief River Falls, MN, United States
Photodiode 3ms TO-205AA, TO-5-3 Metal Can

Photodiode 3ms TO-205AA, TO-5-3 Metal Can

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Photodiodes
Product Number 2096-GUVA-T21GH-ND
Product Name Photodiodes
Spectral Response Range 220 to 370 nm (2200 to 3700 Å)
Unlock Full Specs
to access all available technical data

Similar Products

Si photodiode arrays - S12363-321 - Hamamatsu Photonics Europe
Hamamatsu Photonics Europe
Specs
Photodiode Spectral Response X-ray
Photodiode Material Silicon
Array Array
View Details
Integrating Sphere Detector, Diverging Beam, 5.3 in., 220-1100 nm - 819D-UV-5.3-CAL - Newport MKS
Specs
Spectral Response Range 200 to 1100 nm (2000 to 11000 Å)
View Details
Photodiodes - 2121833 - RS Components, Ltd.
RS Components, Ltd.
Specs
Photodiode Spectral Response IR
Peak Sensitivity Wavelength 5000 nm (50000 Å)
Photodiode Package Ceramic
View Details
Photo Detectors - Remote Receiver - 425-2027-ND - DigiKey
Sharp Microelectronics of the Americas
Specs
Photodiode Package THT
Operating Temperature -10 to 70 C (14 to 158 F)
View Details