Photodiode 940nm 6µs 2-SMD, No Lead
Photodiode 940nm 6µs 2-SMD, No Lead
Photodiode 940nm 6µs 2-SMD, No Lead
| DigiKey | |
|---|---|
| Product Category | Photodiodes |
| Product Number | 1830-IN-S32HSNPDCT-ND |
| Product Name | Photodiodes |
| Photodiode Spectral Response | IR |
| Spectral Response Range | 700 to 1100 nm (7000 to 11000 Å) |
| Peak Sensitivity Wavelength | 940 nm (9400 Å) |
| Photodiode Package | SMT; 2-SMD, No Lead |