TE Connectivity Datasheets for Electrical Connectors
Electrical connectors are devices that join electrical circuits together. Male connectors plug into receptacles, jacks, and outlets. Female connectors contain sockets to receive other devices.
Electrical Connectors: Learn more
Page:
1
50
100
150
200
220
230
240
250
260
270
273
274
275
276
277
278
279
280
281
282
283
284
285
290
300
310
320
330
340
350
400
450
500
550
600
1000
1023
| Product Name | Notes |
|---|---|
| Body Features Cable Exit Angle (DEG) : 180 Connector Profile : Standard Primary Product Color : Black Shield Material : Carbon Steel Shield Plating Material : Nickel Configuration Features Compatible With Wire & Cable Type :... | |
| Body Features Cable Exit Angle (DEG) : 90 Connector Profile : Standard Insert Material : ABS Molding Compound Shield Material : Carbon Steel Shield Plating Material : Nickel Configuration Features Compatible With Wire & Cable... | |
| Body Features Cable Exit Angle : 180° Connector Profile : Standard Primary Product Color : Black Shield Material : Carbon Steel Shield Plating Material : Nickel Configuration Features Compatible With Wire & Cable Type : Discrete... | |
| Body Features Cable Exit Angle : 180° Connector Profile : Standard Primary Product Color : Black Shield Material : Carbon Steel Shield Plating Material : Nickel Configuration Features Compatible With Wire & Cable Type : Round... | |
| Body Features Cable Exit Angle : 180° Connector Profile : Standard Shield Material : Carbon Steel Shield Plating Material : Nickel Configuration Features Compatible With Wire & Cable Type : Round Jacketed Cable, Discrete Wire... | |
| Body Features Cable Exit Angle : 90° Connector Profile : Standard Cover Material : ABS Molding Compound Primary Product Color : Black Shield Material : Carbon Steel Shield Plating Material : Nickel Configuration Features Compatible With... | |
| Body Features Cable Exit Angle : 90° Connector Profile : Standard Cover Material : Polyphenylene Oxide Primary Product Color : Black Ribbon Cable Centerline Spacing : 1.27 MM [.05 INCH ] Shield Material : Die Cast Metal Shield Plating... | |
| Body Features Cable Exit Angle : 90° Connector Profile : Standard Cover Material : Thermoplastic Configuration Features Compatible With Wire & Cable Type : Round Jacketed Cable, Discrete Wire Number of Positions : 50 Number... | |
| Body Features Color : Black Connector Profile : Standard Drawn Metal Shield : With Ground Bracket Material : Carbon Steel Ground Bracket Plating Material : Tin Plating Material : Polyester Shield Material : Die Cast Metal Shield... | |
| Body Features Color : Black Connector Profile : Standard Ground Bracket Material : Carbon Steel Ground Bracket Plating Material : Tin Plating Material : Polyester Shield Material : Zinc Shield Plating Finish : Bright Shield Plating Material :... | |
| Body Features Color : Black Connector Profile : Standard Shield Material : Die Cast Metal Shield Plating Material : Nickel Configuration Features Number of Positions : 36 Number of Rows : 2 PCB Mount Orientation : Vertical... | |
| Body Features Color : Black Cover Material : Polyphenylene Oxide Ribbon Cable Centerline Spacing : 1.27 MM [.05 INCH ] Shield Material : Die Cast Metal Shield Plating Material : Nickel Strain Relief Clip Material : Thermoplastic Configuration Features... | |
| Body Features Color : Black Cover Material : Thermoplastic Ribbon Cable Centerline Spacing : 1.27 MM [.05 INCH ] Configuration Features Compatible With Wire & Cable Type : Ribbon Cable Number of Positions : 36 Number of Rows :... | |
| Body Features Color : Gray Cover Material : Polyphenylene, Polyethylene Configuration Features Compatible With Wire & Cable Type : Round Jacketed Cable, Discrete Wire Number of Positions : 50 Number of Rows : 2 Contact... | |
| Body Features Compatible Conductor Material : Aluminum, Copper Configuration Features Number of Cores : 1 Dimensions Compatible Conductor Cross-Section Range (MMSQ) : 25 - 70, 70 - 150 Compatible Insulation Diameter Range : 21.5... | |
| Body Features Compatible Conductor Material : Aluminum, Copper Configuration Features Number of Cores : 1 Dimensions Compatible Conductor Cross-Section Range (MMSQ) : 70 - 150, 25 - 70 Compatible Insulation Diameter Range : 21.5... | |
| Body Features Compatible Conductor Material : Copper, Aluminum Configuration Features Number of Cores : 1 Dimensions Compatible Conductor Cross-Section Range (MMSQ) : 25 - 70, 70 - 150 Compatible Insulation Diameter Range (MM) :... | |
| Body Features Compatible Conductor Material : Copper, Aluminum Configuration Features Number of Cores : 1 Dimensions Compatible Conductor Cross-Section Range (MMSQ) : 25 - 70, 70 - 150 Compatible Insulation Diameter Range : 21.5... | |
| Body Features Compatible Conductor Material : Copper, Aluminum Configuration Features Number of Cores : 1 Dimensions Compatible Conductor Cross-Section Range (MMSQ) : 70 - 150, 25 - 70 Compatible Insulation Diameter Range : 21.5... | |
| Body Features Connector Profile : Low Cover Material : Thermoplastic Ribbon Cable Centerline Spacing : 1.27 MM [.05 INCH ] Configuration Features Compatible With Wire & Cable Type : Ribbon Cable Number of Positions : 24 Number of... | |
| Body Features Connector Profile : Low Cover Material : Thermoplastic Ribbon Cable Centerline Spacing : 1.27 MM [.05 INCH ] Configuration Features Compatible With Wire & Cable Type : Ribbon Cable Number of Positions : 36 Number of... | |
| Body Features Connector Profile : Low Cover Material : Thermoplastic Ribbon Cable Centerline Spacing : 1.27 MM [.05 INCH ] Configuration Features Compatible With Wire & Cable Type : Ribbon Cable Number of Positions : 50 Number of... | |
| Body Features Connector Profile : Low Modular Jack Latch Orientation : Standard - Latch Down Configuration Features Connector Contact Density : Standard Number of Loaded Positions : 10 Number of Positions : 10 PCB Mount... | |
| Body Features Connector Profile : Low Modular Jack Latch Orientation : Standard - Latch Down Configuration Features Connector Contact Density : Standard Number of Loaded Positions : 2 Number of Positions : 6 PCB Mount... | |
| Body Features Connector Profile : Low Modular Jack Latch Orientation : Standard - Latch Down Configuration Features Connector Contact Density : Standard Number of Loaded Positions : 4 Number of Positions : 4 PCB Mount... | |
| Body Features Connector Profile : Low Modular Jack Latch Orientation : Standard - Latch Down Configuration Features Connector Contact Density : Standard Number of Loaded Positions : 4 Number of Positions : 6 PCB Mount... | |
| Body Features Connector Profile : Low Modular Jack Latch Orientation : Standard - Latch Down Configuration Features Connector Contact Density : Standard Number of Loaded Positions : 6 Number of Positions : 6 PCB Mount... | |
| Body Features Connector Profile : Low Modular Jack Latch Orientation : Standard - Latch Down Configuration Features Connector Contact Density : Standard Number of Loaded Positions : 8 Number of Positions : 8 PCB Mount... | |
| Body Features Connector Profile : Low Modular Jack Latch Orientation : Standard - Latch Down PCB Ground Tab Location : -3.05 MM [-.12 INCH ] Shield Material : Copper Alloy Shield Plating Material : Tin Configuration Features Connector... | |
| Body Features Connector Profile : Low Modular Jack Latch Orientation : Standard - Latch Down PCB Ground Tab Location : 3.05 MM [.12 INCH ] Shield Material : Copper Alloy Shield Plating Material : Tin Configuration Features Connector... | |
| Body Features Connector Profile : Low Modular Jack Latch Orientation : Standard - Latch Down Shield Material : Copper Alloy Shield Plating Material : Tin Configuration Features Connector Contact Density : Standard Number of Loaded... | |
| Body Features Connector Profile : Low Primary Product Color : Black Shield Material : Die Cast Metal Shield Plating Finish : Bright Shield Plating Material : Nickel Configuration Features Number of Positions : 24 Number of... | |
| Body Features Connector Profile : Low Primary Product Color : Black Shield Material : Die Cast Metal Shield Plating Finish : Bright Shield Plating Material : Nickel Configuration Features Number of Positions : 50 Number of... | |
| Body Features Connector Profile : Low Primary Product Color : Black Shield Material : Zinc Shield Plating Finish : Bright Shield Plating Material : Nickel Configuration Features Number of Positions : 50 Number of Rows : 2... | |
| Body Features Connector Profile : Standard Configuration Features Compatible With Wire & Cable Type : Round Jacketed Cable, Discrete Wire Number of Positions : 64 Number of Rows : 2 Contact Features Contact Base... | |
| Body Features Connector Profile : Standard Configuration Features Number of Positions : 24 Number of Rows : 2 PCB Mount Orientation : Right Angle Contact Features Contact Base Material : Copper Alloy Contact Current Rating... | |
| Body Features Connector Profile : Standard Cover Material : Polyphenylene Oxide Primary Product Color : Black Ribbon Cable Centerline Spacing : 1.27 MM [.05 INCH ] Shield Material : Die Cast Metal Shield Plating Material : Nickel Configuration Features... | |
| Body Features Connector Profile : Standard Cover Material : Thermoplastic Configuration Features Compatible With Wire & Cable Type : Discrete Wire, Round Jacketed Cable Number of Positions : 50 Number of Rows : 2 Contact... | |
| Body Features Connector Profile : Standard Cover Material : Thermoplastic Primary Product Color : Black Configuration Features Compatible With Wire & Cable Type : Discrete Wire, Round Jacketed Cable Number of Positions : 50 Number... | |
| Body Features Connector Profile : Standard Cover Material : Thermoplastic Primary Product Color : Black Configuration Features Compatible With Wire & Cable Type : Round Jacketed Cable, Discrete Wire Number of Positions : 50 Number... | |
| Body Features Connector Profile : Standard Insert Material : Brass Primary Product Color : Black Configuration Features Number of Positions : 50 Number of Rows : 2 PCB Mount Orientation : Right Angle Contact Features Contact... | |
| Body Features Connector Profile : Standard Insert Material : Brass Primary Product Color : Black Shield Material : Carbon Steel Shield Plating Material : Nickel Configuration Features Number of Positions : 64 Number of Rows : 2... | |
| Body Features Connector Profile : Standard Modular Jack Latch Orientation : Standard - Latch Down Configuration Features Connector Contact Density : Standard Multiple Port Configuration : Ganged Number of Loaded Positions : 8 Number of... | |
| Body Features Connector Profile : Standard Modular Jack Latch Orientation : Standard - Latch Down Configuration Features Connector Contact Density : Standard Number of Loaded Positions : 6 Number of Positions : 6 PCB Mount... | |
| Body Features Connector Profile : Standard Modular Jack Latch Orientation : Standard - Latch Down Configuration Features Connector Contact Density : Standard Number of Loaded Positions : 8 Number of Positions : 8 PCB Mount... | |
| Body Features Connector Profile : Standard Modular Jack Latch Orientation : Standard - Latch Down PCB Ground Tab Location : -3.05 MM [-.12 INCH ] Shield Material : Copper Zinc Alloy Shield Plating Material : Tin over Copper... | |
| Body Features Connector Profile : Standard Modular Jack Latch Orientation : Standard - Latch Down PCB Ground Tab Location : -3.89 MM [-.153 INCH ] Shield Material : Copper Alloy Shield Plating Material : Tin Configuration Features Connector... | |
| Body Features Connector Profile : Standard Modular Jack Latch Orientation : Standard - Latch Down PCB Ground Tab Location : 2.95 MM [.116 INCH ] Shield Material : Copper Alloy Shield Plating Material : Tin Configuration Features Connector... | |
| Body Features Connector Profile : Standard Modular Jack Latch Orientation : Standard - Latch Down PCB Ground Tab Location : 4.57 MM [.18 INCH ] Shield Material : Copper Alloy Shield Plating Material : Nickel Configuration Features Connector... | |
| Body Features Connector Profile : Standard Modular Jack Latch Orientation : Standard - Latch Down PCB Ground Tab Location : 4.57 MM [.18 INCH ] Shield Material : Copper Zinc Alloy Shield Plating Material : Tin over Copper... | |
| Body Features Connector Profile : Standard Modular Jack Latch Orientation : Standard - Latch Down PCB Ground Tab Location : 4.57 MM [.18 INCH ] Shield Material : Copper Zinc Alloy Shield Plating Material : Tin Configuration Features... | |
| Body Features Connector Profile : Standard Modular Jack Latch Orientation : Standard - Latch Down Shield Material : Copper Zinc Alloy Configuration Features Connector Contact Density : Standard Multiple Port Configuration : Ganged Number of... | |
| Body Features Connector Profile : Standard Primary Product Color : Black Configuration Features Compatible With Wire & Cable Type : Round Jacketed Cable, Discrete Wire Number of Positions : 50 Number of Rows : 2... | |
| Body Features Connector Profile : Standard Primary Product Color : Black Configuration Features Number of Positions : 14 Number of Rows : 2 PCB Mount Orientation : Right Angle Contact Features Contact Base Material : Copper... | |
| Body Features Connector Profile : Standard Primary Product Color : Black Configuration Features Number of Positions : 14 Number of Rows : 2 PCB Mount Orientation : Vertical Contact Features Contact Base Material : Phosphor Bronze... | |
| Body Features Connector Profile : Standard Primary Product Color : Black Configuration Features Number of Positions : 24 Number of Rows : 2 PCB Mount Orientation : Right Angle Contact Features Contact Base Material : Copper... | |
| Body Features Connector Profile : Standard Primary Product Color : Black Configuration Features Number of Positions : 24 Number of Rows : 2 PCB Mount Orientation : Vertical Contact Features Contact Base Material : Phosphor Bronze... | |
| Body Features Connector Profile : Standard Primary Product Color : Black Configuration Features Number of Positions : 36 Number of Rows : 2 PCB Mount Orientation : Right Angle Contact Features Contact Base Material : Copper... | |
| Body Features Connector Profile : Standard Primary Product Color : Black Configuration Features Number of Positions : 36 Number of Rows : 2 PCB Mount Orientation : Vertical Contact Features Contact Base Material : Phosphor Bronze... | |
| Body Features Connector Profile : Standard Primary Product Color : Black Configuration Features Number of Positions : 50 Number of Rows : 2 PCB Mount Orientation : Right Angle Contact Features Contact Base Material : Copper... | |
| Body Features Connector Profile : Standard Primary Product Color : Black Configuration Features Number of Positions : 50 Number of Rows : 2 PCB Mount Orientation : Vertical Contact Features Contact Base Material : Copper Alloy... | |
| Body Features Connector Profile : Standard Primary Product Color : Black Configuration Features Number of Positions : 50 Number of Rows : 2 PCB Mount Orientation : Vertical Contact Features Contact Base Material : Phosphor Bronze... | |
| Body Features Connector Profile : Standard Primary Product Color : Black Configuration Features Number of Positions : 64 Number of Rows : 2 PCB Mount Orientation : Right Angle Contact Features Contact Base Material : Copper... | |
| Body Features Connector Profile : Standard Primary Product Color : Black Configuration Features Number of Positions : 64 Number of Rows : 2 PCB Mount Orientation : Vertical Contact Features Contact Base Material : Copper Alloy... | |
| Body Features Connector Profile : Standard Primary Product Color : Black Configuration Features Number of Positions : 64 Number of Rows : 2 PCB Mount Orientation : Vertical Contact Features Contact Base Material : Phosphor Bronze... | |
| Body Features Connector Profile : Standard Primary Product Color : Black Ribbon Cable Centerline Spacing : 1.27 MM [.05 INCH ] Configuration Features Compatible With Wire & Cable Type : Discrete Wire, Round Jacketed Cable Number of... | |
| Body Features Connector Profile : Standard Primary Product Color : Black Ribbon Cable Centerline Spacing : 1.27 MM [.05 INCH ] Shield Material : Die Cast Metal Shield Plating Material : Nickel Configuration Features Compatible With Wire & | |
| Body Features Connector Profile : Standard Primary Product Color : Black Shield Material : Carbon Steel Shield Plating Finish : Bright Shield Plating Material : Nickel Configuration Features Number of Positions : 50 Number of Rows :... | |
| Body Features Connector Profile : Standard Primary Product Color : Black Shield Material : Die Cast Metal Shield Plating Finish : Bright Shield Plating Material : Nickel Configuration Features Number of Positions : 24 Number of... | |
| Body Features Connector Profile : Standard Primary Product Color : Black Shield Material : Die Cast Metal Shield Plating Finish : Bright Shield Plating Material : Nickel Configuration Features Number of Positions : 36 Number of... | |
| Body Features Connector Profile : Standard Primary Product Color : Black Shield Material : Die Cast Metal Shield Plating Finish : Bright Shield Plating Material : Nickel Configuration Features Number of Positions : 50 Number of... | |
| Body Features Connector Profile : Standard Primary Product Color : Black Shield Material : Die Cast Metal Shield Plating Material : Nickel Configuration Features Number of Positions : 24 Number of Rows : 2 PCB Mount... | |
| Body Features Connector Profile : Standard Primary Product Color : Black Shield Material : Die Cast Metal Shield Plating Material : Nickel Configuration Features Number of Positions : 50 Number of Rows : 2 PCB Mount... | |
| Body Features Primary Product Color : Black Primary Product Material : Carbon Steel Product Orientation : Right Angle Dimensions Product Length : 15.1 MM [.594 INCH ] Thread Length : 8.12 MM [.32 INCH ] Mechanical Attachment Panel Attachment Style : Rear... | |
| Body Features Primary Product Color : Bright Primary Product Material : Aluminum Primary Product Plating Material : Electroless Nickel (AMS-C-26074) Dimensions Cable Entry Diameter : .2 - 22.2 MM [.01 - .88 INCH ] Compatible Cable Diameter... | |
| Body Features Primary Product Color : Gray Configuration Features Number of Columns : 32 Number of Positions : 96 Number of Rows : 3 Number of Signal Positions : 96 PCB Mount Orientation : Vertical Rows... | |
| Body Features Primary Product Color : Olive Drab Primary Product Material : Aluminum Primary Product Plating Material : Cadmium (AMS-QQ-P-416, Type II, Class 3) Dimensions Cable Entry Diameter : .2 - 9.5 MM [.01 -... | |
| Body Features Primary Product Material : Aluminum Alloy Primary Product Plating Material : Cadmium (SAE AMS-QQ-P-416, Type II, Class 3) Contact Features Primary Product Underplating Material : Suitable Material per SAE-AS85049 (500 Hour... | |
| Body Features Primary Product Material : Aluminum Alloy Primary Product Plating Material : Cadmium Contact Features Primary Product Underplating Material : Electroless Nickel Dimensions Product Length : 25 MM [.98 INCH ] Housing Features Body Orientation : Straight... | |
| Body Features Primary Product Material : Carbon Steel Dimensions Product Feature Length : 16.25 MM [.64 INCH ] Mechanical Attachment Hardware Type Included : Nuts and Lockwashers Panel Attachment Style : Rear Mount, Front Mount Thread Size :... | |
| Body Features Primary Product Material : Carbon Steel Dimensions Product Feature Length : 19.05 MM [.75 INCH ] Mechanical Attachment Panel Attachment Style : Front Mount Thread Size : 4-40 UNC 2A Packaging Features Packaging Method : Bag... | |
| Body Features Primary Product Material : Carbon Steel Product Orientation : Right Angle Dimensions Product Feature Length : 16.51 MM [.65 INCH ] Mechanical Attachment Panel Attachment Style : Front Mount Thread Size : 4-40 UNC 2A Packaging... | |
| Body Features Primary Product Material : Carbon Steel Product Orientation : Vertical Dimensions Product Feature Length : 6.6 MM [.26 INCH ] Mechanical Attachment Thread Size : 6-32 UNC-2A, M3.5 x 0.6-6H Packaging Features Packaging Method : Bag... | |
| Body Features Product Orientation : Right Angle Dimensions Product Feature Length : 16.51 MM [.65 INCH ] Mechanical Attachment Panel Attachment Style : Rear Mount Thread Size : 4-40 UNC 2A Packaging Features Packaging Method : Bag Packaging... | |
| Body Features Product Orientation : Right Angle Dimensions Product Feature Length : 6.35 MM [.25 INCH ] Mechanical Attachment Thread Size : 4-40 UNC Packaging Features Packaging Method : Bag Packaging Quantity : 1, 2 Product Type Features... | |
| Body Features Product Orientation : Vertical Dimensions Product Feature Length : 19.05 MM [.75 INCH ] Mechanical Attachment Thread Size : 4-40 UNC 2A Packaging Features Packaging Method : Bag, Kit Packaging Quantity : 1, 2 Product Type... | |
| Body Features Product Orientation : Vertical Dimensions Product Feature Length : 19.05 MM [.75 INCH ] Packaging Features Packaging Method : Kit, Bag Packaging Quantity : 1, 2 Product Type Features Connector Hardware Accessory Type : Hardware Kits... | |
| Configuration Features Compatible With Wire & Cable Type : Round Jacketed Cable, Discrete Wire Number of Positions : 50 Number of Rows : 2 Contact Features Contact Current Rating (Max) (AMP) : 3.5 Contact... | |
| Dimensions Product Feature Length : 12.7 MM [.5 INCH ] Mechanical Attachment Thread Size : 4-40 UNC Packaging Features Packaging Method : Bag Packaging Quantity : 1 Product Type Features Connector Hardware Accessory Type : Hardware Kits Hardware... | |
| Dimensions Product Feature Length : 15.87 MM [.625 INCH ] Mechanical Attachment Thread Size : 4-40 UNC Packaging Features Packaging Method : Bag Packaging Quantity : 1 Product Type Features Connector Hardware Accessory Type : Hardware Kits Hardware... | |
| Dimensions Product Feature Length : 16.51 MM [.65 INCH ] Mechanical Attachment Thread Size : 4-40 Packaging Features Packaging Method : Package Packaging Quantity : 1 Product Type Features Connector Hardware Accessory Type : Mounting Screw Hardware Accessory... | |
| Dimensions Product Feature Length : 8.46 MM [.333 INCH ] Thread Length : 2.79 MM [.11 INCH ] Mechanical Attachment Thread Size : 4-40 UNC 2A Packaging Features Packaging Method : Bag Packaging Quantity : 500 Product Type Features Connector Hardware... | |
| Packaging Features Packaging Method : Bag Packaging Quantity : 1 |
| << Prev | Next >> |