TE Connectivity Connector Hardware, Mounts, Locks & Retainers 554808-1

Description
Body Features Primary Product Color : Black Primary Product Material : Carbon Steel Product Orientation : Right Angle Dimensions Product Length : 15.1 MM  [.594 INCH ] Thread Length : 8.12 MM  [.32 INCH ] Mechanical Attachment Panel Attachment Style : Rear Mount Thread Size : 6 - 32UNC - 2A Packaging Features Packaging Method : Bag Packaging Quantity : 1 Product Type Features Connector Hardware Accessory Type : Hardware Kit Hardware Accessory Function : Mounting, Latching, Locking & Retention
Request a Quote
Description
Body Features Primary Product Color : Black Primary Product Material : Carbon Steel Product Orientation : Right Angle Dimensions Product Length : 15.1 MM  [.594 INCH ] Thread Length : 8.12 MM  [.32 INCH ] Mechanical Attachment Panel Attachment Style : Rear Mount Thread Size : 6 - 32UNC - 2A Packaging Features Packaging Method : Bag Packaging Quantity : 1 Product Type Features Connector Hardware Accessory Type : Hardware Kit Hardware Accessory Function : Mounting, Latching, Locking & Retention
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Connector Hardware, Mounts, Locks & Retainers - 554808-1 - TE Connectivity
Berwyn, PA, United States
Connector Hardware, Mounts, Locks & Retainers
554808-1
Connector Hardware, Mounts, Locks & Retainers 554808-1
Body Features Primary Product Color : Black Primary Product Material : Carbon Steel Product Orientation : Right Angle Dimensions Product Length : 15.1 MM  [.594 INCH ] Thread Length : 8.12 MM  [.32 INCH ] Mechanical Attachment Panel Attachment Style : Rear Mount Thread Size : 6 - 32UNC - 2A Packaging Features Packaging Method : Bag Packaging Quantity : 1 Product Type Features Connector Hardware Accessory Type : Hardware Kit Hardware Accessory Function : Mounting, Latching, Locking & Retention

Body Features


  • Primary Product Color : Black
  • Primary Product Material : Carbon Steel
  • Product Orientation : Right Angle

Dimensions


  • Product Length : 15.1 MM  [.594 INCH ]
  • Thread Length : 8.12 MM  [.32 INCH ]

Mechanical Attachment


  • Panel Attachment Style : Rear Mount
  • Thread Size : 6 - 32UNC - 2A

Packaging Features


  • Packaging Method : Bag
  • Packaging Quantity : 1

Product Type Features


  • Connector Hardware Accessory Type : Hardware Kit
  • Hardware Accessory Function : Mounting, Latching, Locking & Retention
Buy Now
I/O Connectors - 554808-1 - Powell Electronics, Inc.
Swedesboro, NJ, United States
I/O Connectors
554808-1
I/O Connectors 554808-1
HDW KIT, STDOFF STUD METRIC

HDW KIT, STDOFF STUD METRIC

Buy Now
Swedesboro, NJ, United States
I/O Connectors
554808-1
I/O Connectors 554808-1
CHAMP ACCESSORY KIT

CHAMP ACCESSORY KIT

Buy Now
Swedesboro, NJ, United States
I/O Connectors
554808-1
I/O Connectors 554808-1
I/O Connectors

I/O Connectors

Buy Now
Hdw Kit, Stdoff Stud Metric Amp - Te Connectivity - 76AC8979 - Newark, An Avnet Company
Chicago, IL, United States
Hdw Kit, Stdoff Stud Metric Amp - Te Connectivity
76AC8979
Hdw Kit, Stdoff Stud Metric Amp - Te Connectivity 76AC8979
HDW KIT, STDOFF STUD METRIC

HDW KIT, STDOFF STUD METRIC

Supplier's Site

Technical Specifications

  TE Connectivity Powell Electronics, Inc. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 554808-1 554808-1 76AC8979
Product Name Connector Hardware, Mounts, Locks & Retainers I/O Connectors Hdw Kit, Stdoff Stud Metric Amp - Te Connectivity
Geometry Right Angle
Unlock Full Specs
to access all available technical data

Similar Products