TE Connectivity Modular/Ethernet Connector (RJ45, RJ11) Plugs 5-555426-3

Description
Plug Modular Connector 6p6c (RJ11, RJ12, RJ14, RJ25) Position Unshielded Cat3 IDC
Request a Quote Datasheet
Description
Plug Modular Connector 6p6c (RJ11, RJ12, RJ14, RJ25) Position Unshielded Cat3 IDC
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Modular/Ethernet Connector (RJ45, RJ11) Plugs - A9120-ND - DigiKey
Thief River Falls, MN, United States
Modular/Ethernet Connector (RJ45, RJ11) Plugs
A9120-ND
Modular/Ethernet Connector (RJ45, RJ11) Plugs A9120-ND
Plug Modular Connector 6p6c (RJ11, RJ12, RJ14, RJ25) Position Unshielded Cat3 IDC

Plug Modular Connector 6p6c (RJ11, RJ12, RJ14, RJ25) Position Unshielded Cat3 IDC

Buy Now Datasheet
Cat3 Modular Plug, 6 Position, 1 Port; Modular Connector Type Amp - Te Connectivity - 50F856 - Newark, An Avnet Company
Chicago, IL, United States
Cat3 Modular Plug, 6 Position, 1 Port; Modular Connector Type Amp - Te Connectivity
50F856
Cat3 Modular Plug, 6 Position, 1 Port; Modular Connector Type Amp - Te Connectivity 50F856
CAT3 MODULAR PLUG, 6 POSITION, 1 PORT; Modular Connector Type:RJ25 Wired Plug; Port Configuration:1 x 1 (Port); No. of Positions / Loaded Contacts (per Port):6P6C; LAN Category:Cat3, Cat5; IP Rating:-; Connector Mounting:Cable Mount RoHS Compliant: Yes

CAT3 MODULAR PLUG, 6 POSITION, 1 PORT; Modular Connector Type:RJ25 Wired Plug; Port Configuration:1 x 1 (Port); No. of Positions / Loaded Contacts (per Port):6P6C; LAN Category:Cat3, Cat5; IP Rating:-; Connector Mounting:Cable Mount RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number A9120-ND 50F856
Product Name Modular/Ethernet Connector (RJ45, RJ11) Plugs Cat3 Modular Plug, 6 Position, 1 Port; Modular Connector Type Amp - Te Connectivity
Connector Type Modular Connector and RJ Connector Modular Connector and RJ Connector
Unlock Full Specs
to access all available technical data

Similar Products

Connector - Double Heads Pin Pogo -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
Specs
Voltage Rating 12 volts
Current Rating 1.0 to 60.0 amps
View Details
MIL-DTL-38999 Quadrax/Twinax: Differential Twinax and Quadrax Connector -  - Smiths Interconnect, a Molex company
Specs
Connector Type Coaxial Connector; Military Connector
View Details