TE Connectivity Connectors, Interconnects - Modular Connectors - Modular Connector Jacks 5558397-1

Description
Win Source Part Number: 1340206-5558397-1 Category: Connectors, Interconnects - Modular Connectors - Modular Connector Jacks Features: Board Guide Connector Type: Jack Number of Rows: 1 Termination: Solder Contact Finish: Gold Contact Finish Thickness: 50.0µin (1.27µm) Package: Tray Contact Material: Phosphor Bronze Shielding: Unshielded Housing Material: Polyester Orientation: Vertical Number of Ports: 1 Standard Package: 152 Ratings: Cat5 LED Color: Does Not Contain LED Tab Direction: User Selectable Number of Positions/Contacts: 8p8c (RJ45, Ethernet) Mounting Type: Through Hole Temperature Range - Operating: -40°C ~ 85°C ECCN: EAR99 Fake Threat In the Open Market: 35 pct. MSL Level: 1 (Unlimited) REACH Status: Vendor Undefined HTSUS: 8536.69.4040 Mfr: TE Connectivity AMP Connectors Base Product Number: 5558397 Product Status: Obsolete
Request a Quote Datasheet
Description
Win Source Part Number: 1340206-5558397-1 Category: Connectors, Interconnects - Modular Connectors - Modular Connector Jacks Features: Board Guide Connector Type: Jack Number of Rows: 1 Termination: Solder Contact Finish: Gold Contact Finish Thickness: 50.0µin (1.27µm) Package: Tray Contact Material: Phosphor Bronze Shielding: Unshielded Housing Material: Polyester Orientation: Vertical Number of Ports: 1 Standard Package: 152 Ratings: Cat5 LED Color: Does Not Contain LED Tab Direction: User Selectable Number of Positions/Contacts: 8p8c (RJ45, Ethernet) Mounting Type: Through Hole Temperature Range - Operating: -40°C ~ 85°C ECCN: EAR99 Fake Threat In the Open Market: 35 pct. MSL Level: 1 (Unlimited) REACH Status: Vendor Undefined HTSUS: 8536.69.4040 Mfr: TE Connectivity AMP Connectors Base Product Number: 5558397 Product Status: Obsolete
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connectors, Interconnects - Modular Connectors - Modular Connector Jacks - 1340206-5558397-1 - Win Source Electronics
Laguna Hills, CA, United States
Connectors, Interconnects - Modular Connectors - Modular Connector Jacks
1340206-5558397-1
Connectors, Interconnects - Modular Connectors - Modular Connector Jacks 1340206-5558397-1
Win Source Part Number: 1340206-5558397-1 Category: Connectors, Interconnects - Modular Connectors - Modular Connector Jacks Features: Board Guide Connector Type: Jack Number of Rows: 1 Termination: Solder Contact Finish: Gold Contact Finish Thickness: 50.0µin (1.27µm) Package: Tray Contact Material: Phosphor Bronze Shielding: Unshielded Housing Material: Polyester Orientation: Vertical Number of Ports: 1 Standard Package: 152 Ratings: Cat5 LED Color: Does Not Contain LED Tab Direction: User Selectable Number of Positions/Contacts: 8p8c (RJ45, Ethernet) Mounting Type: Through Hole Temperature Range - Operating: -40°C ~ 85°C ECCN: EAR99 Fake Threat In the Open Market: 35 pct. MSL Level: 1 (Unlimited) REACH Status: Vendor Undefined HTSUS: 8536.69.4040 Mfr: TE Connectivity AMP Connectors Base Product Number: 5558397 Product Status: Obsolete

Win Source Part Number: 1340206-5558397-1
Category: Connectors, Interconnects - Modular Connectors - Modular Connector Jacks
Features: Board Guide
Connector Type: Jack
Number of Rows: 1
Termination: Solder
Contact Finish: Gold
Contact Finish Thickness: 50.0µin (1.27µm)
Package: Tray
Contact Material: Phosphor Bronze
Shielding: Unshielded
Housing Material: Polyester
Orientation: Vertical
Number of Ports: 1
Standard Package: 152
Ratings: Cat5
LED Color: Does Not Contain LED
Tab Direction: User Selectable
Number of Positions/Contacts: 8p8c (RJ45, Ethernet)
Mounting Type: Through Hole
Temperature Range - Operating: -40°C ~ 85°C
ECCN: EAR99
Fake Threat In the Open Market: 35 pct.
MSL Level: 1 (Unlimited)
REACH Status: Vendor Undefined
HTSUS: 8536.69.4040
Mfr: TE Connectivity AMP Connectors
Base Product Number: 5558397
Product Status: Obsolete

Buy Now Datasheet
Modular/Ethernet Connector (RJ45, RJ11) Jacks - 5558397-1-ND - DigiKey
Thief River Falls, MN, United States
Modular/Ethernet Connector (RJ45, RJ11) Jacks
5558397-1-ND
Modular/Ethernet Connector (RJ45, RJ11) Jacks 5558397-1-ND
Jack Modular Connector 8p8c (RJ45, Ethernet) Vertical Unshielded Cat5

Jack Modular Connector 8p8c (RJ45, Ethernet) Vertical Unshielded Cat5

Buy Now Datasheet
Connector, Rj45, Jack, 8P8C, Cat5; Modular Connector Type Amp - Te Connectivity - 42K7311 - Newark, An Avnet Company
Chicago, IL, United States
Connector, Rj45, Jack, 8P8C, Cat5; Modular Connector Type Amp - Te Connectivity
42K7311
Connector, Rj45, Jack, 8P8C, Cat5; Modular Connector Type Amp - Te Connectivity 42K7311
CONNECTOR, RJ45, JACK, 8P8C, CAT5; Modular Connector Type:RJ45 Jack; Port Configuration:1 x 1 (Port); No. of Positions / Loaded Contacts (per Port):8P8C; LAN Category:Cat5; IP Rating:-; Connector Mounting:Through Hole Mount RoHS Compliant: Yes

CONNECTOR, RJ45, JACK, 8P8C, CAT5; Modular Connector Type:RJ45 Jack; Port Configuration:1 x 1 (Port); No. of Positions / Loaded Contacts (per Port):8P8C; LAN Category:Cat5; IP Rating:-; Connector Mounting:Through Hole Mount RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics DigiKey Newark, An Avnet Company
Product Category Electrical Connectors Board Mount Connectors Electrical Connectors
Product Number 1340206-5558397-1 5558397-1-ND 42K7311
Product Name Connectors, Interconnects - Modular Connectors - Modular Connector Jacks Modular/Ethernet Connector (RJ45, RJ11) Jacks Connector, Rj45, Jack, 8P8C, Cat5; Modular Connector Type Amp - Te Connectivity
Connector Type Modular Connector and RJ Connector RJ-11; RJ-45; Jack Modular Connector and RJ Connector
Unlock Full Specs
to access all available technical data

Similar Products

PCB Connectors - NCK-ML2G-S-04 - kTB Solutions
Specs
Connector Type 2.92mm Connector; 2.92mm Male
Gender Male / Plug
Frequency 0.000 to 40.000 GHz
View Details
D-Sub Connector Assemblies - 2262-A29300-009-ND - DigiKey
Omnetics Connector Corporation
Specs
Category D-Sub Connector
Connector Type Receptacle, Female Sockets
Mounting Surface Mount, Right Angle
View Details
MDP Series: High density PCB connectors -  - Molex Signal Tech Industrial Ltd.
Molex Signal Tech Industrial Ltd.
Specs
Category Board to Board Connector; Military Connector
View Details
5+5 Pos. Male DIL Vertical Throughboard Conn. Screw-Lok Board Mount (T+R) - G125-MV11005M2R - Harwin Plc
Specs
Gender Male / Plug
Current Rating 2.8 amps
Contact Pitch 1.25 mm (0.0492 inch)
View Details