TE Connectivity Connector Hardware, Mounts, Locks & Retainers 5552567-2

Description
Dimensions Product Feature Length : 12.7 MM  [.5 INCH ] Mechanical Attachment Thread Size : 4-40 UNC Packaging Features Packaging Method : Bag Packaging Quantity : 1 Product Type Features Connector Hardware Accessory Type : Hardware Kits Hardware Accessory Function : Mounting, Latching, Locking & Retention
Request a Quote Datasheet
Description
Dimensions Product Feature Length : 12.7 MM  [.5 INCH ] Mechanical Attachment Thread Size : 4-40 UNC Packaging Features Packaging Method : Bag Packaging Quantity : 1 Product Type Features Connector Hardware Accessory Type : Hardware Kits Hardware Accessory Function : Mounting, Latching, Locking & Retention
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connector Hardware, Mounts, Locks & Retainers - 5552567-2 - TE Connectivity
Berwyn, PA, United States
Connector Hardware, Mounts, Locks & Retainers
5552567-2
Connector Hardware, Mounts, Locks & Retainers 5552567-2
Dimensions Product Feature Length : 12.7 MM  [.5 INCH ] Mechanical Attachment Thread Size : 4-40 UNC Packaging Features Packaging Method : Bag Packaging Quantity : 1 Product Type Features Connector Hardware Accessory Type : Hardware Kits Hardware Accessory Function : Mounting, Latching, Locking & Retention

Dimensions


  • Product Feature Length : 12.7 MM  [.5 INCH ]

Mechanical Attachment


  • Thread Size : 4-40 UNC

Packaging Features


  • Packaging Method : Bag
  • Packaging Quantity : 1

Product Type Features


  • Connector Hardware Accessory Type : Hardware Kits
  • Hardware Accessory Function : Mounting, Latching, Locking & Retention
Buy Now
D-Sub, D-Shaped Connector Accessories - A33579-ND - DigiKey
Thief River Falls, MN, United States
D-Sub, D-Shaped Connector Accessories
A33579-ND
D-Sub, D-Shaped Connector Accessories A33579-ND
Connector Bail Lock Assembly For CHAMP D-Sub Connectors

Connector Bail Lock Assembly For CHAMP D-Sub Connectors

Buy Now Datasheet
I/O Connectors - 5552567-2 - Powell Electronics, Inc.
Swedesboro, NJ, United States
I/O Connectors
5552567-2
I/O Connectors 5552567-2
HDWARE ASSY KIT BBL PM SHORT

HDWARE ASSY KIT BBL PM SHORT

Buy Now
AMP FROM TE CONNECTIVITY 5552567-2 BAIL LOCK KIT - 792-5552567-2 - Utmel Electronic Limited
Hong Kong, China
AMP FROM TE CONNECTIVITY 5552567-2 BAIL LOCK KIT
792-5552567-2
AMP FROM TE CONNECTIVITY 5552567-2 BAIL LOCK KIT 792-5552567-2
AMP FROM TE CONNECTIVITY 5552567-2 BAIL LOCK KIT

AMP FROM TE CONNECTIVITY 5552567-2 BAIL LOCK KIT

Supplier's Site

Technical Specifications

  TE Connectivity DigiKey Powell Electronics, Inc. Utmel Electronic Limited
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 5552567-2 A33579-ND 5552567-2 792-5552567-2
Product Name Connector Hardware, Mounts, Locks & Retainers D-Sub, D-Shaped Connector Accessories I/O Connectors AMP FROM TE CONNECTIVITY 5552567-2 BAIL LOCK KIT
Connector Type D-Sub Connector
Unlock Full Specs
to access all available technical data

Similar Products

D-Shaped Connectors - 1218440-8 - TE Connectivity
Specs
Connector Type Wire to Board Connector
Termination Through Hole - Solder
Mounting Board Mount
View Details
3 suppliers