TE Connectivity No. Of Contacts Amp - Te Connectivity 554088-1.

Description
No. of Contacts:24Contacts; Gender:Receptacle; Connector Type:Wire to Board; Contact Termination Type:IDC / IDT; Product Range:Champ Series; Connector Mounting:Cable Mount; Contact Material:Copper Alloy RoHS Compliant: Yes
Description
No. of Contacts:24Contacts; Gender:Receptacle; Connector Type:Wire to Board; Contact Termination Type:IDC / IDT; Product Range:Champ Series; Connector Mounting:Cable Mount; Contact Material:Copper Alloy RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
No. Of Contacts Amp - Te Connectivity - 29AC0327 - Newark, An Avnet Company
Chicago, IL, United States
No. Of Contacts Amp - Te Connectivity
29AC0327
No. Of Contacts Amp - Te Connectivity 29AC0327
No. of Contacts:24Contacts; Gender:Receptacle; Connector Type:Wire to Board; Contact Termination Type:IDC / IDT; Product Range:Champ Series; Connector Mounting:Cable Mount; Contact Material:Copper Alloy RoHS Compliant: Yes

No. of Contacts:24Contacts; Gender:Receptacle; Connector Type:Wire to Board; Contact Termination Type:IDC / IDT; Product Range:Champ Series; Connector Mounting:Cable Mount; Contact Material:Copper Alloy RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 29AC0327
Product Name No. Of Contacts Amp - Te Connectivity
Connector Type Wire to Board Connector
Unlock Full Specs
to access all available technical data

Similar Products

Coaxial Adapters - NA9L - kTB Solutions
Specs
Connector Type Coaxial Connector
View Details
Powerpole ® 15-45 25A Vertical PCB Contacts Tin Plated 56.4mm, High Detent - 1317G3-BK - Anderson Power Products
Specs
Current Rating 45.0 to 55.0 amps
Contact Size (AWG) 20 AWG
View Details
3 suppliers
Plug socket with cable - SIM-M12-8GD-20-PU - Festo Corporation
Specs
Connector Type Circular / Cylindrical Connectors
Gender Male / Plug
Voltage Rating 0 to 30 volts
View Details