TE Connectivity Gender Amp - Te Connectivity 5552726-1.

Description
Gender:Plug; Product Range:CHAMP Series; No. of Contacts:50Contacts; Contact Termination Type:Through Hole; Connector Mounting:PCB Mount; Contact Material:Copper Alloy; Contact Plating:Gold Plated Contacts RoHS Compliant: Yes
Description
Gender:Plug; Product Range:CHAMP Series; No. of Contacts:50Contacts; Contact Termination Type:Through Hole; Connector Mounting:PCB Mount; Contact Material:Copper Alloy; Contact Plating:Gold Plated Contacts RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Gender Amp - Te Connectivity - 15AC5666 - Newark, An Avnet Company
Chicago, IL, United States
Gender Amp - Te Connectivity
15AC5666
Gender Amp - Te Connectivity 15AC5666
Gender:Plug; Product Range:CHAMP Series; No. of Contacts:50Contacts; Contact Termination Type:Through Hole; Connector Mounting:PCB Mount; Contact Material:Copper Alloy; Contact Plating:Gold Plated Contacts RoHS Compliant: Yes

Gender:Plug; Product Range:CHAMP Series; No. of Contacts:50Contacts; Contact Termination Type:Through Hole; Connector Mounting:PCB Mount; Contact Material:Copper Alloy; Contact Plating:Gold Plated Contacts RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 15AC5666
Product Name Gender Amp - Te Connectivity
Gender Male / Plug
Unlock Full Specs
to access all available technical data

Similar Products

PC Pin, Single Post Connectors - 36-1375-3-ND - DigiKey
Specs
Connector Type Board Mount Connector
Mounting Through Hole
View Details
Cable entries - cable entries plugable - BARTEC
Specs
Connector Type Circular / Cylindrical Connectors
Voltage Rating 300 to 1000 volts
Current Rating 6.0 to 488.0 amps
View Details
MHD Series: High density PCB connectors -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Connector Type Board Mount Connector; Board to Board Connector; Military Connector
View Details