TE Connectivity Modular/Ethernet Connector (RJ45, RJ11) Plugs 5-555176-3

Description
Plug Modular Connector 6p6c (RJ11, RJ12, RJ14, RJ25) Position Unshielded Cat3 IDC
Request a Quote Datasheet
Description
Plug Modular Connector 6p6c (RJ11, RJ12, RJ14, RJ25) Position Unshielded Cat3 IDC
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Modular/Ethernet Connector (RJ45, RJ11) Plugs - A9121-ND - DigiKey
Thief River Falls, MN, United States
Modular/Ethernet Connector (RJ45, RJ11) Plugs
A9121-ND
Modular/Ethernet Connector (RJ45, RJ11) Plugs A9121-ND
Plug Modular Connector 6p6c (RJ11, RJ12, RJ14, RJ25) Position Unshielded Cat3 IDC

Plug Modular Connector 6p6c (RJ11, RJ12, RJ14, RJ25) Position Unshielded Cat3 IDC

Buy Now Datasheet
Plug; 6; 6; Polycarbonate; UL 94V-2; Phosphor Bronze; Flat Oval Stranded - 70085028 - Allied Electronics, Inc.
Fort Worth, TX, USA
Plug; 6; 6; Polycarbonate; UL 94V-2; Phosphor Bronze; Flat Oval Stranded
70085028
Plug; 6; 6; Polycarbonate; UL 94V-2; Phosphor Bronze; Flat Oval Stranded 70085028
Features: One-Piece Construction with Preloaded Contacts FCC and Telephone Industry Standard Size and Performance Selectively Gold-Plated Contacts

Features:

  • One-Piece Construction with Preloaded Contacts
  • FCC and Telephone Industry Standard Size and Performance
  • Selectively Gold-Plated Contacts
Supplier's Site
Cat3 Modular Plug, 6 Position, 1 Port; Modular Connector Type Amp - Te Connectivity - 50F2176 - Newark, An Avnet Company
Chicago, IL, United States
Cat3 Modular Plug, 6 Position, 1 Port; Modular Connector Type Amp - Te Connectivity
50F2176
Cat3 Modular Plug, 6 Position, 1 Port; Modular Connector Type Amp - Te Connectivity 50F2176
CAT3 MODULAR PLUG, 6 POSITION, 1 PORT; Modular Connector Type:RJ45 Plug; Port Configuration:1 x 1 (Port); No. of Positions / Loaded Contacts (per Port):6P6C; LAN Category:-; IP Rating:-; Connector Mounting:Cable Mount; Gender:Plug RoHS Compliant: Yes

CAT3 MODULAR PLUG, 6 POSITION, 1 PORT; Modular Connector Type:RJ45 Plug; Port Configuration:1 x 1 (Port); No. of Positions / Loaded Contacts (per Port):6P6C; LAN Category:-; IP Rating:-; Connector Mounting:Cable Mount; Gender:Plug RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Allied Electronics, Inc. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number A9121-ND 70085028 50F2176
Product Name Modular/Ethernet Connector (RJ45, RJ11) Plugs Plug; 6; 6; Polycarbonate; UL 94V-2; Phosphor Bronze; Flat Oval Stranded Cat3 Modular Plug, 6 Position, 1 Port; Modular Connector Type Amp - Te Connectivity
Connector Type Modular Connector and RJ Connector Modular Connector and RJ Connector Modular Connector and RJ Connector
Contact Size (AWG) 26 to 28 AWG
Geometry Straight
Voltage Rating 150 volts
Unlock Full Specs
to access all available technical data

Similar Products

Subminiature D-type Connector, 9 Pins, In-Vacuum, Male Pins - A2374-1-CN - MPF Products, INC.
Specs
Connector Type D-Sub Connector
Gender Male / Plug
View Details
IEC Connectors - 2858040 - RS Components, Ltd.
Specs
Gender Female / Jack
Geometry Straight
Termination Solder
View Details