TE Connectivity RJ45 Connectors 5558070-1

Description
Body Features Connector Profile : Low Modular Jack Latch Orientation : Standard - Latch Down PCB Ground Tab Location : -3.05 MM  [-.12 INCH ] Shield Material : Copper Alloy Shield Plating Material : Tin Configuration Features Connector Contact Density : Standard Number of Loaded Positions : 10 Number of PCB Ground Tabs : 2 Number of Positions : 10 PCB Mount Orientation : Right Angle Panel Ground Location : Top/Bottom Port Configuration : Single Port Port Matrix Configuration : 1 x 1 Contact Features Contact Base Material : Phosphor Bronze Contact Current Rating (Max) (AMP) : .2, 1.5 Contact Mating Area Plating Material : Gold (Au) Contact Mating Area Plating Material Thickness : 1.27 MICM  [50 MICIN ] Contact Underplating Material : Nickel PCB Contact Termination Area Plating Material : Tin Dimensions Connector Height : 13.64 MM  [.537 INCH ] PCB Thickness (Recommended) : 1.57 MM  [.062 INCH ] Housing Features Centerline (Pitch) : 1.02 MM  [.04 INCH ] Housing Color : Black Housing Material : PCT Polyester Mating Entry Location : Side Industry Standards Performance Category : Cat 3 UL Flammability Rating : UL 94V-0 Mechanical Attachment Connector Mounting Type : Panel Mount Panel Mount Feature : With Panel Mount Feature Type : Panel Ground Operation/Applicatio n Circuit Application : Signal Indicator Type : No Indicator Shielded : Yes Packaging Features Packaging Method : Box & Tray, Tray Packaging Quantity : 90 Product Type Features Connector & Contact Terminates To : Printed Circuit Board Connector Product Type : Connector Assembly Grounding Options : PCB and Panel Ground Modular Connector Style : Jack Modular Jack & Plug Interface Type : RJ45 Modular Jacks & Plugs Products : RJ Type Jacks & Plugs Signal Characteristics Data Rate (GBS) : .01 Termination Features Termination Method to PCB : Through Hole - Solder Termination Post & Tail Length : 3.56 MM  [.14 INCH ] Usage Conditions Operating Temperature Range : -40 - 85 DEGC  [-40 - 185 DEGF ]
Request a Quote Datasheet
Description
Body Features Connector Profile : Low Modular Jack Latch Orientation : Standard - Latch Down PCB Ground Tab Location : -3.05 MM  [-.12 INCH ] Shield Material : Copper Alloy Shield Plating Material : Tin Configuration Features Connector Contact Density : Standard Number of Loaded Positions : 10 Number of PCB Ground Tabs : 2 Number of Positions : 10 PCB Mount Orientation : Right Angle Panel Ground Location : Top/Bottom Port Configuration : Single Port Port Matrix Configuration : 1 x 1 Contact Features Contact Base Material : Phosphor Bronze Contact Current Rating (Max) (AMP) : .2, 1.5 Contact Mating Area Plating Material : Gold (Au) Contact Mating Area Plating Material Thickness : 1.27 MICM  [50 MICIN ] Contact Underplating Material : Nickel PCB Contact Termination Area Plating Material : Tin Dimensions Connector Height : 13.64 MM  [.537 INCH ] PCB Thickness (Recommended) : 1.57 MM  [.062 INCH ] Housing Features Centerline (Pitch) : 1.02 MM  [.04 INCH ] Housing Color : Black Housing Material : PCT Polyester Mating Entry Location : Side Industry Standards Performance Category : Cat 3 UL Flammability Rating : UL 94V-0 Mechanical Attachment Connector Mounting Type : Panel Mount Panel Mount Feature : With Panel Mount Feature Type : Panel Ground Operation/Applicatio n Circuit Application : Signal Indicator Type : No Indicator Shielded : Yes Packaging Features Packaging Method : Box & Tray, Tray Packaging Quantity : 90 Product Type Features Connector & Contact Terminates To : Printed Circuit Board Connector Product Type : Connector Assembly Grounding Options : PCB and Panel Ground Modular Connector Style : Jack Modular Jack & Plug Interface Type : RJ45 Modular Jacks & Plugs Products : RJ Type Jacks & Plugs Signal Characteristics Data Rate (GBS) : .01 Termination Features Termination Method to PCB : Through Hole - Solder Termination Post & Tail Length : 3.56 MM  [.14 INCH ] Usage Conditions Operating Temperature Range : -40 - 85 DEGC  [-40 - 185 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RJ45 Connectors - 5558070-1 - TE Connectivity
Berwyn, PA, United States
RJ45 Connectors
5558070-1
RJ45 Connectors 5558070-1
Body Features Connector Profile : Low Modular Jack Latch Orientation : Standard - Latch Down PCB Ground Tab Location : -3.05 MM  [-.12 INCH ] Shield Material : Copper Alloy Shield Plating Material : Tin Configuration Features Connector Contact Density : Standard Number of Loaded Positions : 10 Number of PCB Ground Tabs : 2 Number of Positions : 10 PCB Mount Orientation : Right Angle Panel Ground Location : Top/Bottom Port Configuration : Single Port Port Matrix Configuration : 1 x 1 Contact Features Contact Base Material : Phosphor Bronze Contact Current Rating (Max) (AMP) : .2, 1.5 Contact Mating Area Plating Material : Gold (Au) Contact Mating Area Plating Material Thickness : 1.27 MICM  [50 MICIN ] Contact Underplating Material : Nickel PCB Contact Termination Area Plating Material : Tin Dimensions Connector Height : 13.64 MM  [.537 INCH ] PCB Thickness (Recommended) : 1.57 MM  [.062 INCH ] Housing Features Centerline (Pitch) : 1.02 MM  [.04 INCH ] Housing Color : Black Housing Material : PCT Polyester Mating Entry Location : Side Industry Standards Performance Category : Cat 3 UL Flammability Rating : UL 94V-0 Mechanical Attachment Connector Mounting Type : Panel Mount Panel Mount Feature : With Panel Mount Feature Type : Panel Ground Operation/Applicatio n Circuit Application : Signal Indicator Type : No Indicator Shielded : Yes Packaging Features Packaging Method : Box & Tray, Tray Packaging Quantity : 90 Product Type Features Connector & Contact Terminates To : Printed Circuit Board Connector Product Type : Connector Assembly Grounding Options : PCB and Panel Ground Modular Connector Style : Jack Modular Jack & Plug Interface Type : RJ45 Modular Jacks & Plugs Products : RJ Type Jacks & Plugs Signal Characteristics Data Rate (GBS) : .01 Termination Features Termination Method to PCB : Through Hole - Solder Termination Post & Tail Length : 3.56 MM  [.14 INCH ] Usage Conditions Operating Temperature Range : -40 - 85 DEGC  [-40 - 185 DEGF ]

Body Features


  • Connector Profile : Low
  • Modular Jack Latch Orientation : Standard - Latch Down
  • PCB Ground Tab Location : -3.05 MM  [-.12 INCH ]
  • Shield Material : Copper Alloy
  • Shield Plating Material : Tin

Configuration Features


  • Connector Contact Density : Standard
  • Number of Loaded Positions : 10
  • Number of PCB Ground Tabs : 2
  • Number of Positions : 10
  • PCB Mount Orientation : Right Angle
  • Panel Ground Location : Top/Bottom
  • Port Configuration : Single Port
  • Port Matrix Configuration : 1 x 1

Contact Features


  • Contact Base Material : Phosphor Bronze
  • Contact Current Rating (Max) (AMP) : .2, 1.5
  • Contact Mating Area Plating Material : Gold (Au)
  • Contact Mating Area Plating Material Thickness : 1.27 MICM  [50 MICIN ]
  • Contact Underplating Material : Nickel
  • PCB Contact Termination Area Plating Material : Tin

Dimensions


  • Connector Height : 13.64 MM  [.537 INCH ]
  • PCB Thickness (Recommended) : 1.57 MM  [.062 INCH ]

Housing Features


  • Centerline (Pitch) : 1.02 MM  [.04 INCH ]
  • Housing Color : Black
  • Housing Material : PCT Polyester
  • Mating Entry Location : Side

Industry Standards


  • Performance Category : Cat 3
  • UL Flammability Rating : UL 94V-0

Mechanical Attachment


  • Connector Mounting Type : Panel Mount
  • Panel Mount Feature : With
  • Panel Mount Feature Type : Panel Ground

Operation/Application


  • Circuit Application : Signal
  • Indicator Type : No Indicator
  • Shielded : Yes

Packaging Features


  • Packaging Method : Box & Tray, Tray
  • Packaging Quantity : 90

Product Type Features


  • Connector & Contact Terminates To : Printed Circuit Board
  • Connector Product Type : Connector Assembly
  • Grounding Options : PCB and Panel Ground
  • Modular Connector Style : Jack
  • Modular Jack & Plug Interface Type : RJ45
  • Modular Jacks & Plugs Products : RJ Type Jacks & Plugs

Signal Characteristics


  • Data Rate (GBS) : .01

Termination Features


  • Termination Method to PCB : Through Hole - Solder
  • Termination Post & Tail Length : 3.56 MM  [.14 INCH ]

Usage Conditions


  • Operating Temperature Range : -40 - 85 DEGC  [-40 - 185 DEGF ]
Buy Now Datasheet
Ethernet Connectors - 8208215 - RS Components, Ltd.
Corby, Northants, United Kingdom
Ethernet Connectors
8208215
Ethernet Connectors 8208215
TE Connectivity 5558070-1 RJ45 Connector

TE Connectivity 5558070-1 RJ45 Connector

Supplier's Site
Singapore, Singapore
1.5A 150V Electronic Connector
366-5558070-1
1.5A 150V Electronic Connector 366-5558070-1
10 Pos Modular Connector, Right Angle, Shielded, 1.5A, 150V Product overview: 5558070-1 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.5A, 150V. Search-friendly keywords include connector, interconnect, header, socket, terminal block, 1.5A, 150V, Electronic Connector, Modular Connector Jacks. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 366-5558070-1 can be used for catalog matching and distributor lookup.

10 Pos Modular Connector, Right Angle, Shielded, 1.5A, 150V Product overview: 5558070-1 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.5A, 150V. Search-friendly keywords include connector, interconnect, header, socket, terminal block, 1.5A, 150V, Electronic Connector, Modular Connector Jacks. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 366-5558070-1 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Modular/Ethernet Connector (RJ45, RJ11) Jacks - A31463-ND - DigiKey
Thief River Falls, MN, United States
Modular/Ethernet Connector (RJ45, RJ11) Jacks
A31463-ND
Modular/Ethernet Connector (RJ45, RJ11) Jacks A31463-ND
Jack Modular Connector 10p10c (RJ50) 90° Angle (Right) Shielded, EMI Finger Cat3

Jack Modular Connector 10p10c (RJ50) 90° Angle (Right) Shielded, EMI Finger Cat3

Buy Now Datasheet
Modular Connectors / Ethernet Connectors - 5558070-1 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Modular Connectors / Ethernet Connectors
5558070-1
Modular Connectors / Ethernet Connectors 5558070-1
MJ,R/A,10P,PNL GRN,DIR COMPT

MJ,R/A,10P,PNL GRN,DIR COMPT

Buy Now
Swedesboro, NJ, United States
Modular Connectors / Ethernet Connectors
5558070-1
Modular Connectors / Ethernet Connectors 5558070-1
Modular Connectors / Ethernet Connectors

Modular Connectors / Ethernet Connectors

Buy Now
Rj50 Conn, Jack, 10P10C, 1Port, Cat3; Modular Connector Type Amp - Te Connectivity - 70AH7697 - Newark, An Avnet Company
Chicago, IL, United States
Rj50 Conn, Jack, 10P10C, 1Port, Cat3; Modular Connector Type Amp - Te Connectivity
70AH7697
Rj50 Conn, Jack, 10P10C, 1Port, Cat3; Modular Connector Type Amp - Te Connectivity 70AH7697
RJ50 CONN, JACK, 10P10C, 1PORT, CAT3; Modular Connector Type:RJ50 Jack; Port Configuration:1 x 1 (Port); No. of Positions / Loaded Contacts (per Port):10P10C; LAN Category:Cat3; IP Rating:-; Connector Mounting:Through Hole Mount RoHS Compliant: Yes

RJ50 CONN, JACK, 10P10C, 1PORT, CAT3; Modular Connector Type:RJ50 Jack; Port Configuration:1 x 1 (Port); No. of Positions / Loaded Contacts (per Port):10P10C; LAN Category:Cat3; IP Rating:-; Connector Mounting:Through Hole Mount RoHS Compliant: Yes

Supplier's Site Datasheet
Modular Connectors / Ethernet Connectors - 5558070-1 - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
Modular Connectors / Ethernet Connectors
5558070-1
Modular Connectors / Ethernet Connectors 5558070-1
Modular Connectors / Ethernet Connectors 1X1 10P R/A

Modular Connectors / Ethernet Connectors 1X1 10P R/A

Buy Now Datasheet

Technical Specifications

  TE Connectivity RS Components, Ltd. ERSAELECTRONICS PTE. LTD. DigiKey Powell Electronics, Inc. Newark, An Avnet Company VAST STOCK CO., LIMITED
Product Category Electrical Connectors Board Mount Connectors Electrical Connectors Board Mount Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 5558070-1 8208215 366-5558070-1 A31463-ND 5558070-1 70AH7697 5558070-1
Product Name RJ45 Connectors Ethernet Connectors 1.5A 150V Electronic Connector Modular/Ethernet Connector (RJ45, RJ11) Jacks Modular Connectors / Ethernet Connectors Rj50 Conn, Jack, 10P10C, 1Port, Cat3; Modular Connector Type Amp - Te Connectivity Modular Connectors / Ethernet Connectors
Connector Type Modular Connector and RJ Connector RJ-45 RJ-11; RJ-45; Jack Modular Connector and RJ Connector Modular Connector and RJ Connector Modular Connector and RJ Connector
Termination Through Hole - Solder Solder Through Hole
Mounting Panel Mount Pcb mount Through Hole Through Hole Mount
Current Rating 0.2 to 1.5 amps 1.5 amps 1.5 amps
Unlock Full Specs
to access all available technical data