TE Connectivity RJ45 Connectors 5557572-1

Description
Body Features Connector Profile : Standard Modular Jack Latch Orientation : Standard - Latch Down PCB Ground Tab Location : 4.57 MM  [.18 INCH ] Shield Material : Copper Zinc Alloy Shield Plating Material : Tin Configuration Features Connector Contact Density : Standard Multiple Port Configuration : Ganged Number of Loaded Positions : 8 Number of PCB Ground Tabs : 3 Number of Positions : 8 PCB Mount Orientation : Right Angle Port Configuration : Multiple Ports Port Matrix Configuration : 1 x 6 Contact Features Contact Base Material : Phosphor Bronze Contact Current Rating (Max) (AMP) : 1.5 Contact Mating Area Plating Material : Gold (Au) Contact Mating Area Plating Material Thickness : 1.27 MICM  [50 MICIN ] Contact Underplating Material : Nickel PCB Contact Termination Area Plating Material : Tin Dimensions Connector Height : 13.63 MM  [.537 INCH ] Housing Features Centerline (Pitch) : 1.02 MM  [.04 INCH ] Housing Color : Black Housing Material : PCT Polyester Mating Entry Location : Side Industry Standards Performance Category : Cat 3 UL Flammability Rating : UL 94V-0 Mechanical Attachment Connector Mounting Type : Board Mount Panel Mount Feature : Without Operation/Applicatio n Circuit Application : Signal Indicator Type : No Indicator Shielded : Yes Packaging Features Packaging Method : Tray, Box & Tray Packaging Quantity : 15 Product Type Features Connector & Contact Terminates To : Printed Circuit Board Connector Product Type : Connector Assembly Grounding Options : PCB Ground Modular Connector Style : Jack Modular Jack & Plug Interface Type : RJ45 Modular Jacks & Plugs Products : RJ Type Jacks & Plugs Termination Features Termination Method to PCB : Through Hole - Solder Termination Post & Tail Length : 3.56 MM  [.14 INCH ] Usage Conditions Operating Temperature Range : -40 - 85 DEGC  [-40 - 185 DEGF ]
Request a Quote Datasheet
Description
Body Features Connector Profile : Standard Modular Jack Latch Orientation : Standard - Latch Down PCB Ground Tab Location : 4.57 MM  [.18 INCH ] Shield Material : Copper Zinc Alloy Shield Plating Material : Tin Configuration Features Connector Contact Density : Standard Multiple Port Configuration : Ganged Number of Loaded Positions : 8 Number of PCB Ground Tabs : 3 Number of Positions : 8 PCB Mount Orientation : Right Angle Port Configuration : Multiple Ports Port Matrix Configuration : 1 x 6 Contact Features Contact Base Material : Phosphor Bronze Contact Current Rating (Max) (AMP) : 1.5 Contact Mating Area Plating Material : Gold (Au) Contact Mating Area Plating Material Thickness : 1.27 MICM  [50 MICIN ] Contact Underplating Material : Nickel PCB Contact Termination Area Plating Material : Tin Dimensions Connector Height : 13.63 MM  [.537 INCH ] Housing Features Centerline (Pitch) : 1.02 MM  [.04 INCH ] Housing Color : Black Housing Material : PCT Polyester Mating Entry Location : Side Industry Standards Performance Category : Cat 3 UL Flammability Rating : UL 94V-0 Mechanical Attachment Connector Mounting Type : Board Mount Panel Mount Feature : Without Operation/Applicatio n Circuit Application : Signal Indicator Type : No Indicator Shielded : Yes Packaging Features Packaging Method : Tray, Box & Tray Packaging Quantity : 15 Product Type Features Connector & Contact Terminates To : Printed Circuit Board Connector Product Type : Connector Assembly Grounding Options : PCB Ground Modular Connector Style : Jack Modular Jack & Plug Interface Type : RJ45 Modular Jacks & Plugs Products : RJ Type Jacks & Plugs Termination Features Termination Method to PCB : Through Hole - Solder Termination Post & Tail Length : 3.56 MM  [.14 INCH ] Usage Conditions Operating Temperature Range : -40 - 85 DEGC  [-40 - 185 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RJ45 Connectors - 5557572-1 - TE Connectivity
Berwyn, PA, United States
RJ45 Connectors
5557572-1
RJ45 Connectors 5557572-1
Body Features Connector Profile : Standard Modular Jack Latch Orientation : Standard - Latch Down PCB Ground Tab Location : 4.57 MM  [.18 INCH ] Shield Material : Copper Zinc Alloy Shield Plating Material : Tin Configuration Features Connector Contact Density : Standard Multiple Port Configuration : Ganged Number of Loaded Positions : 8 Number of PCB Ground Tabs : 3 Number of Positions : 8 PCB Mount Orientation : Right Angle Port Configuration : Multiple Ports Port Matrix Configuration : 1 x 6 Contact Features Contact Base Material : Phosphor Bronze Contact Current Rating (Max) (AMP) : 1.5 Contact Mating Area Plating Material : Gold (Au) Contact Mating Area Plating Material Thickness : 1.27 MICM  [50 MICIN ] Contact Underplating Material : Nickel PCB Contact Termination Area Plating Material : Tin Dimensions Connector Height : 13.63 MM  [.537 INCH ] Housing Features Centerline (Pitch) : 1.02 MM  [.04 INCH ] Housing Color : Black Housing Material : PCT Polyester Mating Entry Location : Side Industry Standards Performance Category : Cat 3 UL Flammability Rating : UL 94V-0 Mechanical Attachment Connector Mounting Type : Board Mount Panel Mount Feature : Without Operation/Applicatio n Circuit Application : Signal Indicator Type : No Indicator Shielded : Yes Packaging Features Packaging Method : Tray, Box & Tray Packaging Quantity : 15 Product Type Features Connector & Contact Terminates To : Printed Circuit Board Connector Product Type : Connector Assembly Grounding Options : PCB Ground Modular Connector Style : Jack Modular Jack & Plug Interface Type : RJ45 Modular Jacks & Plugs Products : RJ Type Jacks & Plugs Termination Features Termination Method to PCB : Through Hole - Solder Termination Post & Tail Length : 3.56 MM  [.14 INCH ] Usage Conditions Operating Temperature Range : -40 - 85 DEGC  [-40 - 185 DEGF ]

Body Features


  • Connector Profile : Standard
  • Modular Jack Latch Orientation : Standard - Latch Down
  • PCB Ground Tab Location : 4.57 MM  [.18 INCH ]
  • Shield Material : Copper Zinc Alloy
  • Shield Plating Material : Tin

Configuration Features


  • Connector Contact Density : Standard
  • Multiple Port Configuration : Ganged
  • Number of Loaded Positions : 8
  • Number of PCB Ground Tabs : 3
  • Number of Positions : 8
  • PCB Mount Orientation : Right Angle
  • Port Configuration : Multiple Ports
  • Port Matrix Configuration : 1 x 6

Contact Features


  • Contact Base Material : Phosphor Bronze
  • Contact Current Rating (Max) (AMP) : 1.5
  • Contact Mating Area Plating Material : Gold (Au)
  • Contact Mating Area Plating Material Thickness : 1.27 MICM  [50 MICIN ]
  • Contact Underplating Material : Nickel
  • PCB Contact Termination Area Plating Material : Tin

Dimensions


  • Connector Height : 13.63 MM  [.537 INCH ]

Housing Features


  • Centerline (Pitch) : 1.02 MM  [.04 INCH ]
  • Housing Color : Black
  • Housing Material : PCT Polyester
  • Mating Entry Location : Side

Industry Standards


  • Performance Category : Cat 3
  • UL Flammability Rating : UL 94V-0

Mechanical Attachment


  • Connector Mounting Type : Board Mount
  • Panel Mount Feature : Without

Operation/Application


  • Circuit Application : Signal
  • Indicator Type : No Indicator
  • Shielded : Yes

Packaging Features


  • Packaging Method : Tray, Box & Tray
  • Packaging Quantity : 15

Product Type Features


  • Connector & Contact Terminates To : Printed Circuit Board
  • Connector Product Type : Connector Assembly
  • Grounding Options : PCB Ground
  • Modular Connector Style : Jack
  • Modular Jack & Plug Interface Type : RJ45
  • Modular Jacks & Plugs Products : RJ Type Jacks & Plugs

Termination Features


  • Termination Method to PCB : Through Hole - Solder
  • Termination Post & Tail Length : 3.56 MM  [.14 INCH ]

Usage Conditions


  • Operating Temperature Range : -40 - 85 DEGC  [-40 - 185 DEGF ]
Buy Now
Modular/Ethernet Connector (RJ45, RJ11) Jacks - A31455-ND - DigiKey
Thief River Falls, MN, United States
Modular/Ethernet Connector (RJ45, RJ11) Jacks
A31455-ND
Modular/Ethernet Connector (RJ45, RJ11) Jacks A31455-ND
Jack Modular Connector 8p8c (RJ45, Ethernet) 90° Angle (Right) Shielded Cat4

Jack Modular Connector 8p8c (RJ45, Ethernet) 90° Angle (Right) Shielded Cat4

Buy Now Datasheet
Singapore, Singapore
Electronic Connector
366-5557572-1
Electronic Connector 366-5557572-1
RJ11 Connector, 6 Port, 48 Pos, Right Angle, Solder, Shielded Product overview: 5557572-1 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Modular Connector Jacks. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 366-5557572-1 can be used for catalog matching and distributor lookup.

RJ11 Connector, 6 Port, 48 Pos, Right Angle, Solder, Shielded Product overview: 5557572-1 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Modular Connector Jacks. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 366-5557572-1 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Modular Connectors / Ethernet Connectors - 5557572-1 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Modular Connectors / Ethernet Connectors
5557572-1
Modular Connectors / Ethernet Connectors 5557572-1
MOD JK ASSY,6PORT,8POSN,SHL D

MOD JK ASSY,6PORT,8POSN,SHLD

Buy Now
Mod Jk Assy,6Port,8Posn,shld Amp - Te Connectivity - 14N8801 - Newark, An Avnet Company
Chicago, IL, United States
Mod Jk Assy,6Port,8Posn,shld Amp - Te Connectivity
14N8801
Mod Jk Assy,6Port,8Posn,shld Amp - Te Connectivity 14N8801
MOD JK ASSY,6PORT,8POSN,SHL D

MOD JK ASSY,6PORT,8POSN,SHLD

Supplier's Site
Modular Connectors / Ethernet Connectors - 5557572-1 - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
Modular Connectors / Ethernet Connectors
5557572-1
Modular Connectors / Ethernet Connectors 5557572-1
Modular Connectors / Ethernet Connectors 1 X 6 8 POS RJ45

Modular Connectors / Ethernet Connectors 1 X 6 8 POS RJ45

Buy Now Datasheet

Technical Specifications

  TE Connectivity DigiKey ERSAELECTRONICS PTE. LTD. Powell Electronics, Inc. Newark, An Avnet Company VAST STOCK CO., LIMITED
Product Category Electrical Connectors Board Mount Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 5557572-1 A31455-ND 366-5557572-1 5557572-1 14N8801 5557572-1
Product Name RJ45 Connectors Modular/Ethernet Connector (RJ45, RJ11) Jacks Electronic Connector Modular Connectors / Ethernet Connectors Mod Jk Assy,6Port,8Posn,shld Amp - Te Connectivity Modular Connectors / Ethernet Connectors
Connector Type Modular Connector and RJ Connector RJ-11; RJ-45; Jack Modular Connector and RJ Connector Modular Connector and RJ Connector
Termination Through Hole - Solder Solder Through Hole
Mounting Board Mount Through Hole
Current Rating 1.5 amps 1.5 amps 1.5 amps
Unlock Full Specs
to access all available technical data