TE Connectivity Cat3 Rj25 Modular Jack, 6 Position, 1 Port; Modular Connector Type Amp - Te Connectivity 5555163-1.

Description
CAT3 RJ25 MODULAR JACK, 6 POSITION, 1 PORT; Modular Connector Type:RJ25 Jack; Port Configuration:1 x 1 (Port); No. of Positions / Loaded Contacts (per Port):6P6C; LAN Category:Cat3; IP Rating:-; Connector Mounting:Through Hole Mount RoHS Compliant: Yes
Datasheet
Description
CAT3 RJ25 MODULAR JACK, 6 POSITION, 1 PORT; Modular Connector Type:RJ25 Jack; Port Configuration:1 x 1 (Port); No. of Positions / Loaded Contacts (per Port):6P6C; LAN Category:Cat3; IP Rating:-; Connector Mounting:Through Hole Mount RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cat3 Rj25 Modular Jack, 6 Position, 1 Port; Modular Connector Type Amp - Te Connectivity - 26AC8292 - Newark, An Avnet Company
Chicago, IL, United States
Cat3 Rj25 Modular Jack, 6 Position, 1 Port; Modular Connector Type Amp - Te Connectivity
26AC8292
Cat3 Rj25 Modular Jack, 6 Position, 1 Port; Modular Connector Type Amp - Te Connectivity 26AC8292
CAT3 RJ25 MODULAR JACK, 6 POSITION, 1 PORT; Modular Connector Type:RJ25 Jack; Port Configuration:1 x 1 (Port); No. of Positions / Loaded Contacts (per Port):6P6C; LAN Category:Cat3; IP Rating:-; Connector Mounting:Through Hole Mount RoHS Compliant: Yes

CAT3 RJ25 MODULAR JACK, 6 POSITION, 1 PORT; Modular Connector Type:RJ25 Jack; Port Configuration:1 x 1 (Port); No. of Positions / Loaded Contacts (per Port):6P6C; LAN Category:Cat3; IP Rating:-; Connector Mounting:Through Hole Mount RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 26AC8292
Product Name Cat3 Rj25 Modular Jack, 6 Position, 1 Port; Modular Connector Type Amp - Te Connectivity
Connector Type Modular Connector and RJ Connector
Unlock Full Specs
to access all available technical data

Similar Products

HDB Series - Hermetic Connector -  - Daitron Co., Ltd.
Specs
Connector Type D-Sub Connector
Geometry Straight
Mounting Bulkhead
View Details
50 Ohm TNC Connector, TNC Straight Plug - 190508 - PIC Wire & Cable
Specs
Connector Type Circular / Cylindrical Connectors; Coaxial Connector; Military Connector; RF and Microwave Connector
Geometry Straight
Termination Crimp
View Details
Din Rail, Channel - 2946-2002-2437-ND - DigiKey
Specs
Connector Type DIN Connector
Contact Size (AWG) 12 to 22 AWG
View Details