TE Connectivity Connector Hardware, Mounts, Locks & Retainers 5552633-3

Description
Body Features Primary Product Material : Carbon Steel Product Orientation : Right Angle Dimensions Product Feature Length : 16.51 MM  [.65 INCH ] Mechanical Attachment Panel Attachment Style : Front Mount Thread Size : 4-40 UNC 2A Packaging Features Packaging Method : Bag Packaging Quantity : 1 Product Type Features Connector Hardware Accessory Type : Hardware Kits Hardware Accessory Function : Latching, Locking & Retention, Mounting
Request a Quote Datasheet
Description
Body Features Primary Product Material : Carbon Steel Product Orientation : Right Angle Dimensions Product Feature Length : 16.51 MM  [.65 INCH ] Mechanical Attachment Panel Attachment Style : Front Mount Thread Size : 4-40 UNC 2A Packaging Features Packaging Method : Bag Packaging Quantity : 1 Product Type Features Connector Hardware Accessory Type : Hardware Kits Hardware Accessory Function : Latching, Locking & Retention, Mounting
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connector Hardware, Mounts, Locks & Retainers - 5552633-3 - TE Connectivity
Berwyn, PA, United States
Connector Hardware, Mounts, Locks & Retainers
5552633-3
Connector Hardware, Mounts, Locks & Retainers 5552633-3
Body Features Primary Product Material : Carbon Steel Product Orientation : Right Angle Dimensions Product Feature Length : 16.51 MM  [.65 INCH ] Mechanical Attachment Panel Attachment Style : Front Mount Thread Size : 4-40 UNC 2A Packaging Features Packaging Method : Bag Packaging Quantity : 1 Product Type Features Connector Hardware Accessory Type : Hardware Kits Hardware Accessory Function : Latching, Locking & Retention, Mounting

Body Features


  • Primary Product Material : Carbon Steel
  • Product Orientation : Right Angle

Dimensions


  • Product Feature Length : 16.51 MM  [.65 INCH ]

Mechanical Attachment


  • Panel Attachment Style : Front Mount
  • Thread Size : 4-40 UNC 2A

Packaging Features


  • Packaging Method : Bag
  • Packaging Quantity : 1

Product Type Features


  • Connector Hardware Accessory Type : Hardware Kits
  • Hardware Accessory Function : Latching, Locking & Retention, Mounting
Buy Now
Kit, Hardware Standoff Stud Mt Amp - Te Connectivity - 42AJ4946 - Newark, An Avnet Company
Chicago, IL, United States
Kit, Hardware Standoff Stud Mt Amp - Te Connectivity
42AJ4946
Kit, Hardware Standoff Stud Mt Amp - Te Connectivity 42AJ4946
KIT, HARDWARE STANDOFF STUD MT

KIT, HARDWARE STANDOFF STUD MT

Supplier's Site
D-Sub, D-Shaped Connector Jackscrews - 5552633-3 - ODG (Origin Data Global)
Shenzhen, China
D-Sub, D-Shaped Connector Jackscrews
5552633-3
D-Sub, D-Shaped Connector Jackscrews 5552633-3
KIT, HARDWARE STANDOFF STUD MT

KIT, HARDWARE STANDOFF STUD MT

Supplier's Site Datasheet

Technical Specifications

  TE Connectivity Newark, An Avnet Company ODG (Origin Data Global)
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 5552633-3 42AJ4946 5552633-3
Product Name Connector Hardware, Mounts, Locks & Retainers Kit, Hardware Standoff Stud Mt Amp - Te Connectivity D-Sub, D-Shaped Connector Jackscrews
Geometry Right Angle
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Connector Type D-Sub Connector
View Details
D-Subminiature Connector - 1-1634585-2 - Richardson RFPD
Specs
Connector Type Board Mount Connector; D-Sub Connector
Gender Female / Jack
Termination Solder
View Details
2 suppliers
Circular Connector Contacts - 006-0912-16A-ND - DigiKey
Specs
Connector Type Circular / Cylindrical Connectors
View Details
609-9P-M2=Metal Shell D-Sub;th Te Connectivity - 92X8597 - Newark, An Avnet Company
Specs
Connector Type D-Sub Connector
View Details