TE Connectivity Keystone Inserts 555376-1

Description
Insert Modular Jack 8p8c (RJ45, Ethernet) To Modular Jack 8p8c (RJ45, Ethernet) Black
Request a Quote Datasheet
Description
Insert Modular Jack 8p8c (RJ45, Ethernet) To Modular Jack 8p8c (RJ45, Ethernet) Black
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Keystone Inserts - A107452-ND - DigiKey
Thief River Falls, MN, United States
Keystone Inserts
A107452-ND
Keystone Inserts A107452-ND
Insert Modular Jack 8p8c (RJ45, Ethernet) To Modular Jack 8p8c (RJ45, Ethernet) Black

Insert Modular Jack 8p8c (RJ45, Ethernet) To Modular Jack 8p8c (RJ45, Ethernet) Black

Buy Now Datasheet
Connectors,Interconnects -  - Win Source Electronics
Laguna Hills, CA, United States
Connectors,Interconnects
Connectors,Interconnects
Alternative Parts (Cross-Reference): Cross Manufacturer: AMIS Category: Connectors,Interconn ects Style: C Exterior Type (Adapter End): Modular Jack 8p8c (RJ45, Ethernet) Exterior Housing Material: Polycarbonate (PC) Exterior Housing Color: Electric Ivory Exterior Contact Finish: Gold Features: Audio Interface 24 b Serial 32-LFCSP-VQ (5x5) Exterior Contact Finish Thickness: 50μin (1.27μm)

Alternative Parts (Cross-Reference): Cross
Manufacturer: AMIS
Category: Connectors,Interconnects
Style: C
Exterior Type (Adapter End): Modular Jack 8p8c (RJ45, Ethernet)
Exterior Housing Material: Polycarbonate (PC)
Exterior Housing Color: Electric Ivory
Exterior Contact Finish: Gold
Features: Audio Interface 24 b Serial 32-LFCSP-VQ (5x5)
Exterior Contact Finish Thickness: 50μin (1.27μm)

Buy Now Datasheet
In Line Coupler, Rj45 Jack-Rj45 Jack; In Line Connector A Amp - Te Connectivity - 52F5474 - Newark, An Avnet Company
Chicago, IL, United States
In Line Coupler, Rj45 Jack-Rj45 Jack; In Line Connector A Amp - Te Connectivity
52F5474
In Line Coupler, Rj45 Jack-Rj45 Jack; In Line Connector A Amp - Te Connectivity 52F5474
IN LINE COUPLER, RJ45 JACK-RJ45 JACK; In Line Connector A:RJ45; Convert From Gender:Jack; Convert From Positions:8Positions ; In Line Connector B:RJ45; Convert To Gender:Receptacle; Convert To Positions:8Positions ; Product Range:- RoHS Compliant: Yes

IN LINE COUPLER, RJ45 JACK-RJ45 JACK; In Line Connector A:RJ45; Convert From Gender:Jack; Convert From Positions:8Positions; In Line Connector B:RJ45; Convert To Gender:Receptacle; Convert To Positions:8Positions; Product Range:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number A107452-ND 52F5474
Product Name Keystone Inserts Connectors,Interconnects In Line Coupler, Rj45 Jack-Rj45 Jack; In Line Connector A Amp - Te Connectivity
Unlock Full Specs
to access all available technical data

Similar Products

SMA Coaxial Connector, Air-side, 700 Volts, 1 Amp - A0667-1-CN - MPF Products, INC.
Specs
Connector Type Coaxial Connector
Voltage Rating 700 volts
Current Rating 1.0 amps
View Details
P60/P50 Backplane Power Connectors (Right Angle Receptacle) - 80322-4P02B7PPA - Rego Electronics Inc.
Specs
Connector Type Board Mount Connector
Gender Female / Jack
Geometry Right Angle
View Details