TE Connectivity D-Shaped Connectors 5552403-1

Description
Body Features Connector Profile : Standard Cover Material : Thermoplastic Primary Product Color : Black Configuration Features Compatible With Wire & Cable Type : Discrete Wire, Round Jacketed Cable Number of Positions : 50 Number of Rows : 2 Contact Features Contact Base Material : Phosphor Bronze Contact Current Rating (Max) (AMP) : .5, 1 Contact Mating Area Plating Material : Gold or Gold Flash Contact Mating Area Plating Material Thickness : .76 MICM  [30 MICIN ] Contact Options : Supplied - Uninstalled Contact Underplating Material : Palladium Nickel Dimensions Compatible Cable Insulation Diameter Range : 8.89 - 10.8 MM  [.35 - .425 INCH ] Compatible Insulation Diameter (Max) : 1.14 MM  [.045 INCH ] Stranded Wire Size (AWG) : 28, 27, 26 Stranded Wire Size (MMSQ) : .09, .14, .1 Wire Size (AWG) : 26, 27 Housing Features Centerline (Pitch) : 2.16 MM  [.085 INCH ] Housing Material : Thermoplastic Mechanical Attachment Connector Mounting Type : Cable Mount (Free-Hanging) Mating Retention : With Mating Retention Type : Screwlocks Thread Size : 4-40 UNC 2B Operation/Applicatio n Circuit Application : Signal Shielded : Yes Packaging Features Packaging Method : Bag Packaging Quantity : 1 Product Type Features Connector & Contact Terminates To : Wire & Cable Connector & Housing Type : Receptacle Connector Product Type : Connector Kit Connector System : Cable-to-Cable Termination Features Termination Method to Wire & Cable : Insulation Displacement (IDC) Usage Conditions Operating Temperature Range : -40 - 75 DEGC  [-40 - 167 DEGF ]
Request a Quote Datasheet
Description
Body Features Connector Profile : Standard Cover Material : Thermoplastic Primary Product Color : Black Configuration Features Compatible With Wire & Cable Type : Discrete Wire, Round Jacketed Cable Number of Positions : 50 Number of Rows : 2 Contact Features Contact Base Material : Phosphor Bronze Contact Current Rating (Max) (AMP) : .5, 1 Contact Mating Area Plating Material : Gold or Gold Flash Contact Mating Area Plating Material Thickness : .76 MICM  [30 MICIN ] Contact Options : Supplied - Uninstalled Contact Underplating Material : Palladium Nickel Dimensions Compatible Cable Insulation Diameter Range : 8.89 - 10.8 MM  [.35 - .425 INCH ] Compatible Insulation Diameter (Max) : 1.14 MM  [.045 INCH ] Stranded Wire Size (AWG) : 28, 27, 26 Stranded Wire Size (MMSQ) : .09, .14, .1 Wire Size (AWG) : 26, 27 Housing Features Centerline (Pitch) : 2.16 MM  [.085 INCH ] Housing Material : Thermoplastic Mechanical Attachment Connector Mounting Type : Cable Mount (Free-Hanging) Mating Retention : With Mating Retention Type : Screwlocks Thread Size : 4-40 UNC 2B Operation/Applicatio n Circuit Application : Signal Shielded : Yes Packaging Features Packaging Method : Bag Packaging Quantity : 1 Product Type Features Connector & Contact Terminates To : Wire & Cable Connector & Housing Type : Receptacle Connector Product Type : Connector Kit Connector System : Cable-to-Cable Termination Features Termination Method to Wire & Cable : Insulation Displacement (IDC) Usage Conditions Operating Temperature Range : -40 - 75 DEGC  [-40 - 167 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
D-Shaped Connectors - 5552403-1 - TE Connectivity
Berwyn, PA, United States
D-Shaped Connectors
5552403-1
D-Shaped Connectors 5552403-1
Body Features Connector Profile : Standard Cover Material : Thermoplastic Primary Product Color : Black Configuration Features Compatible With Wire & Cable Type : Discrete Wire, Round Jacketed Cable Number of Positions : 50 Number of Rows : 2 Contact Features Contact Base Material : Phosphor Bronze Contact Current Rating (Max) (AMP) : .5, 1 Contact Mating Area Plating Material : Gold or Gold Flash Contact Mating Area Plating Material Thickness : .76 MICM  [30 MICIN ] Contact Options : Supplied - Uninstalled Contact Underplating Material : Palladium Nickel Dimensions Compatible Cable Insulation Diameter Range : 8.89 - 10.8 MM  [.35 - .425 INCH ] Compatible Insulation Diameter (Max) : 1.14 MM  [.045 INCH ] Stranded Wire Size (AWG) : 28, 27, 26 Stranded Wire Size (MMSQ) : .09, .14, .1 Wire Size (AWG) : 26, 27 Housing Features Centerline (Pitch) : 2.16 MM  [.085 INCH ] Housing Material : Thermoplastic Mechanical Attachment Connector Mounting Type : Cable Mount (Free-Hanging) Mating Retention : With Mating Retention Type : Screwlocks Thread Size : 4-40 UNC 2B Operation/Applicatio n Circuit Application : Signal Shielded : Yes Packaging Features Packaging Method : Bag Packaging Quantity : 1 Product Type Features Connector & Contact Terminates To : Wire & Cable Connector & Housing Type : Receptacle Connector Product Type : Connector Kit Connector System : Cable-to-Cable Termination Features Termination Method to Wire & Cable : Insulation Displacement (IDC) Usage Conditions Operating Temperature Range : -40 - 75 DEGC  [-40 - 167 DEGF ]

Body Features


  • Connector Profile : Standard
  • Cover Material : Thermoplastic
  • Primary Product Color : Black

Configuration Features


  • Compatible With Wire & Cable Type : Discrete Wire, Round Jacketed Cable
  • Number of Positions : 50
  • Number of Rows : 2

Contact Features


  • Contact Base Material : Phosphor Bronze
  • Contact Current Rating (Max) (AMP) : .5, 1
  • Contact Mating Area Plating Material : Gold or Gold Flash
  • Contact Mating Area Plating Material Thickness : .76 MICM  [30 MICIN ]
  • Contact Options : Supplied - Uninstalled
  • Contact Underplating Material : Palladium Nickel

Dimensions


  • Compatible Cable Insulation Diameter Range : 8.89 - 10.8 MM  [.35 - .425 INCH ]
  • Compatible Insulation Diameter (Max) : 1.14 MM  [.045 INCH ]
  • Stranded Wire Size (AWG) : 28, 27, 26
  • Stranded Wire Size (MMSQ) : .09, .14, .1
  • Wire Size (AWG) : 26, 27

Housing Features


  • Centerline (Pitch) : 2.16 MM  [.085 INCH ]
  • Housing Material : Thermoplastic

Mechanical Attachment


  • Connector Mounting Type : Cable Mount (Free-Hanging)
  • Mating Retention : With
  • Mating Retention Type : Screwlocks
  • Thread Size : 4-40 UNC 2B

Operation/Application


  • Circuit Application : Signal
  • Shielded : Yes

Packaging Features


  • Packaging Method : Bag
  • Packaging Quantity : 1

Product Type Features


  • Connector & Contact Terminates To : Wire & Cable
  • Connector & Housing Type : Receptacle
  • Connector Product Type : Connector Kit
  • Connector System : Cable-to-Cable

Termination Features


  • Termination Method to Wire & Cable : Insulation Displacement (IDC)

Usage Conditions


  • Operating Temperature Range : -40 - 75 DEGC  [-40 - 167 DEGF ]
Buy Now
Centronics Connectors - A33622-ND - DigiKey
Thief River Falls, MN, United States
Centronics Connectors
A33622-ND
Centronics Connectors A33622-ND
50 Position Receptacle Connector Free Hanging (In-Line), Right Angle IDC

50 Position Receptacle Connector Free Hanging (In-Line), Right Angle IDC

Buy Now Datasheet
I/O Connectors - 5552403-1 - Powell Electronics, Inc.
Swedesboro, NJ, United States
I/O Connectors
5552403-1
I/O Connectors 5552403-1
KIT, RCPT, 50 POS, CHAMP-LOK

KIT, RCPT, 50 POS, CHAMP-LOK

Buy Now
Kit, Rcpt, 50 Pos, Champ-Lok Rohs Compliant Amp - Te Connectivity - 16N1849 - Newark, An Avnet Company
Chicago, IL, United States
Kit, Rcpt, 50 Pos, Champ-Lok Rohs Compliant Amp - Te Connectivity
16N1849
Kit, Rcpt, 50 Pos, Champ-Lok Rohs Compliant Amp - Te Connectivity 16N1849
KIT, RCPT, 50 POS, CHAMP-LOK ROHS COMPLIANT: YES

KIT, RCPT, 50 POS, CHAMP-LOK ROHS COMPLIANT: YES

Supplier's Site
Kit, Rcpt, 50 Pos, Champ-Lok Rohs Compliant Amp - Te Connectivity - 76AC8986 - Newark, An Avnet Company
Chicago, IL, United States
Kit, Rcpt, 50 Pos, Champ-Lok Rohs Compliant Amp - Te Connectivity
76AC8986
Kit, Rcpt, 50 Pos, Champ-Lok Rohs Compliant Amp - Te Connectivity 76AC8986
KIT, RCPT, 50 POS, CHAMP-LOK ROHS COMPLIANT: YES

KIT, RCPT, 50 POS, CHAMP-LOK ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  TE Connectivity DigiKey Powell Electronics, Inc. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 5552403-1 A33622-ND 5552403-1 16N1849
Product Name D-Shaped Connectors Centronics Connectors I/O Connectors Kit, Rcpt, 50 Pos, Champ-Lok Rohs Compliant Amp - Te Connectivity
Connector Type Wire to Wire Connector Centronics Connector
Termination Insulation Displacement (IDC)
Mounting Cable Mount (Free-Hanging) Free Hanging (In-Line), Right Angle
Unlock Full Specs
to access all available technical data

Similar Products

Coax Connectors - 1-1337426-0 - TE Connectivity
Specs
Connector Type Wire to Wire Connector
Gender Male / Plug
Termination Crimp
View Details
6 suppliers
Compression Connectors - 010970-000 - TE Connectivity
Specs
Mounting Compression
View Details