5552657-1 -- CONNECTOR HARDWARE, MOUNTS, LOCKS & RETAINERS
TE Connectivity
Connector Hardware, Mounts, Locks & Retainers
5552657-1
Description
Dimensions Product Feature Length : 16.51 MM [.65 INCH ]
Mechanical Attachment Thread Size : 4-40
Packaging Features Packaging Method : Package Packaging Quantity : 1
Product Type Features Connector Hardware Accessory Type : Mounting Screw Hardware Accessory Function : Mounting, Latching, Locking & Retention
-
TE Connectivity
-
Newark, An Avnet Company
Request a Quote
Email Supplier
Description
Dimensions Product Feature Length : 16.51 MM [.65 INCH ]
Mechanical Attachment Thread Size : 4-40
Packaging Features Packaging Method : Package Packaging Quantity : 1
Product Type Features Connector Hardware Accessory Type : Mounting Screw Hardware Accessory Function : Mounting, Latching, Locking & Retention
Request a Quote
Email Supplier
Suppliers
Connector Hardware, Mounts, Locks & Retainers
5552657-1
Dimensions Product Feature Length : 16.51 MM [.65 INCH ]
Mechanical Attachment Thread Size : 4-40
Packaging Features Packaging Method : Package Packaging Quantity : 1
Product Type Features Connector Hardware Accessory Type : Mounting Screw Hardware Accessory Function : Mounting, Latching, Locking & Retention
Dimensions
- Product Feature Length : 16.51 MM [.65 INCH ]
Mechanical Attachment
Packaging Features
- Packaging Method : Package
- Packaging Quantity : 1
Product Type Features
- Connector Hardware Accessory Type : Mounting Screw
- Hardware Accessory Function : Mounting, Latching, Locking & Retention
Buy Now
Screw, Mtg, Hex Hd Amp - Te Connectivity
19R2740
Supplier's Site
Technical Specifications
|
Product Category
|
Electrical Connectors |
Electrical Connectors |
|
Product Number
|
5552657-1 |
19R2740 |
|
Product Name
|
Connector Hardware, Mounts, Locks & Retainers |
Screw, Mtg, Hex Hd Amp - Te Connectivity |
Unlock Full Specs
to access all available technical data
Similar Products
Connector Type
Circular / Cylindrical Connectors
View Details