TE Connectivity Keystone Inserts 555049-1

Description
Insert Modular Jack 6p6c (RJ11, RJ12, RJ14, RJ25) To Modular Jack 6p6c (RJ11, RJ12, RJ14, RJ25), Right Angle Black
Request a Quote Datasheet
Description
Insert Modular Jack 6p6c (RJ11, RJ12, RJ14, RJ25) To Modular Jack 6p6c (RJ11, RJ12, RJ14, RJ25), Right Angle Black
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Keystone Inserts - A9107-ND - DigiKey
Thief River Falls, MN, United States
Keystone Inserts
A9107-ND
Keystone Inserts A9107-ND
Insert Modular Jack 6p6c (RJ11, RJ12, RJ14, RJ25) To Modular Jack 6p6c (RJ11, RJ12, RJ14, RJ25), Right Angle Black

Insert Modular Jack 6p6c (RJ11, RJ12, RJ14, RJ25) To Modular Jack 6p6c (RJ11, RJ12, RJ14, RJ25), Right Angle Black

Buy Now Datasheet
In Line Coupler, Rj12 Jack-Rj12 Jack, Right Angle; In Line Connector A Amp - Te Connectivity - 66F8137 - Newark, An Avnet Company
Chicago, IL, United States
In Line Coupler, Rj12 Jack-Rj12 Jack, Right Angle; In Line Connector A Amp - Te Connectivity
66F8137
In Line Coupler, Rj12 Jack-Rj12 Jack, Right Angle; In Line Connector A Amp - Te Connectivity 66F8137
IN LINE COUPLER, RJ12 JACK-RJ12 JACK, RIGHT ANGLE; In Line Connector A:RJ12; Convert From Gender:Jack; Convert From Positions:6Positions ; In Line Connector B:RJ12; Convert To Gender:Receptacle; Convert To Positions:6Positions RoHS Compliant: Yes

IN LINE COUPLER, RJ12 JACK-RJ12 JACK, RIGHT ANGLE; In Line Connector A:RJ12; Convert From Gender:Jack; Convert From Positions:6Positions; In Line Connector B:RJ12; Convert To Gender:Receptacle; Convert To Positions:6Positions RoHS Compliant: Yes

Supplier's Site
Coupler, Modular; Phosphor Bronze; Panel Mount; Female; Gold over Nickel; MJ/MJ - 70085082 - Allied Electronics, Inc.
Fort Worth, TX, USA
Coupler, Modular; Phosphor Bronze; Panel Mount; Female; Gold over Nickel; MJ/MJ
70085082
Coupler, Modular; Phosphor Bronze; Panel Mount; Female; Gold over Nickel; MJ/MJ 70085082
Features: Compact Couplers for Two Modular Plugs Couplers Snap into 0.585" × 0.765" Rectangular Faceplate Cutouts Wired One-to-One

Features:

  • Compact Couplers for Two Modular Plugs
  • Couplers Snap into 0.585" × 0.765" Rectangular Faceplate Cutouts
  • Wired One-to-One
Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Allied Electronics, Inc.
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number A9107-ND 66F8137 70085082
Product Name Keystone Inserts In Line Coupler, Rj12 Jack-Rj12 Jack, Right Angle; In Line Connector A Amp - Te Connectivity Coupler, Modular; Phosphor Bronze; Panel Mount; Female; Gold over Nickel; MJ/MJ
Geometry Right Angle Right Angle
Unlock Full Specs
to access all available technical data

Similar Products

Quick Connects, Quick Disconnect Connectors - 36-1267-ND - DigiKey
Specs
Connector Type Board Mount Connector
Gender Male / Plug
Mounting Through Hole
View Details
2 suppliers
Cable entries - cable entries 1 - BARTEC
Specs
Connector Type Circular / Cylindrical Connectors
Voltage Rating 500 volts
View Details
Ethernet Connectors - 325237 - RS Components, Ltd.
Specs
Connector Type Modular Connector and RJ Connector
View Details