TE Connectivity Gender Amp - Te Connectivity 5554923-2.

Description
Gender:Receptacle; Product Range:Champ Series; No. of Contacts:24Contacts; Contact Termination Type:Solder; Connector Mounting:Through Hole Mount; Contact Material:Copper Alloy; Contact Plating:Gold over Nickel Plated Contacts RoHS Compliant: Yes
Description
Gender:Receptacle; Product Range:Champ Series; No. of Contacts:24Contacts; Contact Termination Type:Solder; Connector Mounting:Through Hole Mount; Contact Material:Copper Alloy; Contact Plating:Gold over Nickel Plated Contacts RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Gender Amp - Te Connectivity - 29AC0337 - Newark, An Avnet Company
Chicago, IL, United States
Gender Amp - Te Connectivity
29AC0337
Gender Amp - Te Connectivity 29AC0337
Gender:Receptacle; Product Range:Champ Series; No. of Contacts:24Contacts; Contact Termination Type:Solder; Connector Mounting:Through Hole Mount; Contact Material:Copper Alloy; Contact Plating:Gold over Nickel Plated Contacts RoHS Compliant: Yes

Gender:Receptacle; Product Range:Champ Series; No. of Contacts:24Contacts; Contact Termination Type:Solder; Connector Mounting:Through Hole Mount; Contact Material:Copper Alloy; Contact Plating:Gold over Nickel Plated Contacts RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 29AC0337
Product Name Gender Amp - Te Connectivity
Termination Solder
Unlock Full Specs
to access all available technical data

Similar Products

Amphenol AMPHE-EX - amphenol connectors amphe ex series - BARTEC
Specs
Connector Type Circular / Cylindrical Connectors
View Details
MIL-DTL-24308 (D-Sub) -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Connector Type Military Connector; Rectangular Connectors, Heavy Duty
View Details