TE Connectivity Connector Hardware, Mounts, Locks & Retainers 5554858-1

Description
Body Features Primary Product Material : Carbon Steel Product Orientation : Vertical Dimensions Product Feature Length : 6.6 MM  [.26 INCH ] Mechanical Attachment Thread Size : 6-32 UNC-2A, M3.5 x 0.6-6H Packaging Features Packaging Method : Bag Packaging Quantity : 1 Product Type Features Connector Hardware Accessory Type : Hardware Kits Hardware Accessory Function : Mounting, Latching, Locking & Retention
Request a Quote Datasheet
Description
Body Features Primary Product Material : Carbon Steel Product Orientation : Vertical Dimensions Product Feature Length : 6.6 MM  [.26 INCH ] Mechanical Attachment Thread Size : 6-32 UNC-2A, M3.5 x 0.6-6H Packaging Features Packaging Method : Bag Packaging Quantity : 1 Product Type Features Connector Hardware Accessory Type : Hardware Kits Hardware Accessory Function : Mounting, Latching, Locking & Retention
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connector Hardware, Mounts, Locks & Retainers - 5554858-1 - TE Connectivity
Berwyn, PA, United States
Connector Hardware, Mounts, Locks & Retainers
5554858-1
Connector Hardware, Mounts, Locks & Retainers 5554858-1
Body Features Primary Product Material : Carbon Steel Product Orientation : Vertical Dimensions Product Feature Length : 6.6 MM  [.26 INCH ] Mechanical Attachment Thread Size : 6-32 UNC-2A, M3.5 x 0.6-6H Packaging Features Packaging Method : Bag Packaging Quantity : 1 Product Type Features Connector Hardware Accessory Type : Hardware Kits Hardware Accessory Function : Mounting, Latching, Locking & Retention

Body Features


  • Primary Product Material : Carbon Steel
  • Product Orientation : Vertical

Dimensions


  • Product Feature Length : 6.6 MM  [.26 INCH ]

Mechanical Attachment


  • Thread Size : 6-32 UNC-2A, M3.5 x 0.6-6H

Packaging Features


  • Packaging Method : Bag
  • Packaging Quantity : 1

Product Type Features


  • Connector Hardware Accessory Type : Hardware Kits
  • Hardware Accessory Function : Mounting, Latching, Locking & Retention
Buy Now
D-Sub, D-Shaped Connector Jackscrews - A32497-ND - DigiKey
Thief River Falls, MN, United States
D-Sub, D-Shaped Connector Jackscrews
A32497-ND
D-Sub, D-Shaped Connector Jackscrews A32497-ND
Jackscrew Socket, Slotted For CHAMP D-Sub Shielded Vertical Mount PCB Connectors

Jackscrew Socket, Slotted For CHAMP D-Sub Shielded Vertical Mount PCB Connectors

Buy Now Datasheet
I/O Connectors - 5554858-1 - Powell Electronics, Inc.
Swedesboro, NJ, United States
I/O Connectors
5554858-1
I/O Connectors 5554858-1
HDW KIT,V/MTG PREASSY SHLD

HDW KIT,V/MTG PREASSY SHLD

Buy Now
Hdw Kit,v/mtg Preassy Shld Te Connectivity - 22R8377 - Newark, An Avnet Company
Chicago, IL, United States
Hdw Kit,v/mtg Preassy Shld Te Connectivity
22R8377
Hdw Kit,v/mtg Preassy Shld Te Connectivity 22R8377
HDW KIT,V/MTG PREASSY SHLD

HDW KIT,V/MTG PREASSY SHLD

Supplier's Site

Technical Specifications

  TE Connectivity DigiKey Powell Electronics, Inc. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 5554858-1 A32497-ND 5554858-1 22R8377
Product Name Connector Hardware, Mounts, Locks & Retainers D-Sub, D-Shaped Connector Jackscrews I/O Connectors Hdw Kit,v/mtg Preassy Shld Te Connectivity
Geometry Straight
Unlock Full Specs
to access all available technical data

Similar Products

D-Shaped Connectors - 1-2157481-2 - TE Connectivity
Specs
Connector Type Wire to Wire Connector
Termination Crimp
Mounting Panel Mount
View Details
4 suppliers
D-Sub Connector Assemblies - 094-6535-0000-ND - DigiKey
Specs
Connector Type D-Sub Connector
Mounting Free Hanging (In-Line)
View Details
2 suppliers