TE Connectivity Connectors, Interconnects- Modular Connectors -Modular Connector Plugs 5-554720-3

Description
Manufacturer: TE Connectivity AMP Connectors Category: Connectors, Interconnects- Modular Connectors -Modular Connector Plugs Package: Bulk Connector Type: Plug Cable Type: Flat Oval Cable, Solid Wires Number of Positions/Contacts: 8p8c (RJ45, Ethernet) Shielding: Unshielded Termination: IDC Length: 0.850" (21.59mm) Color: Translucent - Clear
Request a Quote Datasheet
Description
Manufacturer: TE Connectivity AMP Connectors Category: Connectors, Interconnects- Modular Connectors -Modular Connector Plugs Package: Bulk Connector Type: Plug Cable Type: Flat Oval Cable, Solid Wires Number of Positions/Contacts: 8p8c (RJ45, Ethernet) Shielding: Unshielded Termination: IDC Length: 0.850" (21.59mm) Color: Translucent - Clear
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connectors, Interconnects- Modular Connectors -Modular Connector Plugs -  - Win Source Electronics
Laguna Hills, CA, United States
Connectors, Interconnects- Modular Connectors -Modular Connector Plugs
Connectors, Interconnects- Modular Connectors -Modular Connector Plugs
Manufacturer: TE Connectivity AMP Connectors Category: Connectors, Interconnects- Modular Connectors -Modular Connector Plugs Package: Bulk Connector Type: Plug Cable Type: Flat Oval Cable, Solid Wires Number of Positions/Contacts: 8p8c (RJ45, Ethernet) Shielding: Unshielded Termination: IDC Length: 0.850" (21.59mm) Color: Translucent - Clear

Manufacturer: TE Connectivity AMP Connectors
Category: Connectors, Interconnects- Modular Connectors -Modular Connector Plugs
Package: Bulk
Connector Type: Plug
Cable Type: Flat Oval Cable, Solid Wires
Number of Positions/Contacts: 8p8c (RJ45, Ethernet)
Shielding: Unshielded
Termination: IDC
Length: 0.850" (21.59mm)
Color: Translucent - Clear

Buy Now Datasheet
Singapore, Singapore
Electronic Connector
367-5-554720-3
Electronic Connector 367-5-554720-3
CONN MOD PLUG 8P8C UNSHIELDED Product overview: 5-554720-3 from TE Connectivity AMP Connectors is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Modular Connector Plugs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 367-5-554720-3 can be used for catalog matching and distributor lookup.

CONN MOD PLUG 8P8C UNSHIELDED Product overview: 5-554720-3 from TE Connectivity AMP Connectors is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Modular Connector Plugs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 367-5-554720-3 can be used for catalog matching and distributor lookup.

Supplier's Site
Modular/Ethernet Connector (RJ45, RJ11) Plugs - A9126-ND - DigiKey
Thief River Falls, MN, United States
Modular/Ethernet Connector (RJ45, RJ11) Plugs
A9126-ND
Modular/Ethernet Connector (RJ45, RJ11) Plugs A9126-ND
Plug Modular Connector 8p8c (RJ45, Ethernet) Position Unshielded Cat5 IDC

Plug Modular Connector 8p8c (RJ45, Ethernet) Position Unshielded Cat5 IDC

Buy Now Datasheet
AMP;MODULAR PLUG;8 POSITION ROUND CABLESOLID WIRE - 70087248 - Allied Electronics, Inc.
Fort Worth, TX, USA
AMP;MODULAR PLUG;8 POSITION ROUND CABLESOLID WIRE
70087248
AMP;MODULAR PLUG;8 POSITION ROUND CABLESOLID WIRE 70087248
Features: One-Piece Construction with Preloaded Contacts FCC and Telephone Industry Standard Size and Performance Selectively Gold-Plated Contacts

Features:

  • One-Piece Construction with Preloaded Contacts
  • FCC and Telephone Industry Standard Size and Performance
  • Selectively Gold-Plated Contacts
Supplier's Site
Modular Connector Plugs - 5-554720-3 - ODG (Origin Data Global)
Shenzhen, China
Modular Connector Plugs
5-554720-3
Modular Connector Plugs 5-554720-3
CONN MOD PLUG 8P8C UNSHIELDED

CONN MOD PLUG 8P8C UNSHIELDED

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey Allied Electronics, Inc. ODG (Origin Data Global)
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 367-5-554720-3 A9126-ND 70087248 5-554720-3
Product Name Connectors, Interconnects- Modular Connectors -Modular Connector Plugs Electronic Connector Modular/Ethernet Connector (RJ45, RJ11) Plugs AMP;MODULAR PLUG;8 POSITION ROUND CABLESOLID WIRE Modular Connector Plugs
Connector Type Modular Connector and RJ Connector Modular Connector and RJ Connector Modular Connector and RJ Connector Modular Connector and RJ Connector
Gender Male / Plug Male / Plug
Termination IDC IDC IDC
Contact Size (AWG) 24 to 26 AWG
Unlock Full Specs
to access all available technical data

Similar Products

D-Sub, D-Shaped Connector Adapters - 2084-BB-MMNM9-ND - DigiKey
Specs
Connector Type D-Sub Connector
View Details
Contact Set, 6Awg, Crimp; Product Range Anderson Power Products - 20C4073 - Newark, An Avnet Company
Specs
Termination Crimp
Contact Size (AWG) ? to 6 AWG
View Details
Connectors Circular, Plastic, Medical Grade - CKB.H08.GLLG - Heilind Electronics, Inc.
Specs
Connector Type Circular / Cylindrical Connectors
Gender Female / Jack
View Details