TE Connectivity IDC D-Sub Connectors 5556624-1

Description
Body Features Cable Exit Angle : 90° Connector Profile : Standard Cover Material : ABS Molding Compound Primary Product Color : Black Shield Material : Carbon Steel Shield Plating Material : Nickel Configuration Features Compatible With Wire & Cable Type : Discrete Wire, Round Jacketed Cable Number of Positions : 64 Number of Rows : 2 Contact Features Contact Base Material : Phosphor Bronze Contact Current Rating (Max) (AMP) : .5, 1 Contact Mating Area Plating Material : Gold Flash over Palladium Nickel, Gold Contact Mating Area Plating Material Thickness (MICIN) : 30 Contact Underplating Material : Palladium Nickel Dimensions Accepts Cable Insulation Diameter Range : 11.43 - 13.97 MM  [.45 - .55 INCH ] Accepts Insulation Diameter Range (INCH) : .029 - .045 Solid Wire Size (AWG) : 26 - 24 Solid Wire Size (MMSQ) : .13 - .32 Stranded Wire Size (AWG) : 24 Stranded Wire Size (MMSQ) : .33 Wire Size (AWG) : 24 Housing Features Centerline (Pitch) : 2.16 MM  [.085 INCH ] Housing Material : Polyphenylene Oxide (PPO) Mechanical Attachment Connector Mounting Type : Cable Mount (Free-Hanging) Mating Retention : With Mating Retention Type : Screwlocks Operation/Applicatio n Circuit Application : Signal Shielded : Yes Packaging Features Packaging Method : Bag Packaging Quantity : 1 Product Type Features Connector & Contact Terminates To : Printed Circuit Board Connector & Housing Type : Plug Connector Kit Type : Connector Kit Connector Product Type : Connector Kit Connector System : Cable-to-Panel Usage Conditions Operating Temperature Range : -40 - 75 DEGC  [-40 - 167 DEGF ]
Request a Quote Datasheet
Description
Body Features Cable Exit Angle : 90° Connector Profile : Standard Cover Material : ABS Molding Compound Primary Product Color : Black Shield Material : Carbon Steel Shield Plating Material : Nickel Configuration Features Compatible With Wire & Cable Type : Discrete Wire, Round Jacketed Cable Number of Positions : 64 Number of Rows : 2 Contact Features Contact Base Material : Phosphor Bronze Contact Current Rating (Max) (AMP) : .5, 1 Contact Mating Area Plating Material : Gold Flash over Palladium Nickel, Gold Contact Mating Area Plating Material Thickness (MICIN) : 30 Contact Underplating Material : Palladium Nickel Dimensions Accepts Cable Insulation Diameter Range : 11.43 - 13.97 MM  [.45 - .55 INCH ] Accepts Insulation Diameter Range (INCH) : .029 - .045 Solid Wire Size (AWG) : 26 - 24 Solid Wire Size (MMSQ) : .13 - .32 Stranded Wire Size (AWG) : 24 Stranded Wire Size (MMSQ) : .33 Wire Size (AWG) : 24 Housing Features Centerline (Pitch) : 2.16 MM  [.085 INCH ] Housing Material : Polyphenylene Oxide (PPO) Mechanical Attachment Connector Mounting Type : Cable Mount (Free-Hanging) Mating Retention : With Mating Retention Type : Screwlocks Operation/Applicatio n Circuit Application : Signal Shielded : Yes Packaging Features Packaging Method : Bag Packaging Quantity : 1 Product Type Features Connector & Contact Terminates To : Printed Circuit Board Connector & Housing Type : Plug Connector Kit Type : Connector Kit Connector Product Type : Connector Kit Connector System : Cable-to-Panel Usage Conditions Operating Temperature Range : -40 - 75 DEGC  [-40 - 167 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
IDC D-Sub Connectors - 5556624-1 - TE Connectivity
Berwyn, PA, United States
IDC D-Sub Connectors
5556624-1
IDC D-Sub Connectors 5556624-1
Body Features Cable Exit Angle : 90° Connector Profile : Standard Cover Material : ABS Molding Compound Primary Product Color : Black Shield Material : Carbon Steel Shield Plating Material : Nickel Configuration Features Compatible With Wire & Cable Type : Discrete Wire, Round Jacketed Cable Number of Positions : 64 Number of Rows : 2 Contact Features Contact Base Material : Phosphor Bronze Contact Current Rating (Max) (AMP) : .5, 1 Contact Mating Area Plating Material : Gold Flash over Palladium Nickel, Gold Contact Mating Area Plating Material Thickness (MICIN) : 30 Contact Underplating Material : Palladium Nickel Dimensions Accepts Cable Insulation Diameter Range : 11.43 - 13.97 MM  [.45 - .55 INCH ] Accepts Insulation Diameter Range (INCH) : .029 - .045 Solid Wire Size (AWG) : 26 - 24 Solid Wire Size (MMSQ) : .13 - .32 Stranded Wire Size (AWG) : 24 Stranded Wire Size (MMSQ) : .33 Wire Size (AWG) : 24 Housing Features Centerline (Pitch) : 2.16 MM  [.085 INCH ] Housing Material : Polyphenylene Oxide (PPO) Mechanical Attachment Connector Mounting Type : Cable Mount (Free-Hanging) Mating Retention : With Mating Retention Type : Screwlocks Operation/Applicatio n Circuit Application : Signal Shielded : Yes Packaging Features Packaging Method : Bag Packaging Quantity : 1 Product Type Features Connector & Contact Terminates To : Printed Circuit Board Connector & Housing Type : Plug Connector Kit Type : Connector Kit Connector Product Type : Connector Kit Connector System : Cable-to-Panel Usage Conditions Operating Temperature Range : -40 - 75 DEGC  [-40 - 167 DEGF ]

Body Features


  • Cable Exit Angle : 90°
  • Connector Profile : Standard
  • Cover Material : ABS Molding Compound
  • Primary Product Color : Black
  • Shield Material : Carbon Steel
  • Shield Plating Material : Nickel

Configuration Features


  • Compatible With Wire & Cable Type : Discrete Wire, Round Jacketed Cable
  • Number of Positions : 64
  • Number of Rows : 2

Contact Features


  • Contact Base Material : Phosphor Bronze
  • Contact Current Rating (Max) (AMP) : .5, 1
  • Contact Mating Area Plating Material : Gold Flash over Palladium Nickel, Gold
  • Contact Mating Area Plating Material Thickness (MICIN) : 30
  • Contact Underplating Material : Palladium Nickel

Dimensions


  • Accepts Cable Insulation Diameter Range : 11.43 - 13.97 MM  [.45 - .55 INCH ]
  • Accepts Insulation Diameter Range (INCH) : .029 - .045
  • Solid Wire Size (AWG) : 26 - 24
  • Solid Wire Size (MMSQ) : .13 - .32
  • Stranded Wire Size (AWG) : 24
  • Stranded Wire Size (MMSQ) : .33
  • Wire Size (AWG) : 24

Housing Features


  • Centerline (Pitch) : 2.16 MM  [.085 INCH ]
  • Housing Material : Polyphenylene Oxide (PPO)

Mechanical Attachment


  • Connector Mounting Type : Cable Mount (Free-Hanging)
  • Mating Retention : With
  • Mating Retention Type : Screwlocks

Operation/Application


  • Circuit Application : Signal
  • Shielded : Yes

Packaging Features


  • Packaging Method : Bag
  • Packaging Quantity : 1

Product Type Features


  • Connector & Contact Terminates To : Printed Circuit Board
  • Connector & Housing Type : Plug
  • Connector Kit Type : Connector Kit
  • Connector Product Type : Connector Kit
  • Connector System : Cable-to-Panel

Usage Conditions


  • Operating Temperature Range : -40 - 75 DEGC  [-40 - 167 DEGF ]
Buy Now
Centronics Connectors - 5556624-1-ND - DigiKey
Thief River Falls, MN, United States
Centronics Connectors
5556624-1-ND
Centronics Connectors 5556624-1-ND
64 Position Plug Connector Free Hanging (In-Line), Right Angle IDC

64 Position Plug Connector Free Hanging (In-Line), Right Angle IDC

Buy Now Datasheet
Plug Assy Kit,64Pos,shld,bslot Te Connectivity - 46P9883 - Newark, An Avnet Company
Chicago, IL, United States
Plug Assy Kit,64Pos,shld,bslot Te Connectivity
46P9883
Plug Assy Kit,64Pos,shld,bslot Te Connectivity 46P9883
PLUG ASSY KIT,64POS,SHLD,BSLOT

PLUG ASSY KIT,64POS,SHLD,BSLOT

Supplier's Site

Technical Specifications

  TE Connectivity DigiKey Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 5556624-1 5556624-1-ND 46P9883
Product Name IDC D-Sub Connectors Centronics Connectors Plug Assy Kit,64Pos,shld,bslot Te Connectivity
Connector Type D-Sub Connector Centronics Connector
Unlock Full Specs
to access all available technical data

Similar Products

D-Sub, D-Shaped Connector Accessories - A125303-ND - DigiKey
Specs
Connector Type D-Sub Connector
View Details
D-Shaped Connectors - 6339447-7 - TE Connectivity
Specs
Connector Type Wire to Board Connector
Termination Through Hole - Solder
Mounting Board Mount
View Details
5 suppliers