TE Connectivity Modular/Ethernet Connector (RJ45, RJ11) Plugs 5-554710-3

Description
Plug Modular Connector 6p6c (RJ11, RJ12, RJ14, RJ25) Position Unshielded Cat3 IDC
Request a Quote Datasheet
Description
Plug Modular Connector 6p6c (RJ11, RJ12, RJ14, RJ25) Position Unshielded Cat3 IDC
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Modular/Ethernet Connector (RJ45, RJ11) Plugs - A9117-ND - DigiKey
Thief River Falls, MN, United States
Modular/Ethernet Connector (RJ45, RJ11) Plugs
A9117-ND
Modular/Ethernet Connector (RJ45, RJ11) Plugs A9117-ND
Plug Modular Connector 6p6c (RJ11, RJ12, RJ14, RJ25) Position Unshielded Cat3 IDC

Plug Modular Connector 6p6c (RJ11, RJ12, RJ14, RJ25) Position Unshielded Cat3 IDC

Buy Now Datasheet
Connectors, Interconnects- Modular Connectors -Modular Connector Plugs -  - Win Source Electronics
Laguna Hills, CA, United States
Connectors, Interconnects- Modular Connectors -Modular Connector Plugs
Connectors, Interconnects- Modular Connectors -Modular Connector Plugs
Manufacturer: TE Connectivity AMP Connectors Category: Connectors, Interconnects- Modular Connectors -Modular Connector Plugs Package: Bulk Product Status: Obsolete Connector Type: Plug Cable Type: Round Cable, Stranded or Tinsel Wires Number of Positions/Contacts: 6p6c (RJ11, RJ12, RJ14, RJ25) Length: 0.530" (13.46mm) Color: Translucent - Clear Contact Finish Thickness: 50.0µin (1.27µm)

Manufacturer: TE Connectivity AMP Connectors
Category: Connectors, Interconnects- Modular Connectors -Modular Connector Plugs
Package: Bulk
Product Status: Obsolete
Connector Type: Plug
Cable Type: Round Cable, Stranded or Tinsel Wires
Number of Positions/Contacts: 6p6c (RJ11, RJ12, RJ14, RJ25)
Length: 0.530" (13.46mm)
Color: Translucent - Clear
Contact Finish Thickness: 50.0µin (1.27µm)

Buy Now Datasheet
Modular Connector Plugs - 5-554710-3 - ODG (Origin Data Global)
Shenzhen, China
Modular Connector Plugs
5-554710-3
Modular Connector Plugs 5-554710-3
CONN MOD PLUG 6P6C UNSHIELDED

CONN MOD PLUG 6P6C UNSHIELDED

Supplier's Site Datasheet
Plug; 6; 6; Polycarbonate; UL 94V-2; Phosphor Bronze; Round Stranded - 70085018 - Allied Electronics, Inc.
Fort Worth, TX, USA
Plug; 6; 6; Polycarbonate; UL 94V-2; Phosphor Bronze; Round Stranded
70085018
Plug; 6; 6; Polycarbonate; UL 94V-2; Phosphor Bronze; Round Stranded 70085018
Features: One-Piece Construction with Preloaded Contacts FCC and Telephone Industry Standard Size and Performance Selectively Gold-Plated Contacts

Features:

  • One-Piece Construction with Preloaded Contacts
  • FCC and Telephone Industry Standard Size and Performance
  • Selectively Gold-Plated Contacts
Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics ODG (Origin Data Global) Allied Electronics, Inc.
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number A9117-ND 5-554710-3 70085018
Product Name Modular/Ethernet Connector (RJ45, RJ11) Plugs Connectors, Interconnects- Modular Connectors -Modular Connector Plugs Modular Connector Plugs Plug; 6; 6; Polycarbonate; UL 94V-2; Phosphor Bronze; Round Stranded
Connector Type Modular Connector and RJ Connector Modular Connector and RJ Connector Modular Connector and RJ Connector Modular Connector and RJ Connector
Contact Size (AWG) 26 to 28 AWG
Gender Male / Plug Male / Plug
Termination IDC
Unlock Full Specs
to access all available technical data

Similar Products