TE Connectivity D Sub Connector Type Amp - Te Connectivity 5553813-4.

Description
D Sub Connector Type:-; Gender:Receptacle; Product Range:CHAMP .085; No. of Contacts:50Contacts; D Sub Shell Size:-; Contact Termination Type:Solder; Connector Mounting:Panel Mount; Contact Material:Copper Alloy; Pitch Spacing:2.16mmRoHS Compliant: Yes
Description
D Sub Connector Type:-; Gender:Receptacle; Product Range:CHAMP .085; No. of Contacts:50Contacts; D Sub Shell Size:-; Contact Termination Type:Solder; Connector Mounting:Panel Mount; Contact Material:Copper Alloy; Pitch Spacing:2.16mmRoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
D Sub Connector Type Amp - Te Connectivity - 29AC0334 - Newark, An Avnet Company
Chicago, IL, United States
D Sub Connector Type Amp - Te Connectivity
29AC0334
D Sub Connector Type Amp - Te Connectivity 29AC0334
D Sub Connector Type:-; Gender:Receptacle; Product Range:CHAMP .085; No. of Contacts:50Contacts; D Sub Shell Size:-; Contact Termination Type:Solder; Connector Mounting:Panel Mount; Contact Material:Copper Alloy; Pitch Spacing:2.16mmRoHS Compliant: Yes

D Sub Connector Type:-; Gender:Receptacle; Product Range:CHAMP .085; No. of Contacts:50Contacts; D Sub Shell Size:-; Contact Termination Type:Solder; Connector Mounting:Panel Mount; Contact Material:Copper Alloy; Pitch Spacing:2.16mmRoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 29AC0334
Product Name D Sub Connector Type Amp - Te Connectivity
Termination Solder
Unlock Full Specs
to access all available technical data

Similar Products