TE Connectivity PCB D-Sub Connectors 5557932-1

Description
Body Features Color : Black Connector Profile : Standard Ground Bracket Material : Carbon Steel Ground Bracket Plating Material : Tin Plating Material : Polyester Shield Material : Zinc Shield Plating Finish : Bright Shield Plating Material : Nickel over Copper Configuration Features Number of Positions : 50 Number of Rows : 2 PCB Mount Orientation : Right Angle Preloaded : Yes Contact Features Contact Base Material : Copper Alloy Contact Current Rating (Max) (AMP) : 3.5 Contact Mating Area Plating Material : Gold Contact Mating Area Plating Thickness (MICM) : .76 PCB Contact Termination Area Plating Material : Tin Dimensions PCB Thickness (Recommended) : 1.57 MM  [.062 INCH ] Row-to-Row Spacing : 4.3 MM  [.169 INCH ] Housing Features Centerline (Pitch) : 2.16 MM  [.085 INCH ] Housing Color : Black Housing Material : Polyester GF Mechanical Attachment Bail-Clip Finish : Passivated Bail-Clip Material : Stainless Steel Connector Mounting Type : Board Mount Mating Retention : With Mating Retention Type : Screwlocks Mounting Hole Diameter (INCH) : .128 PCB Mount Retention : With PCB Mount Retention Type : Boardlock Panel Attachment Style : Rear Mount Panel Mount Feature : With Screw Size : 14702 Operation/Applicatio n Circuit Application : Signal Other Comb Material : Polyester Packaging Features Packaging Method : Tray Packaging Quantity : 40 Product Type Features Connector & Contact Terminates To : Printed Circuit Board Connector & Housing Type : Receptacle Connector System : Cable-to-Board Grounded : Yes Orientation : Reverse Product Type : Connector Sealable : No Shielded : Yes Termination Features Termination Method to Printed Circuit Board : Through Hole - Solder Usage Conditions Operating Temperature Range : -40 - 105 DEGC  [-40 - 221 DEGF ]
Request a Quote Datasheet
Description
Body Features Color : Black Connector Profile : Standard Ground Bracket Material : Carbon Steel Ground Bracket Plating Material : Tin Plating Material : Polyester Shield Material : Zinc Shield Plating Finish : Bright Shield Plating Material : Nickel over Copper Configuration Features Number of Positions : 50 Number of Rows : 2 PCB Mount Orientation : Right Angle Preloaded : Yes Contact Features Contact Base Material : Copper Alloy Contact Current Rating (Max) (AMP) : 3.5 Contact Mating Area Plating Material : Gold Contact Mating Area Plating Thickness (MICM) : .76 PCB Contact Termination Area Plating Material : Tin Dimensions PCB Thickness (Recommended) : 1.57 MM  [.062 INCH ] Row-to-Row Spacing : 4.3 MM  [.169 INCH ] Housing Features Centerline (Pitch) : 2.16 MM  [.085 INCH ] Housing Color : Black Housing Material : Polyester GF Mechanical Attachment Bail-Clip Finish : Passivated Bail-Clip Material : Stainless Steel Connector Mounting Type : Board Mount Mating Retention : With Mating Retention Type : Screwlocks Mounting Hole Diameter (INCH) : .128 PCB Mount Retention : With PCB Mount Retention Type : Boardlock Panel Attachment Style : Rear Mount Panel Mount Feature : With Screw Size : 14702 Operation/Applicatio n Circuit Application : Signal Other Comb Material : Polyester Packaging Features Packaging Method : Tray Packaging Quantity : 40 Product Type Features Connector & Contact Terminates To : Printed Circuit Board Connector & Housing Type : Receptacle Connector System : Cable-to-Board Grounded : Yes Orientation : Reverse Product Type : Connector Sealable : No Shielded : Yes Termination Features Termination Method to Printed Circuit Board : Through Hole - Solder Usage Conditions Operating Temperature Range : -40 - 105 DEGC  [-40 - 221 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PCB D-Sub Connectors - 5557932-1 - TE Connectivity
Berwyn, PA, United States
PCB D-Sub Connectors
5557932-1
PCB D-Sub Connectors 5557932-1
Body Features Color : Black Connector Profile : Standard Ground Bracket Material : Carbon Steel Ground Bracket Plating Material : Tin Plating Material : Polyester Shield Material : Zinc Shield Plating Finish : Bright Shield Plating Material : Nickel over Copper Configuration Features Number of Positions : 50 Number of Rows : 2 PCB Mount Orientation : Right Angle Preloaded : Yes Contact Features Contact Base Material : Copper Alloy Contact Current Rating (Max) (AMP) : 3.5 Contact Mating Area Plating Material : Gold Contact Mating Area Plating Thickness (MICM) : .76 PCB Contact Termination Area Plating Material : Tin Dimensions PCB Thickness (Recommended) : 1.57 MM  [.062 INCH ] Row-to-Row Spacing : 4.3 MM  [.169 INCH ] Housing Features Centerline (Pitch) : 2.16 MM  [.085 INCH ] Housing Color : Black Housing Material : Polyester GF Mechanical Attachment Bail-Clip Finish : Passivated Bail-Clip Material : Stainless Steel Connector Mounting Type : Board Mount Mating Retention : With Mating Retention Type : Screwlocks Mounting Hole Diameter (INCH) : .128 PCB Mount Retention : With PCB Mount Retention Type : Boardlock Panel Attachment Style : Rear Mount Panel Mount Feature : With Screw Size : 14702 Operation/Applicatio n Circuit Application : Signal Other Comb Material : Polyester Packaging Features Packaging Method : Tray Packaging Quantity : 40 Product Type Features Connector & Contact Terminates To : Printed Circuit Board Connector & Housing Type : Receptacle Connector System : Cable-to-Board Grounded : Yes Orientation : Reverse Product Type : Connector Sealable : No Shielded : Yes Termination Features Termination Method to Printed Circuit Board : Through Hole - Solder Usage Conditions Operating Temperature Range : -40 - 105 DEGC  [-40 - 221 DEGF ]

Body Features


  • Color : Black
  • Connector Profile : Standard
  • Ground Bracket Material : Carbon Steel
  • Ground Bracket Plating Material : Tin
  • Plating Material : Polyester
  • Shield Material : Zinc
  • Shield Plating Finish : Bright
  • Shield Plating Material : Nickel over Copper

Configuration Features


  • Number of Positions : 50
  • Number of Rows : 2
  • PCB Mount Orientation : Right Angle
  • Preloaded : Yes

Contact Features


  • Contact Base Material : Copper Alloy
  • Contact Current Rating (Max) (AMP) : 3.5
  • Contact Mating Area Plating Material : Gold
  • Contact Mating Area Plating Thickness (MICM) : .76
  • PCB Contact Termination Area Plating Material : Tin

Dimensions


  • PCB Thickness (Recommended) : 1.57 MM  [.062 INCH ]
  • Row-to-Row Spacing : 4.3 MM  [.169 INCH ]

Housing Features


  • Centerline (Pitch) : 2.16 MM  [.085 INCH ]
  • Housing Color : Black
  • Housing Material : Polyester GF

Mechanical Attachment


  • Bail-Clip Finish : Passivated
  • Bail-Clip Material : Stainless Steel
  • Connector Mounting Type : Board Mount
  • Mating Retention : With
  • Mating Retention Type : Screwlocks
  • Mounting Hole Diameter (INCH) : .128
  • PCB Mount Retention : With
  • PCB Mount Retention Type : Boardlock
  • Panel Attachment Style : Rear Mount
  • Panel Mount Feature : With
  • Screw Size : 14702

Operation/Application


  • Circuit Application : Signal

Other


  • Comb Material : Polyester

Packaging Features


  • Packaging Method : Tray
  • Packaging Quantity : 40

Product Type Features


  • Connector & Contact Terminates To : Printed Circuit Board
  • Connector & Housing Type : Receptacle
  • Connector System : Cable-to-Board
  • Grounded : Yes
  • Orientation : Reverse
  • Product Type : Connector
  • Sealable : No
  • Shielded : Yes

Termination Features


  • Termination Method to Printed Circuit Board : Through Hole - Solder

Usage Conditions


  • Operating Temperature Range : -40 - 105 DEGC  [-40 - 221 DEGF ]
Buy Now
Centronics Connectors - 5557932-1-ND - DigiKey
Thief River Falls, MN, United States
Centronics Connectors
5557932-1-ND
Centronics Connectors 5557932-1-ND
50 Position Receptacle Connector SCSI Panel Mount, Through Hole, Right Angle Solder

50 Position Receptacle Connector SCSI Panel Mount, Through Hole, Right Angle Solder

Buy Now Datasheet
Swedesboro, NJ, United States
D-Sub Connectors
5557932-1
D-Sub Connectors 5557932-1
D-Sub Connectors

D-Sub Connectors

Buy Now

Technical Specifications

  TE Connectivity DigiKey Powell Electronics, Inc.
Product Category Electrical Connectors Board Mount Connectors Electrical Connectors
Product Number 5557932-1 5557932-1-ND 5557932-1
Product Name PCB D-Sub Connectors Centronics Connectors D-Sub Connectors
Connector Type D-Sub Connector; Wire to Board Connector Receptacle D-Sub Connector
Unlock Full Specs
to access all available technical data