TE Connectivity Connector Hardware, Mounts, Locks & Retainers 5552568-1

Description
Body Features Primary Product Material : Carbon Steel Dimensions Product Feature Length : 16.25 MM  [.64 INCH ] Mechanical Attachment Hardware Type Included : Nuts and Lockwashers Panel Attachment Style : Rear Mount, Front Mount Thread Size : 4-40 Packaging Features Packaging Method : Bag Packaging Quantity : 1 Product Type Features Connector Hardware Accessory Type : Hardware Kits Hardware Accessory Function : Mounting, Latching, Locking & Retention
Request a Quote
Description
Body Features Primary Product Material : Carbon Steel Dimensions Product Feature Length : 16.25 MM  [.64 INCH ] Mechanical Attachment Hardware Type Included : Nuts and Lockwashers Panel Attachment Style : Rear Mount, Front Mount Thread Size : 4-40 Packaging Features Packaging Method : Bag Packaging Quantity : 1 Product Type Features Connector Hardware Accessory Type : Hardware Kits Hardware Accessory Function : Mounting, Latching, Locking & Retention
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Connector Hardware, Mounts, Locks & Retainers - 5552568-1 - TE Connectivity
Berwyn, PA, United States
Connector Hardware, Mounts, Locks & Retainers
5552568-1
Connector Hardware, Mounts, Locks & Retainers 5552568-1
Body Features Primary Product Material : Carbon Steel Dimensions Product Feature Length : 16.25 MM  [.64 INCH ] Mechanical Attachment Hardware Type Included : Nuts and Lockwashers Panel Attachment Style : Rear Mount, Front Mount Thread Size : 4-40 Packaging Features Packaging Method : Bag Packaging Quantity : 1 Product Type Features Connector Hardware Accessory Type : Hardware Kits Hardware Accessory Function : Mounting, Latching, Locking & Retention

Body Features


  • Primary Product Material : Carbon Steel

Dimensions


  • Product Feature Length : 16.25 MM  [.64 INCH ]

Mechanical Attachment


  • Hardware Type Included : Nuts and Lockwashers
  • Panel Attachment Style : Rear Mount, Front Mount
  • Thread Size : 4-40

Packaging Features


  • Packaging Method : Bag
  • Packaging Quantity : 1

Product Type Features


  • Connector Hardware Accessory Type : Hardware Kits
  • Hardware Accessory Function : Mounting, Latching, Locking & Retention
Buy Now
I/O Connectors - 5552568-1 - Powell Electronics, Inc.
Swedesboro, NJ, United States
I/O Connectors
5552568-1
I/O Connectors 5552568-1
HDW KIT,SCR LOCK,PNL MTG,CHAMP

HDW KIT,SCR LOCK,PNL MTG,CHAMP

Buy Now
Swedesboro, NJ, United States
I/O Connectors
5552568-1
I/O Connectors 5552568-1
I/O Connectors

I/O Connectors

Buy Now

Technical Specifications

  TE Connectivity Powell Electronics, Inc. Powell Electronics, Inc.
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 5552568-1 5552568-1 5552568-1
Product Name Connector Hardware, Mounts, Locks & Retainers I/O Connectors I/O Connectors
Mounting PNL
Unlock Full Specs
to access all available technical data

Similar Products