TE Connectivity Cat3 Rj45 Modular Jack, 8 Position, 1 Port; Modular Connector Type Amp - Te Connectivity 5555153-1.

Description
CAT3 RJ45 MODULAR JACK, 8 POSITION, 1 PORT; Modular Connector Type:RJ45 Jack; Port Configuration:1 x 1 (Port); No. of Positions / Loaded Contacts (per Port):8P8C; LAN Category:Cat3; IP Rating:-; Connector Mounting:Through Hole Mount RoHS Compliant: Yes
Description
CAT3 RJ45 MODULAR JACK, 8 POSITION, 1 PORT; Modular Connector Type:RJ45 Jack; Port Configuration:1 x 1 (Port); No. of Positions / Loaded Contacts (per Port):8P8C; LAN Category:Cat3; IP Rating:-; Connector Mounting:Through Hole Mount RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Cat3 Rj45 Modular Jack, 8 Position, 1 Port; Modular Connector Type Amp - Te Connectivity - 26AC8289 - Newark, An Avnet Company
Chicago, IL, United States
Cat3 Rj45 Modular Jack, 8 Position, 1 Port; Modular Connector Type Amp - Te Connectivity
26AC8289
Cat3 Rj45 Modular Jack, 8 Position, 1 Port; Modular Connector Type Amp - Te Connectivity 26AC8289
CAT3 RJ45 MODULAR JACK, 8 POSITION, 1 PORT; Modular Connector Type:RJ45 Jack; Port Configuration:1 x 1 (Port); No. of Positions / Loaded Contacts (per Port):8P8C; LAN Category:Cat3; IP Rating:-; Connector Mounting:Through Hole Mount RoHS Compliant: Yes

CAT3 RJ45 MODULAR JACK, 8 POSITION, 1 PORT; Modular Connector Type:RJ45 Jack; Port Configuration:1 x 1 (Port); No. of Positions / Loaded Contacts (per Port):8P8C; LAN Category:Cat3; IP Rating:-; Connector Mounting:Through Hole Mount RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 26AC8289
Product Name Cat3 Rj45 Modular Jack, 8 Position, 1 Port; Modular Connector Type Amp - Te Connectivity
Connector Type Modular Connector and RJ Connector
Unlock Full Specs
to access all available technical data

Similar Products