TE Connectivity Connector Hardware, Mounts, Locks & Retainers 5553636-2

Description
Body Features Primary Product Material : Carbon Steel Dimensions Product Feature Length : 19.05 MM  [.75 INCH ] Mechanical Attachment Panel Attachment Style : Front Mount Thread Size : 4-40 UNC 2A Packaging Features Packaging Method : Bag Packaging Quantity : 1 Product Type Features Connector Hardware Accessory Type : Hardware Kits Hardware Accessory Function : Mounting, Latching, Locking & Retention
Request a Quote
Description
Body Features Primary Product Material : Carbon Steel Dimensions Product Feature Length : 19.05 MM  [.75 INCH ] Mechanical Attachment Panel Attachment Style : Front Mount Thread Size : 4-40 UNC 2A Packaging Features Packaging Method : Bag Packaging Quantity : 1 Product Type Features Connector Hardware Accessory Type : Hardware Kits Hardware Accessory Function : Mounting, Latching, Locking & Retention
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Connector Hardware, Mounts, Locks & Retainers - 5553636-2 - TE Connectivity
Berwyn, PA, United States
Connector Hardware, Mounts, Locks & Retainers
5553636-2
Connector Hardware, Mounts, Locks & Retainers 5553636-2
Body Features Primary Product Material : Carbon Steel Dimensions Product Feature Length : 19.05 MM  [.75 INCH ] Mechanical Attachment Panel Attachment Style : Front Mount Thread Size : 4-40 UNC 2A Packaging Features Packaging Method : Bag Packaging Quantity : 1 Product Type Features Connector Hardware Accessory Type : Hardware Kits Hardware Accessory Function : Mounting, Latching, Locking & Retention

Body Features


  • Primary Product Material : Carbon Steel

Dimensions


  • Product Feature Length : 19.05 MM  [.75 INCH ]

Mechanical Attachment


  • Panel Attachment Style : Front Mount
  • Thread Size : 4-40 UNC 2A

Packaging Features


  • Packaging Method : Bag
  • Packaging Quantity : 1

Product Type Features


  • Connector Hardware Accessory Type : Hardware Kits
  • Hardware Accessory Function : Mounting, Latching, Locking & Retention
Buy Now
Connectors I/O - 5553636-2 - Heilind Electronics, Inc.
Wilmington, MA, United States
Connectors I/O
5553636-2
Connectors I/O 5553636-2
KITHDWEMI050/085STD/ METRIC

KITHDWEMI050/085STD/METRIC

Buy Now
I/O Connectors - 5553636-2 - Powell Electronics, Inc.
Swedesboro, NJ, United States
I/O Connectors
5553636-2
I/O Connectors 5553636-2
KIT,HDW,EMI,050/085, STD/METRIC

KIT,HDW,EMI,050/085,STD/METRIC

Buy Now
Swedesboro, NJ, United States
I/O Connectors
5553636-2
I/O Connectors 5553636-2
I/O Connectors

I/O Connectors

Buy Now

Technical Specifications

  TE Connectivity Heilind Electronics, Inc. Powell Electronics, Inc.
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 5553636-2 5553636-2 5553636-2
Product Name Connector Hardware, Mounts, Locks & Retainers Connectors I/O I/O Connectors
Unlock Full Specs
to access all available technical data

Similar Products

Mechanical Connectors - 003416-000 - TE Connectivity
Specs
Mounting Bolted Bus Termination
View Details
Circular Connector Contacts - 1508-006-0985-20-ND - DigiKey
Specs
Connector Type Circular / Cylindrical Connectors
Contact Size (AWG) 20 to 24 AWG
View Details