TE Connectivity PCB D-Sub Connectors 5555520-2

Description
Body Features Color : Black Connector Profile : Standard Drawn Metal Shield : With Ground Bracket Material : Carbon Steel Ground Bracket Plating Material : Tin Plating Material : Polyester Shield Material : Die Cast Metal Shield Plating Finish : Bright Shield Plating Material : Nickel over Copper Configuration Features Number of Positions : 36 Number of Rows : 2 PCB Mount Orientation : Right Angle Preloaded : Yes Contact Features Contact Base Material : Copper Alloy Contact Current Rating (Max) (AMP) : 3.5 Contact Mating Area Plating Material : Gold Contact Mating Area Plating Thickness (MICIN) : 30 PCB Contact Termination Area Plating Material : Tin Dimensions PCB Thickness (Recommended) : 1.57 MM  [.062 INCH ] Panel Thickness : 1.57 MM  [.062 INCH ] Row-to-Row Spacing : 4.32 MM  [.17 INCH ] Housing Features Centerline (Pitch) : 2.16 MM  [.085 INCH ] Housing Color : Black Housing Material : Polyester GF Industry Standards UL Flammability Rating : UL 94V-0 Mechanical Attachment Bail-Clip Finish : Passivated Bail-Clip Material : Stainless Steel Boardlock Material : Carbon Steel Boardlock Plating Material : Tin Connector Mounting Type : Board Mount Mating Alignment : With Mating Retention : With Mating Retention Type : Bail Lock PCB Mount Retention : With PCB Mount Retention Type : Boardlock Panel Attachment Style : Rear Mount Panel Mount Feature : With Screw Size : 14702 Operation/Applicatio n Circuit Application : Signal Other Comb Material : Polyester Packaging Features Packaging Method : Tray Packaging Quantity : 40 Product Type Features Connector & Contact Terminates To : Printed Circuit Board Connector & Housing Type : Receptacle Connector System : Cable-to-Board Grounded : Yes Orientation : Standard Product Type : Connector Sealable : No Shielded : Yes Termination Features Termination Method to Printed Circuit Board : Through Hole - Solder Usage Conditions Operating Temperature Range : -40 - 105 DEGC  [-40 - 221 DEGF ]
Request a Quote Datasheet
Description
Body Features Color : Black Connector Profile : Standard Drawn Metal Shield : With Ground Bracket Material : Carbon Steel Ground Bracket Plating Material : Tin Plating Material : Polyester Shield Material : Die Cast Metal Shield Plating Finish : Bright Shield Plating Material : Nickel over Copper Configuration Features Number of Positions : 36 Number of Rows : 2 PCB Mount Orientation : Right Angle Preloaded : Yes Contact Features Contact Base Material : Copper Alloy Contact Current Rating (Max) (AMP) : 3.5 Contact Mating Area Plating Material : Gold Contact Mating Area Plating Thickness (MICIN) : 30 PCB Contact Termination Area Plating Material : Tin Dimensions PCB Thickness (Recommended) : 1.57 MM  [.062 INCH ] Panel Thickness : 1.57 MM  [.062 INCH ] Row-to-Row Spacing : 4.32 MM  [.17 INCH ] Housing Features Centerline (Pitch) : 2.16 MM  [.085 INCH ] Housing Color : Black Housing Material : Polyester GF Industry Standards UL Flammability Rating : UL 94V-0 Mechanical Attachment Bail-Clip Finish : Passivated Bail-Clip Material : Stainless Steel Boardlock Material : Carbon Steel Boardlock Plating Material : Tin Connector Mounting Type : Board Mount Mating Alignment : With Mating Retention : With Mating Retention Type : Bail Lock PCB Mount Retention : With PCB Mount Retention Type : Boardlock Panel Attachment Style : Rear Mount Panel Mount Feature : With Screw Size : 14702 Operation/Applicatio n Circuit Application : Signal Other Comb Material : Polyester Packaging Features Packaging Method : Tray Packaging Quantity : 40 Product Type Features Connector & Contact Terminates To : Printed Circuit Board Connector & Housing Type : Receptacle Connector System : Cable-to-Board Grounded : Yes Orientation : Standard Product Type : Connector Sealable : No Shielded : Yes Termination Features Termination Method to Printed Circuit Board : Through Hole - Solder Usage Conditions Operating Temperature Range : -40 - 105 DEGC  [-40 - 221 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PCB D-Sub Connectors - 5555520-2 - TE Connectivity
Berwyn, PA, United States
PCB D-Sub Connectors
5555520-2
PCB D-Sub Connectors 5555520-2
Body Features Color : Black Connector Profile : Standard Drawn Metal Shield : With Ground Bracket Material : Carbon Steel Ground Bracket Plating Material : Tin Plating Material : Polyester Shield Material : Die Cast Metal Shield Plating Finish : Bright Shield Plating Material : Nickel over Copper Configuration Features Number of Positions : 36 Number of Rows : 2 PCB Mount Orientation : Right Angle Preloaded : Yes Contact Features Contact Base Material : Copper Alloy Contact Current Rating (Max) (AMP) : 3.5 Contact Mating Area Plating Material : Gold Contact Mating Area Plating Thickness (MICIN) : 30 PCB Contact Termination Area Plating Material : Tin Dimensions PCB Thickness (Recommended) : 1.57 MM  [.062 INCH ] Panel Thickness : 1.57 MM  [.062 INCH ] Row-to-Row Spacing : 4.32 MM  [.17 INCH ] Housing Features Centerline (Pitch) : 2.16 MM  [.085 INCH ] Housing Color : Black Housing Material : Polyester GF Industry Standards UL Flammability Rating : UL 94V-0 Mechanical Attachment Bail-Clip Finish : Passivated Bail-Clip Material : Stainless Steel Boardlock Material : Carbon Steel Boardlock Plating Material : Tin Connector Mounting Type : Board Mount Mating Alignment : With Mating Retention : With Mating Retention Type : Bail Lock PCB Mount Retention : With PCB Mount Retention Type : Boardlock Panel Attachment Style : Rear Mount Panel Mount Feature : With Screw Size : 14702 Operation/Applicatio n Circuit Application : Signal Other Comb Material : Polyester Packaging Features Packaging Method : Tray Packaging Quantity : 40 Product Type Features Connector & Contact Terminates To : Printed Circuit Board Connector & Housing Type : Receptacle Connector System : Cable-to-Board Grounded : Yes Orientation : Standard Product Type : Connector Sealable : No Shielded : Yes Termination Features Termination Method to Printed Circuit Board : Through Hole - Solder Usage Conditions Operating Temperature Range : -40 - 105 DEGC  [-40 - 221 DEGF ]

Body Features


  • Color : Black
  • Connector Profile : Standard
  • Drawn Metal Shield : With
  • Ground Bracket Material : Carbon Steel
  • Ground Bracket Plating Material : Tin
  • Plating Material : Polyester
  • Shield Material : Die Cast Metal
  • Shield Plating Finish : Bright
  • Shield Plating Material : Nickel over Copper

Configuration Features


  • Number of Positions : 36
  • Number of Rows : 2
  • PCB Mount Orientation : Right Angle
  • Preloaded : Yes

Contact Features


  • Contact Base Material : Copper Alloy
  • Contact Current Rating (Max) (AMP) : 3.5
  • Contact Mating Area Plating Material : Gold
  • Contact Mating Area Plating Thickness (MICIN) : 30
  • PCB Contact Termination Area Plating Material : Tin

Dimensions


  • PCB Thickness (Recommended) : 1.57 MM  [.062 INCH ]
  • Panel Thickness : 1.57 MM  [.062 INCH ]
  • Row-to-Row Spacing : 4.32 MM  [.17 INCH ]

Housing Features


  • Centerline (Pitch) : 2.16 MM  [.085 INCH ]
  • Housing Color : Black
  • Housing Material : Polyester GF

Industry Standards


  • UL Flammability Rating : UL 94V-0

Mechanical Attachment


  • Bail-Clip Finish : Passivated
  • Bail-Clip Material : Stainless Steel
  • Boardlock Material : Carbon Steel
  • Boardlock Plating Material : Tin
  • Connector Mounting Type : Board Mount
  • Mating Alignment : With
  • Mating Retention : With
  • Mating Retention Type : Bail Lock
  • PCB Mount Retention : With
  • PCB Mount Retention Type : Boardlock
  • Panel Attachment Style : Rear Mount
  • Panel Mount Feature : With
  • Screw Size : 14702

Operation/Application


  • Circuit Application : Signal

Other


  • Comb Material : Polyester

Packaging Features


  • Packaging Method : Tray
  • Packaging Quantity : 40

Product Type Features


  • Connector & Contact Terminates To : Printed Circuit Board
  • Connector & Housing Type : Receptacle
  • Connector System : Cable-to-Board
  • Grounded : Yes
  • Orientation : Standard
  • Product Type : Connector
  • Sealable : No
  • Shielded : Yes

Termination Features


  • Termination Method to Printed Circuit Board : Through Hole - Solder

Usage Conditions


  • Operating Temperature Range : -40 - 105 DEGC  [-40 - 221 DEGF ]
Buy Now
Centronics Connectors - A33639-ND - DigiKey
Thief River Falls, MN, United States
Centronics Connectors
A33639-ND
Centronics Connectors A33639-ND
36 Position Receptacle Connector Panel Mount, Through Hole, Right Angle Solder

36 Position Receptacle Connector Panel Mount, Through Hole, Right Angle Solder

Buy Now Datasheet
Swedesboro, NJ, United States
D-Sub Connectors
5555520-2
D-Sub Connectors 5555520-2
D-Sub Connectors

D-Sub Connectors

Buy Now
Rcpt Assy,shld,36 Pos,rtang Amp - Te Connectivity - 40P9783 - Newark, An Avnet Company
Chicago, IL, United States
Rcpt Assy,shld,36 Pos,rtang Amp - Te Connectivity
40P9783
Rcpt Assy,shld,36 Pos,rtang Amp - Te Connectivity 40P9783
RCPT ASSY,SHLD,36 POS,RTANG

RCPT ASSY,SHLD,36 POS,RTANG

Supplier's Site

Technical Specifications

  TE Connectivity DigiKey Powell Electronics, Inc. Newark, An Avnet Company
Product Category Electrical Connectors Board Mount Connectors Electrical Connectors Electrical Connectors
Product Number 5555520-2 A33639-ND 5555520-2 40P9783
Product Name PCB D-Sub Connectors Centronics Connectors D-Sub Connectors Rcpt Assy,shld,36 Pos,rtang Amp - Te Connectivity
Connector Type D-Sub Connector; Wire to Board Connector Receptacle D-Sub Connector
Unlock Full Specs
to access all available technical data