TE Connectivity Cat3 Rj25 Modular Jack, 6 Position, 1 Port; Modular Connector Type Amp - Te Connectivity 5555154-1.

Description
CAT3 RJ25 MODULAR JACK, 6 POSITION, 1 PORT; Modular Connector Type:RJ25 Jack; Port Configuration:1 x 1 (Port); No. of Positions / Loaded Contacts (per Port):6P6C; LAN Category:Cat3; IP Rating:-; Connector Mounting:Through Hole Mount RoHS Compliant: Yes
Datasheet
Description
CAT3 RJ25 MODULAR JACK, 6 POSITION, 1 PORT; Modular Connector Type:RJ25 Jack; Port Configuration:1 x 1 (Port); No. of Positions / Loaded Contacts (per Port):6P6C; LAN Category:Cat3; IP Rating:-; Connector Mounting:Through Hole Mount RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cat3 Rj25 Modular Jack, 6 Position, 1 Port; Modular Connector Type Amp - Te Connectivity - 26AC8290 - Newark, An Avnet Company
Chicago, IL, United States
Cat3 Rj25 Modular Jack, 6 Position, 1 Port; Modular Connector Type Amp - Te Connectivity
26AC8290
Cat3 Rj25 Modular Jack, 6 Position, 1 Port; Modular Connector Type Amp - Te Connectivity 26AC8290
CAT3 RJ25 MODULAR JACK, 6 POSITION, 1 PORT; Modular Connector Type:RJ25 Jack; Port Configuration:1 x 1 (Port); No. of Positions / Loaded Contacts (per Port):6P6C; LAN Category:Cat3; IP Rating:-; Connector Mounting:Through Hole Mount RoHS Compliant: Yes

CAT3 RJ25 MODULAR JACK, 6 POSITION, 1 PORT; Modular Connector Type:RJ25 Jack; Port Configuration:1 x 1 (Port); No. of Positions / Loaded Contacts (per Port):6P6C; LAN Category:Cat3; IP Rating:-; Connector Mounting:Through Hole Mount RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 26AC8290
Product Name Cat3 Rj25 Modular Jack, 6 Position, 1 Port; Modular Connector Type Amp - Te Connectivity
Connector Type Modular Connector and RJ Connector
Unlock Full Specs
to access all available technical data

Similar Products

Connector - 8 Pin 2 x Right Angle Pogo Pin -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
Specs
Geometry Right Angle
View Details
Power Entry Modules (PEM) - 486-3-103-840-ND - DigiKey
Specs
Mounting Panel Mount, Snap-In
Voltage Rating 250 volts
Current Rating 10.0 amps
View Details
Micro Quadrax/Twinax: NDL, SMA and Micro-D Size Shells -  - Smiths Interconnect, a Molex company
Specs
Connector Type Coaxial Connector; Micro Connector and Nano Connector
View Details