TE Connectivity D-Shaped Connectors 5552744-7

Description
Body Features Connector Profile : Standard Primary Product Color : Black Configuration Features Number of Positions : 64 Number of Rows : 2 PCB Mount Orientation : Right Angle Contact Features Contact Base Material : Copper Alloy Contact Current Rating (Max) (AMP) : 1 Contact Mating Area Plating Material : Gold or Gold Flash Contact Mating Area Plating Material Thickness : .762 MICM  [30 MICIN ] Contact Options : Installed Contact Underplating Material : Palladium Nickel PCB Contact Termination Area Plating Material : Tin Dimensions Panel Thickness (Recommended) : 1.57 MM  [.062 INCH ] Row-to-Row Spacing : 4.3 MM  [.169 INCH ] Housing Features Centerline (Pitch) : 2.16 MM  [.085 INCH ] Housing Material : Thermoplastic Industry Standards UL Flammability Rating : UL 94V-0 Mechanical Attachment Connector Mounting Type : Panel Mount & Board Mount Mating Retention : With Mating Retention Type : Threaded Insert, 4-40 UNC Mounting Feature Material : Thermoplastic PCB Mount Retention : With PCB Mount Retention Type : Self-Tapping Panel Attachment Style : Rear Mount Operation/Applicatio n Circuit Application : Signal Shielded : No Packaging Features Packaging Method : Tray Packaging Quantity : 30 Product Type Features Connector & Contact Terminates To : Printed Circuit Board Connector & Housing Type : Receptacle Connector System : Cable-to-Board Termination Features Rectangular Termination Post & Tail Thickness : .25 MM  [.01 INCH ] Rectangular Termination Post & Tail Width : .5 MM  [.019 INCH ] Termination Method to PCB : Through Hole - Solder Usage Conditions Operating Temperature Range : -55 - 105 DEGC  [-67 - 221 DEGF ]
Request a Quote Datasheet
Description
Body Features Connector Profile : Standard Primary Product Color : Black Configuration Features Number of Positions : 64 Number of Rows : 2 PCB Mount Orientation : Right Angle Contact Features Contact Base Material : Copper Alloy Contact Current Rating (Max) (AMP) : 1 Contact Mating Area Plating Material : Gold or Gold Flash Contact Mating Area Plating Material Thickness : .762 MICM  [30 MICIN ] Contact Options : Installed Contact Underplating Material : Palladium Nickel PCB Contact Termination Area Plating Material : Tin Dimensions Panel Thickness (Recommended) : 1.57 MM  [.062 INCH ] Row-to-Row Spacing : 4.3 MM  [.169 INCH ] Housing Features Centerline (Pitch) : 2.16 MM  [.085 INCH ] Housing Material : Thermoplastic Industry Standards UL Flammability Rating : UL 94V-0 Mechanical Attachment Connector Mounting Type : Panel Mount & Board Mount Mating Retention : With Mating Retention Type : Threaded Insert, 4-40 UNC Mounting Feature Material : Thermoplastic PCB Mount Retention : With PCB Mount Retention Type : Self-Tapping Panel Attachment Style : Rear Mount Operation/Applicatio n Circuit Application : Signal Shielded : No Packaging Features Packaging Method : Tray Packaging Quantity : 30 Product Type Features Connector & Contact Terminates To : Printed Circuit Board Connector & Housing Type : Receptacle Connector System : Cable-to-Board Termination Features Rectangular Termination Post & Tail Thickness : .25 MM  [.01 INCH ] Rectangular Termination Post & Tail Width : .5 MM  [.019 INCH ] Termination Method to PCB : Through Hole - Solder Usage Conditions Operating Temperature Range : -55 - 105 DEGC  [-67 - 221 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
D-Shaped Connectors - 5552744-7 - TE Connectivity
Berwyn, PA, United States
D-Shaped Connectors
5552744-7
D-Shaped Connectors 5552744-7
Body Features Connector Profile : Standard Primary Product Color : Black Configuration Features Number of Positions : 64 Number of Rows : 2 PCB Mount Orientation : Right Angle Contact Features Contact Base Material : Copper Alloy Contact Current Rating (Max) (AMP) : 1 Contact Mating Area Plating Material : Gold or Gold Flash Contact Mating Area Plating Material Thickness : .762 MICM  [30 MICIN ] Contact Options : Installed Contact Underplating Material : Palladium Nickel PCB Contact Termination Area Plating Material : Tin Dimensions Panel Thickness (Recommended) : 1.57 MM  [.062 INCH ] Row-to-Row Spacing : 4.3 MM  [.169 INCH ] Housing Features Centerline (Pitch) : 2.16 MM  [.085 INCH ] Housing Material : Thermoplastic Industry Standards UL Flammability Rating : UL 94V-0 Mechanical Attachment Connector Mounting Type : Panel Mount & Board Mount Mating Retention : With Mating Retention Type : Threaded Insert, 4-40 UNC Mounting Feature Material : Thermoplastic PCB Mount Retention : With PCB Mount Retention Type : Self-Tapping Panel Attachment Style : Rear Mount Operation/Applicatio n Circuit Application : Signal Shielded : No Packaging Features Packaging Method : Tray Packaging Quantity : 30 Product Type Features Connector & Contact Terminates To : Printed Circuit Board Connector & Housing Type : Receptacle Connector System : Cable-to-Board Termination Features Rectangular Termination Post & Tail Thickness : .25 MM  [.01 INCH ] Rectangular Termination Post & Tail Width : .5 MM  [.019 INCH ] Termination Method to PCB : Through Hole - Solder Usage Conditions Operating Temperature Range : -55 - 105 DEGC  [-67 - 221 DEGF ]

Body Features


  • Connector Profile : Standard
  • Primary Product Color : Black

Configuration Features


  • Number of Positions : 64
  • Number of Rows : 2
  • PCB Mount Orientation : Right Angle

Contact Features


  • Contact Base Material : Copper Alloy
  • Contact Current Rating (Max) (AMP) : 1
  • Contact Mating Area Plating Material : Gold or Gold Flash
  • Contact Mating Area Plating Material Thickness : .762 MICM  [30 MICIN ]
  • Contact Options : Installed
  • Contact Underplating Material : Palladium Nickel
  • PCB Contact Termination Area Plating Material : Tin

Dimensions


  • Panel Thickness (Recommended) : 1.57 MM  [.062 INCH ]
  • Row-to-Row Spacing : 4.3 MM  [.169 INCH ]

Housing Features


  • Centerline (Pitch) : 2.16 MM  [.085 INCH ]
  • Housing Material : Thermoplastic

Industry Standards


  • UL Flammability Rating : UL 94V-0

Mechanical Attachment


  • Connector Mounting Type : Panel Mount & Board Mount
  • Mating Retention : With
  • Mating Retention Type : Threaded Insert, 4-40 UNC
  • Mounting Feature Material : Thermoplastic
  • PCB Mount Retention : With
  • PCB Mount Retention Type : Self-Tapping
  • Panel Attachment Style : Rear Mount

Operation/Application


  • Circuit Application : Signal
  • Shielded : No

Packaging Features


  • Packaging Method : Tray
  • Packaging Quantity : 30

Product Type Features


  • Connector & Contact Terminates To : Printed Circuit Board
  • Connector & Housing Type : Receptacle
  • Connector System : Cable-to-Board

Termination Features


  • Rectangular Termination Post & Tail Thickness : .25 MM  [.01 INCH ]
  • Rectangular Termination Post & Tail Width : .5 MM  [.019 INCH ]
  • Termination Method to PCB : Through Hole - Solder

Usage Conditions


  • Operating Temperature Range : -55 - 105 DEGC  [-67 - 221 DEGF ]
Buy Now
Connectors, Interconnects - D-Shaped Connectors - Centronics - 1185147-5552744-7 - Win Source Electronics
Laguna Hills, CA, United States
Connectors, Interconnects - D-Shaped Connectors - Centronics
1185147-5552744-7
Connectors, Interconnects - D-Shaped Connectors - Centronics 1185147-5552744-7
Win Source Part Number: 1185147-5552744-7 Category: Connectors, Interconnects>D-Shap ed Connectors - Centronics Series: CHAMP .085 Number of Positions: 64 Connector Type: Receptacle Number of Rows: 2 Termination: Solder Contact Finish: Gold Contact Finish Thickness: 30.0µin (0.76µm) Package: Tray Connector Style: Outer Shroud Contacts Standard Package: 270 Flange Feature: Housing/Shell (4-40) Mounting Type: Panel Mount, Through Hole, Right Angle Alternative Parts (Cross-Reference): 5552744-7 .; ECCN: EAR99 Fake Threat In the Open Market: 83 pct. MSL Level: 1 (Unlimited) REACH Status: Vendor Undefined HTSUS: 8536.69.4040 Mfr: TE Connectivity AMP Connectors Other Names: -5552744-7-SI,A11545 0,5552744-7-ND,2266- 5552744-7 Base Product Number: 5552744

Win Source Part Number: 1185147-5552744-7
Category: Connectors, Interconnects>D-Shaped Connectors - Centronics
Series: CHAMP .085
Number of Positions: 64
Connector Type: Receptacle
Number of Rows: 2
Termination: Solder
Contact Finish: Gold
Contact Finish Thickness: 30.0µin (0.76µm)
Package: Tray
Connector Style: Outer Shroud Contacts
Standard Package: 270
Flange Feature: Housing/Shell (4-40)
Mounting Type: Panel Mount, Through Hole, Right Angle
Alternative Parts (Cross-Reference): 5552744-7 .;
ECCN: EAR99
Fake Threat In the Open Market: 83 pct.
MSL Level: 1 (Unlimited)
REACH Status: Vendor Undefined
HTSUS: 8536.69.4040
Mfr: TE Connectivity AMP Connectors
Other Names: -5552744-7-SI,A115450,5552744-7-ND,2266-5552744-7
Base Product Number: 5552744

Buy Now Datasheet
Centronics Connectors - A115450-ND - DigiKey
Thief River Falls, MN, United States
Centronics Connectors
A115450-ND
Centronics Connectors A115450-ND
64 Position Receptacle Connector Panel Mount, Through Hole, Right Angle Solder

64 Position Receptacle Connector Panel Mount, Through Hole, Right Angle Solder

Buy Now Datasheet
Singapore, Singapore
Electronic Connector
443-5552744-7
Electronic Connector 443-5552744-7
64 Pos Right Angle PCB Connector, Copper Alloy, Gold/Tin Plating Product overview: 5552744-7 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Pluggable Connectors Assemblies. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 443-5552744-7 can be used for catalog matching and distributor lookup.

64 Pos Right Angle PCB Connector, Copper Alloy, Gold/Tin Plating Product overview: 5552744-7 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Pluggable Connectors Assemblies. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 443-5552744-7 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Assy,rcpt,64 Posn,rtang,pcb Amp - Te Connectivity - 19R2752 - Newark, An Avnet Company
Chicago, IL, United States
Assy,rcpt,64 Posn,rtang,pcb Amp - Te Connectivity
19R2752
Assy,rcpt,64 Posn,rtang,pcb Amp - Te Connectivity 19R2752
ASSY,RCPT,64 POSN,RTANG,PCB

ASSY,RCPT,64 POSN,RTANG,PCB

Supplier's Site
Assy,rcpt,64 Posn,rtang,pcb Amp - Te Connectivity - 76AC8995 - Newark, An Avnet Company
Chicago, IL, United States
Assy,rcpt,64 Posn,rtang,pcb Amp - Te Connectivity
76AC8995
Assy,rcpt,64 Posn,rtang,pcb Amp - Te Connectivity 76AC8995
ASSY,RCPT,64 POSN,RTANG,PCB

ASSY,RCPT,64 POSN,RTANG,PCB

Supplier's Site

Technical Specifications

  TE Connectivity Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Board Mount Connectors Electrical Connectors Electrical Connectors
Product Number 5552744-7 1185147-5552744-7 A115450-ND 443-5552744-7 19R2752
Product Name D-Shaped Connectors Connectors, Interconnects - D-Shaped Connectors - Centronics Centronics Connectors Electronic Connector Assy,rcpt,64 Posn,rtang,pcb Amp - Te Connectivity
Connector Type Wire to Board Connector Centronics Connector Receptacle
Unlock Full Specs
to access all available technical data