TE Connectivity RJ25 Connectors 5555140-1

Description
Body Features Connector Profile : Low Modular Jack Latch Orientation : Standard - Latch Down PCB Ground Tab Location : 3.05 MM  [.12 INCH ] Shield Material : Copper Alloy Shield Plating Material : Tin Configuration Features Connector Contact Density : Standard Number of Loaded Positions : 6 Number of PCB Ground Tabs : 2 Number of Positions : 6 PCB Mount Orientation : Right Angle Port Configuration : Single Port Port Matrix Configuration : 1 x 1 Contact Features Contact Base Material : Phosphor Bronze Contact Current Rating (Max) (AMP) : .2, 1.5 Contact Mating Area Plating Material : Gold (Au) Contact Mating Area Plating Material Thickness : 1.27 MICM  [50 MICIN ] Contact Underplating Material : Nickel PCB Contact Termination Area Plating Material : Tin Dimensions Connector Height : 12.7 MM  [.5 INCH ] PCB Thickness (Recommended) : 1.57 MM  [.062 INCH ] Housing Features Centerline (Pitch) : 1.27 MM  [.05 INCH ] Housing Color : Black Housing Material : Polybutylene Terephthalate (PBT) Mating Entry Location : Side Industry Standards Performance Category : Cat 3 UL Flammability Rating : UL 94V-0 Mechanical Attachment Connector Mounting Type : Board Mount, Panel Mount Mating Alignment : Without Panel Mount Feature : With Panel Mount Feature Type : Panel Stops Operation/Applicatio n Circuit Application : Signal Shielded : Yes Packaging Features Packaging Method : Package, Box & Tray Packaging Quantity : 152 Product Type Features Connector Product Type : Connector Assembly Connector System : Cable-to-Board Grounding Options : Panel Ground, PCB Ground Modular Connector Style : Jack Modular Jacks & Plugs Products : RJ Type Jacks & Plugs Signal Characteristics Data Rate (GBS) : .01 Termination Features Termination Method to PCB : Through Hole - Solder Termination Post & Tail Length : 3.8 MM  [.15 INCH ] Usage Conditions Operating Temperature Range : -40 - 85 DEGC  [-40 - 185 DEGF ]
Request a Quote Datasheet
Description
Body Features Connector Profile : Low Modular Jack Latch Orientation : Standard - Latch Down PCB Ground Tab Location : 3.05 MM  [.12 INCH ] Shield Material : Copper Alloy Shield Plating Material : Tin Configuration Features Connector Contact Density : Standard Number of Loaded Positions : 6 Number of PCB Ground Tabs : 2 Number of Positions : 6 PCB Mount Orientation : Right Angle Port Configuration : Single Port Port Matrix Configuration : 1 x 1 Contact Features Contact Base Material : Phosphor Bronze Contact Current Rating (Max) (AMP) : .2, 1.5 Contact Mating Area Plating Material : Gold (Au) Contact Mating Area Plating Material Thickness : 1.27 MICM  [50 MICIN ] Contact Underplating Material : Nickel PCB Contact Termination Area Plating Material : Tin Dimensions Connector Height : 12.7 MM  [.5 INCH ] PCB Thickness (Recommended) : 1.57 MM  [.062 INCH ] Housing Features Centerline (Pitch) : 1.27 MM  [.05 INCH ] Housing Color : Black Housing Material : Polybutylene Terephthalate (PBT) Mating Entry Location : Side Industry Standards Performance Category : Cat 3 UL Flammability Rating : UL 94V-0 Mechanical Attachment Connector Mounting Type : Board Mount, Panel Mount Mating Alignment : Without Panel Mount Feature : With Panel Mount Feature Type : Panel Stops Operation/Applicatio n Circuit Application : Signal Shielded : Yes Packaging Features Packaging Method : Package, Box & Tray Packaging Quantity : 152 Product Type Features Connector Product Type : Connector Assembly Connector System : Cable-to-Board Grounding Options : Panel Ground, PCB Ground Modular Connector Style : Jack Modular Jacks & Plugs Products : RJ Type Jacks & Plugs Signal Characteristics Data Rate (GBS) : .01 Termination Features Termination Method to PCB : Through Hole - Solder Termination Post & Tail Length : 3.8 MM  [.15 INCH ] Usage Conditions Operating Temperature Range : -40 - 85 DEGC  [-40 - 185 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RJ25 Connectors - 5555140-1 - TE Connectivity
Berwyn, PA, United States
RJ25 Connectors
5555140-1
RJ25 Connectors 5555140-1
Body Features Connector Profile : Low Modular Jack Latch Orientation : Standard - Latch Down PCB Ground Tab Location : 3.05 MM  [.12 INCH ] Shield Material : Copper Alloy Shield Plating Material : Tin Configuration Features Connector Contact Density : Standard Number of Loaded Positions : 6 Number of PCB Ground Tabs : 2 Number of Positions : 6 PCB Mount Orientation : Right Angle Port Configuration : Single Port Port Matrix Configuration : 1 x 1 Contact Features Contact Base Material : Phosphor Bronze Contact Current Rating (Max) (AMP) : .2, 1.5 Contact Mating Area Plating Material : Gold (Au) Contact Mating Area Plating Material Thickness : 1.27 MICM  [50 MICIN ] Contact Underplating Material : Nickel PCB Contact Termination Area Plating Material : Tin Dimensions Connector Height : 12.7 MM  [.5 INCH ] PCB Thickness (Recommended) : 1.57 MM  [.062 INCH ] Housing Features Centerline (Pitch) : 1.27 MM  [.05 INCH ] Housing Color : Black Housing Material : Polybutylene Terephthalate (PBT) Mating Entry Location : Side Industry Standards Performance Category : Cat 3 UL Flammability Rating : UL 94V-0 Mechanical Attachment Connector Mounting Type : Board Mount, Panel Mount Mating Alignment : Without Panel Mount Feature : With Panel Mount Feature Type : Panel Stops Operation/Applicatio n Circuit Application : Signal Shielded : Yes Packaging Features Packaging Method : Package, Box & Tray Packaging Quantity : 152 Product Type Features Connector Product Type : Connector Assembly Connector System : Cable-to-Board Grounding Options : Panel Ground, PCB Ground Modular Connector Style : Jack Modular Jacks & Plugs Products : RJ Type Jacks & Plugs Signal Characteristics Data Rate (GBS) : .01 Termination Features Termination Method to PCB : Through Hole - Solder Termination Post & Tail Length : 3.8 MM  [.15 INCH ] Usage Conditions Operating Temperature Range : -40 - 85 DEGC  [-40 - 185 DEGF ]

Body Features


  • Connector Profile : Low
  • Modular Jack Latch Orientation : Standard - Latch Down
  • PCB Ground Tab Location : 3.05 MM  [.12 INCH ]
  • Shield Material : Copper Alloy
  • Shield Plating Material : Tin

Configuration Features


  • Connector Contact Density : Standard
  • Number of Loaded Positions : 6
  • Number of PCB Ground Tabs : 2
  • Number of Positions : 6
  • PCB Mount Orientation : Right Angle
  • Port Configuration : Single Port
  • Port Matrix Configuration : 1 x 1

Contact Features


  • Contact Base Material : Phosphor Bronze
  • Contact Current Rating (Max) (AMP) : .2, 1.5
  • Contact Mating Area Plating Material : Gold (Au)
  • Contact Mating Area Plating Material Thickness : 1.27 MICM  [50 MICIN ]
  • Contact Underplating Material : Nickel
  • PCB Contact Termination Area Plating Material : Tin

Dimensions


  • Connector Height : 12.7 MM  [.5 INCH ]
  • PCB Thickness (Recommended) : 1.57 MM  [.062 INCH ]

Housing Features


  • Centerline (Pitch) : 1.27 MM  [.05 INCH ]
  • Housing Color : Black
  • Housing Material : Polybutylene Terephthalate (PBT)
  • Mating Entry Location : Side

Industry Standards


  • Performance Category : Cat 3
  • UL Flammability Rating : UL 94V-0

Mechanical Attachment


  • Connector Mounting Type : Board Mount, Panel Mount
  • Mating Alignment : Without
  • Panel Mount Feature : With
  • Panel Mount Feature Type : Panel Stops

Operation/Application


  • Circuit Application : Signal
  • Shielded : Yes

Packaging Features


  • Packaging Method : Package, Box & Tray
  • Packaging Quantity : 152

Product Type Features


  • Connector Product Type : Connector Assembly
  • Connector System : Cable-to-Board
  • Grounding Options : Panel Ground, PCB Ground
  • Modular Connector Style : Jack
  • Modular Jacks & Plugs Products : RJ Type Jacks & Plugs

Signal Characteristics


  • Data Rate (GBS) : .01

Termination Features


  • Termination Method to PCB : Through Hole - Solder
  • Termination Post & Tail Length : 3.8 MM  [.15 INCH ]

Usage Conditions


  • Operating Temperature Range : -40 - 85 DEGC  [-40 - 185 DEGF ]
Buy Now Datasheet
Singapore, Singapore
Electronic Connector
366-5555140-1
Electronic Connector 366-5555140-1
Shielded RJ45 Connector, Right Angle, 6P/6C, Female, Gold Contacts Product overview: 5555140-1 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Modular Connector Jacks. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 366-5555140-1 can be used for catalog matching and distributor lookup.

Shielded RJ45 Connector, Right Angle, 6P/6C, Female, Gold Contacts Product overview: 5555140-1 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Modular Connector Jacks. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 366-5555140-1 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Ethernet Connectors - 1918348 - RS Components, Ltd.
Corby, Northants, United Kingdom
Ethernet Connectors
1918348
Ethernet Connectors 1918348
TE Connectivity 5555140-1 RJ25 Connector

TE Connectivity 5555140-1 RJ25 Connector

Supplier's Site
Ethernet Connectors - 6154311 - RS Components, Ltd.
Corby, Northants, United Kingdom
Ethernet Connectors
6154311
Ethernet Connectors 6154311
TE Connectivity 5555140-1 RJ25 Connector

TE Connectivity 5555140-1 RJ25 Connector

Supplier's Site
Modular/Ethernet Connector (RJ45, RJ11) Jacks - A31435-ND - DigiKey
Thief River Falls, MN, United States
Modular/Ethernet Connector (RJ45, RJ11) Jacks
A31435-ND
Modular/Ethernet Connector (RJ45, RJ11) Jacks A31435-ND
Jack Modular Connector 6p6c (RJ11, RJ12, RJ14, RJ25) 90° Angle (Right) Shielded, EMI Finger Cat3

Jack Modular Connector 6p6c (RJ11, RJ12, RJ14, RJ25) 90° Angle (Right) Shielded, EMI Finger Cat3

Buy Now Datasheet
Connectors,Interconnects -  - Win Source Electronics
Laguna Hills, CA, United States
Connectors,Interconnects
Connectors,Interconnects
Alternative Parts (Cross-Reference): Cross Manufacturer: AMIS Category: Connectors,Interconn ects Package: 198-LFBGA Product Status: Obsolete Number of Positions/Contacts: 8p8c (RJ45, Ethernet) Mounting Type: Fixed Orientation: Horizontal Shielding: Unshielded Termination: Solder Features: Unshielded Wirewound Inductor 140mOhm Max 2-SMD, J-Lead LED Color: Green - Yellow Contact Material: Phosphor Bronze

Alternative Parts (Cross-Reference): Cross
Manufacturer: AMIS
Category: Connectors,Interconnects
Package: 198-LFBGA
Product Status: Obsolete
Number of Positions/Contacts: 8p8c (RJ45, Ethernet)
Mounting Type: Fixed
Orientation: Horizontal
Shielding: Unshielded
Termination: Solder
Features: Unshielded Wirewound Inductor 140mOhm Max 2-SMD, J-Lead
LED Color: Green - Yellow
Contact Material: Phosphor Bronze

Buy Now Datasheet
Modular Connectors / Ethernet Connectors - 5555140-1 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Modular Connectors / Ethernet Connectors
5555140-1
Modular Connectors / Ethernet Connectors 5555140-1
MJ,LPF,R/A,6P/6C,SHL D,PNL GRD

MJ,LPF,R/A,6P/6C,SHLD,PNL GRD

Buy Now
Swedesboro, NJ, United States
Modular Connectors / Ethernet Connectors
5555140-1
Modular Connectors / Ethernet Connectors 5555140-1
Modular Connectors / Ethernet Connectors

Modular Connectors / Ethernet Connectors

Buy Now
Modular Connector Jacks - 5555140-1 - ODG (Origin Data Global)
Shenzhen, China
Modular Connector Jacks
5555140-1
Modular Connector Jacks 5555140-1
CONN MOD JACK 6P6C R/A SHIELDED

CONN MOD JACK 6P6C R/A SHIELDED

Supplier's Site Datasheet
Connector, Rj25, Jack, 6P6C, Cat3; Modular Connector Type Amp - Te Connectivity - 26M7563 - Newark, An Avnet Company
Chicago, IL, United States
Connector, Rj25, Jack, 6P6C, Cat3; Modular Connector Type Amp - Te Connectivity
26M7563
Connector, Rj25, Jack, 6P6C, Cat3; Modular Connector Type Amp - Te Connectivity 26M7563
CONNECTOR, RJ25, JACK, 6P6C, CAT3; Modular Connector Type:RJ25 Jack; Port Configuration:1 x 1 (Port); No. of Positions / Loaded Contacts (per Port):6P6C; LAN Category:Cat3; IP Rating:-; Connector Mounting:Through Hole Mount RoHS Compliant: Yes

CONNECTOR, RJ25, JACK, 6P6C, CAT3; Modular Connector Type:RJ25 Jack; Port Configuration:1 x 1 (Port); No. of Positions / Loaded Contacts (per Port):6P6C; LAN Category:Cat3; IP Rating:-; Connector Mounting:Through Hole Mount RoHS Compliant: Yes

Supplier's Site
Modular Connectors / Ethernet Connectors - 5555140-1 - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
Modular Connectors / Ethernet Connectors
5555140-1
Modular Connectors / Ethernet Connectors 5555140-1
Modular Connectors / Ethernet Connectors 1X1 6/6 R/A LPRO

Modular Connectors / Ethernet Connectors 1X1 6/6 R/A LPRO

Buy Now Datasheet

Technical Specifications

  TE Connectivity ERSAELECTRONICS PTE. LTD. RS Components, Ltd. DigiKey Win Source Electronics Powell Electronics, Inc. ODG (Origin Data Global) Newark, An Avnet Company VAST STOCK CO., LIMITED
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Board Mount Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 5555140-1 366-5555140-1 1918348 A31435-ND 5555140-1 5555140-1 26M7563 5555140-1
Product Name RJ25 Connectors Electronic Connector Ethernet Connectors Modular/Ethernet Connector (RJ45, RJ11) Jacks Connectors,Interconnects Modular Connectors / Ethernet Connectors Modular Connector Jacks Connector, Rj25, Jack, 6P6C, Cat3; Modular Connector Type Amp - Te Connectivity Modular Connectors / Ethernet Connectors
Connector Type Modular Connector and RJ Connector; Wire to Board Connector Modular Connector and RJ Connector RJ-11; RJ-45; Jack Modular Connector and RJ Connector Modular Connector and RJ Connector Modular Connector and RJ Connector Modular Connector and RJ Connector
Termination Through Hole - Solder Solder Solder Solder Through Hole
Mounting Board Mount, Panel Mount Through hole Through Hole Fixed Through Hole Through Hole Mount
Current Rating 0.2 to 1.5 amps
Unlock Full Specs
to access all available technical data