TE Connectivity Wire-Board Connector, Receptacle 50 Position 2.16Mm; Gender Amp - Te Connectivity 5552118-1.

Description
WIRE-BOARD CONNECTOR, RECEPTACLE 50 POSITION 2.16MM; Gender:Receptacle; Product Range:CHAMP Series; No. of Contacts:50Contacts; Contact Termination Type:Through Hole; Connector Mounting:PCB Mount; Contact Material:Copper Alloy RoHS Compliant: Yes
Description
WIRE-BOARD CONNECTOR, RECEPTACLE 50 POSITION 2.16MM; Gender:Receptacle; Product Range:CHAMP Series; No. of Contacts:50Contacts; Contact Termination Type:Through Hole; Connector Mounting:PCB Mount; Contact Material:Copper Alloy RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Wire-Board Connector, Receptacle 50 Position 2.16Mm; Gender Amp - Te Connectivity - 29AC0333 - Newark, An Avnet Company
Chicago, IL, United States
Wire-Board Connector, Receptacle 50 Position 2.16Mm; Gender Amp - Te Connectivity
29AC0333
Wire-Board Connector, Receptacle 50 Position 2.16Mm; Gender Amp - Te Connectivity 29AC0333
WIRE-BOARD CONNECTOR, RECEPTACLE 50 POSITION 2.16MM; Gender:Receptacle; Product Range:CHAMP Series; No. of Contacts:50Contacts; Contact Termination Type:Through Hole; Connector Mounting:PCB Mount; Contact Material:Copper Alloy RoHS Compliant: Yes

WIRE-BOARD CONNECTOR, RECEPTACLE 50 POSITION 2.16MM; Gender:Receptacle; Product Range:CHAMP Series; No. of Contacts:50Contacts; Contact Termination Type:Through Hole; Connector Mounting:PCB Mount; Contact Material:Copper Alloy RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 29AC0333
Product Name Wire-Board Connector, Receptacle 50 Position 2.16Mm; Gender Amp - Te Connectivity
Connector Type Wire to Board Connector
Unlock Full Specs
to access all available technical data

Similar Products