TE Connectivity Connector Hardware, Mounts, Locks & Retainers 5552567-3

Description
Dimensions Product Feature Length : 15.87 MM  [.625 INCH ] Mechanical Attachment Thread Size : 4-40 UNC Packaging Features Packaging Method : Bag Packaging Quantity : 1 Product Type Features Connector Hardware Accessory Type : Hardware Kits Hardware Accessory Function : Latching, Locking & Retention, Mounting
Request a Quote
Description
Dimensions Product Feature Length : 15.87 MM  [.625 INCH ] Mechanical Attachment Thread Size : 4-40 UNC Packaging Features Packaging Method : Bag Packaging Quantity : 1 Product Type Features Connector Hardware Accessory Type : Hardware Kits Hardware Accessory Function : Latching, Locking & Retention, Mounting
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Connector Hardware, Mounts, Locks & Retainers - 5552567-3 - TE Connectivity
Berwyn, PA, United States
Connector Hardware, Mounts, Locks & Retainers
5552567-3
Connector Hardware, Mounts, Locks & Retainers 5552567-3
Dimensions Product Feature Length : 15.87 MM  [.625 INCH ] Mechanical Attachment Thread Size : 4-40 UNC Packaging Features Packaging Method : Bag Packaging Quantity : 1 Product Type Features Connector Hardware Accessory Type : Hardware Kits Hardware Accessory Function : Latching, Locking & Retention, Mounting

Dimensions


  • Product Feature Length : 15.87 MM  [.625 INCH ]

Mechanical Attachment


  • Thread Size : 4-40 UNC

Packaging Features


  • Packaging Method : Bag
  • Packaging Quantity : 1

Product Type Features


  • Connector Hardware Accessory Type : Hardware Kits
  • Hardware Accessory Function : Latching, Locking & Retention, Mounting
Buy Now
I/O Connectors - 5552567-3 - Powell Electronics, Inc.
Swedesboro, NJ, United States
I/O Connectors
5552567-3
I/O Connectors 5552567-3
HDWARE ASSY KIT BL PM LONG

HDWARE ASSY KIT BL PM LONG

Buy Now
Swedesboro, NJ, United States
I/O Connectors
5552567-3
I/O Connectors 5552567-3
I/O Connectors

I/O Connectors

Buy Now

Technical Specifications

  TE Connectivity Powell Electronics, Inc.
Product Category Electrical Connectors Electrical Connectors
Product Number 5552567-3 5552567-3
Product Name Connector Hardware, Mounts, Locks & Retainers I/O Connectors
Unlock Full Specs
to access all available technical data

Similar Products

Contacts - 006-0055-20A - Powell Electronics, Inc.
View Details
3 suppliers
Coaxial Connector (RF) Assemblies - 1508-1247-ND - DigiKey
Specs
Connector Type Coaxial Connector; RF and Microwave Connector
Mounting Panel Mount
View Details
3 suppliers