TE Connectivity D-Shaped Connectors 5552791-4

Description
Body Features Connector Profile : Standard Configuration Features Number of Positions : 24 Number of Rows : 2 PCB Mount Orientation : Right Angle Contact Features Contact Base Material : Copper Alloy Contact Current Rating (Max) (AMP) : 3.5 Contact Mating Area Plating Material : Gold (Au) Contact Mating Area Plating Material Thickness : .762 MICM  [30 MICIN ] Contact Options : Installed PCB Contact Termination Area Plating Material : Tin Dimensions Panel Thickness (Recommended) : 1.57 MM , 2.36 MM  [.093 INCH , .062 INCH ] Row-to-Row Spacing : 4.3 MM  [.169 INCH ] Housing Features Centerline (Pitch) : 2.16 MM  [.085 INCH ] Housing Material : Thermoplastic Industry Standards UL Flammability Rating : UL 94V-0 Mechanical Attachment Connector Mounting Type : Panel Mount & Board Mount Mating Retention : With Mating Retention Type : Screwlocks Mounting Feature Material : Thermoplastic PCB Mount Retention : With PCB Mount Retention Type : Mounting Hole Panel Attachment Style : Rear Mount Operation/Applicatio n Circuit Application : Signal Shielded : No Packaging Features Packaging Method : Tray Packaging Quantity : 60 Product Type Features Connector & Contact Terminates To : Printed Circuit Board Connector & Housing Type : Receptacle Connector System : Cable-to-Board Termination Features Rectangular Termination Post & Tail Thickness : .25 MM  [.01 INCH ] Rectangular Termination Post & Tail Width : .5 MM  [.019 INCH ] Termination Method to PCB : Through Hole - Solder Usage Conditions Operating Temperature Range : -40 - 105 DEGC  [-40 - 221 DEGF ]
Request a Quote Datasheet
Description
Body Features Connector Profile : Standard Configuration Features Number of Positions : 24 Number of Rows : 2 PCB Mount Orientation : Right Angle Contact Features Contact Base Material : Copper Alloy Contact Current Rating (Max) (AMP) : 3.5 Contact Mating Area Plating Material : Gold (Au) Contact Mating Area Plating Material Thickness : .762 MICM  [30 MICIN ] Contact Options : Installed PCB Contact Termination Area Plating Material : Tin Dimensions Panel Thickness (Recommended) : 1.57 MM , 2.36 MM  [.093 INCH , .062 INCH ] Row-to-Row Spacing : 4.3 MM  [.169 INCH ] Housing Features Centerline (Pitch) : 2.16 MM  [.085 INCH ] Housing Material : Thermoplastic Industry Standards UL Flammability Rating : UL 94V-0 Mechanical Attachment Connector Mounting Type : Panel Mount & Board Mount Mating Retention : With Mating Retention Type : Screwlocks Mounting Feature Material : Thermoplastic PCB Mount Retention : With PCB Mount Retention Type : Mounting Hole Panel Attachment Style : Rear Mount Operation/Applicatio n Circuit Application : Signal Shielded : No Packaging Features Packaging Method : Tray Packaging Quantity : 60 Product Type Features Connector & Contact Terminates To : Printed Circuit Board Connector & Housing Type : Receptacle Connector System : Cable-to-Board Termination Features Rectangular Termination Post & Tail Thickness : .25 MM  [.01 INCH ] Rectangular Termination Post & Tail Width : .5 MM  [.019 INCH ] Termination Method to PCB : Through Hole - Solder Usage Conditions Operating Temperature Range : -40 - 105 DEGC  [-40 - 221 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
D-Shaped Connectors - 5552791-4 - TE Connectivity
Berwyn, PA, United States
D-Shaped Connectors
5552791-4
D-Shaped Connectors 5552791-4
Body Features Connector Profile : Standard Configuration Features Number of Positions : 24 Number of Rows : 2 PCB Mount Orientation : Right Angle Contact Features Contact Base Material : Copper Alloy Contact Current Rating (Max) (AMP) : 3.5 Contact Mating Area Plating Material : Gold (Au) Contact Mating Area Plating Material Thickness : .762 MICM  [30 MICIN ] Contact Options : Installed PCB Contact Termination Area Plating Material : Tin Dimensions Panel Thickness (Recommended) : 1.57 MM , 2.36 MM  [.093 INCH , .062 INCH ] Row-to-Row Spacing : 4.3 MM  [.169 INCH ] Housing Features Centerline (Pitch) : 2.16 MM  [.085 INCH ] Housing Material : Thermoplastic Industry Standards UL Flammability Rating : UL 94V-0 Mechanical Attachment Connector Mounting Type : Panel Mount & Board Mount Mating Retention : With Mating Retention Type : Screwlocks Mounting Feature Material : Thermoplastic PCB Mount Retention : With PCB Mount Retention Type : Mounting Hole Panel Attachment Style : Rear Mount Operation/Applicatio n Circuit Application : Signal Shielded : No Packaging Features Packaging Method : Tray Packaging Quantity : 60 Product Type Features Connector & Contact Terminates To : Printed Circuit Board Connector & Housing Type : Receptacle Connector System : Cable-to-Board Termination Features Rectangular Termination Post & Tail Thickness : .25 MM  [.01 INCH ] Rectangular Termination Post & Tail Width : .5 MM  [.019 INCH ] Termination Method to PCB : Through Hole - Solder Usage Conditions Operating Temperature Range : -40 - 105 DEGC  [-40 - 221 DEGF ]

Body Features


  • Connector Profile : Standard

Configuration Features


  • Number of Positions : 24
  • Number of Rows : 2
  • PCB Mount Orientation : Right Angle

Contact Features


  • Contact Base Material : Copper Alloy
  • Contact Current Rating (Max) (AMP) : 3.5
  • Contact Mating Area Plating Material : Gold (Au)
  • Contact Mating Area Plating Material Thickness : .762 MICM  [30 MICIN ]
  • Contact Options : Installed
  • PCB Contact Termination Area Plating Material : Tin

Dimensions


  • Panel Thickness (Recommended) : 1.57 MM , 2.36 MM  [.093 INCH , .062 INCH ]
  • Row-to-Row Spacing : 4.3 MM  [.169 INCH ]

Housing Features


  • Centerline (Pitch) : 2.16 MM  [.085 INCH ]
  • Housing Material : Thermoplastic

Industry Standards


  • UL Flammability Rating : UL 94V-0

Mechanical Attachment


  • Connector Mounting Type : Panel Mount & Board Mount
  • Mating Retention : With
  • Mating Retention Type : Screwlocks
  • Mounting Feature Material : Thermoplastic
  • PCB Mount Retention : With
  • PCB Mount Retention Type : Mounting Hole
  • Panel Attachment Style : Rear Mount

Operation/Application


  • Circuit Application : Signal
  • Shielded : No

Packaging Features


  • Packaging Method : Tray
  • Packaging Quantity : 60

Product Type Features


  • Connector & Contact Terminates To : Printed Circuit Board
  • Connector & Housing Type : Receptacle
  • Connector System : Cable-to-Board

Termination Features


  • Rectangular Termination Post & Tail Thickness : .25 MM  [.01 INCH ]
  • Rectangular Termination Post & Tail Width : .5 MM  [.019 INCH ]
  • Termination Method to PCB : Through Hole - Solder

Usage Conditions


  • Operating Temperature Range : -40 - 105 DEGC  [-40 - 221 DEGF ]
Buy Now
Centronics Connectors - 5552791-4-ND - DigiKey
Thief River Falls, MN, United States
Centronics Connectors
5552791-4-ND
Centronics Connectors 5552791-4-ND
24 Position Receptacle Connector Panel Mount, Through Hole, Right Angle Solder

24 Position Receptacle Connector Panel Mount, Through Hole, Right Angle Solder

Buy Now Datasheet
Assy,rcpt,24 Posn,rtang,pcb Amp - Te Connectivity - 19R2756 - Newark, An Avnet Company
Chicago, IL, United States
Assy,rcpt,24 Posn,rtang,pcb Amp - Te Connectivity
19R2756
Assy,rcpt,24 Posn,rtang,pcb Amp - Te Connectivity 19R2756
ASSY,RCPT,24 POSN,RTANG,PCB

ASSY,RCPT,24 POSN,RTANG,PCB

Supplier's Site

Technical Specifications

  TE Connectivity DigiKey Newark, An Avnet Company
Product Category Electrical Connectors Board Mount Connectors Electrical Connectors
Product Number 5552791-4 5552791-4-ND 19R2756
Product Name D-Shaped Connectors Centronics Connectors Assy,rcpt,24 Posn,rtang,pcb Amp - Te Connectivity
Connector Type Wire to Board Connector Receptacle
Unlock Full Specs
to access all available technical data