CONN MOD PLUG 10P10C UNSHIELDED Product overview: 5-557963-3 from TE Connectivity AMP Connectors is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Modular Connector Plugs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 367-5-557963-3 can be used for catalog matching and distributor lookup.
Plug Modular Connector 10p10c (RJ50) Position Unshielded Cat5 IDC
Win Source Part Number: 1362657-5-557963-3
Category: Connectors, Interconnects - Modular Connectors - Modular Connector Plugs
Fake Threat In the Open Market: 52 pct.
MSL Level: 1 (Unlimited)
Mfr: TE Connectivity AMP Connectors
Package: Bulk
Product Status: Obsolete
Base Product Number: 557963
HTSUS: 8536.69.8000
Ratings: Cat5
REACH Status: Vendor Undefined
ECCN: EAR99
Shielding: Unshielded
Wire Gauge: 24-28 AWG
Contact Finish: Gold
Contact Finish Thickness: 50.0µin (1.27µm)
Color: Translucent - Clear
Connector Type: Plug
Termination: IDC
Contact Material: Phosphor Bronze
Cable Type: Round Cable, Stranded Wires
Number of Positions/Contacts: 10p10c (RJ50)
Housing Material: Polycarbonate (PC)
Length: 0.895" (22.73mm)
CAT3 MODULAR PLUG, 10 POSITION, 1 PORT; Modular Connector Type:RJ50 Wired Plug; Port Configuration:1 x 1 (Port); No. of Positions / Loaded Contacts (per Port):10P10C; LAN Category:Cat3, Cat5; IP Rating:-; Shielding:Unshielded
CONN MOD PLUG 10P10C UNSHIELDED
| ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | Newark, An Avnet Company | ODG (Origin Data Global) | |
|---|---|---|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | 367-5-557963-3 | A9129-ND | 1362657-5-557963-3 | 97F9578 | 5-557963-3 |
| Product Name | Electronic Connector | Modular/Ethernet Connector (RJ45, RJ11) Plugs | Connectors, Interconnects - Modular Connectors - Modular Connector Plugs | Cat3 Modular Plug, 10 Position, 1 Port; Modular Connector Type Amp - Te Connectivity | Modular Connector Plugs |
| Termination | IDC | IDC | IDC |