TE Connectivity Direct-Connecting Receptacle; Connector Type Amp - Te Connectivity 553947-1

Description
DIRECT-CONNECTING RECEPTACLE; Connector Type:Standard Power Entry; Current Rating:20A; Connector Colour:Black; Connector Body Material:Thermoplast ic Body; Voltage Rating VAC:300V; Product Range:-; For Use With:Amp Netconnect RoHS Compliant: Yes
Datasheet
Description
DIRECT-CONNECTING RECEPTACLE; Connector Type:Standard Power Entry; Current Rating:20A; Connector Colour:Black; Connector Body Material:Thermoplast ic Body; Voltage Rating VAC:300V; Product Range:-; For Use With:Amp Netconnect RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Direct-Connecting Receptacle; Connector Type Amp - Te Connectivity - 74C6050 - Newark, An Avnet Company
Chicago, IL, United States
Direct-Connecting Receptacle; Connector Type Amp - Te Connectivity
74C6050
Direct-Connecting Receptacle; Connector Type Amp - Te Connectivity 74C6050
DIRECT-CONNECTING RECEPTACLE; Connector Type:Standard Power Entry; Current Rating:20A; Connector Colour:Black; Connector Body Material:Thermoplast ic Body; Voltage Rating VAC:300V; Product Range:-; For Use With:Amp Netconnect RoHS Compliant: Yes

DIRECT-CONNECTING RECEPTACLE; Connector Type:Standard Power Entry; Current Rating:20A; Connector Colour:Black; Connector Body Material:Thermoplastic Body; Voltage Rating VAC:300V; Product Range:-; For Use With:Amp Netconnect RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 74C6050
Product Name Direct-Connecting Receptacle; Connector Type Amp - Te Connectivity
Voltage Rating 300 volts
Unlock Full Specs
to access all available technical data

Similar Products

SO DDR2 Connectors -  - Rego Electronics Inc.
Rego Electronics Inc.
Specs
Connector Type Card Edge Connector
View Details
Connector - Magnetic 3 pin Connector -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
Specs
Termination Magnetic
Voltage Rating 12 volts
Current Rating 1.0 to 3.0 amps
View Details
MIL-DTL-26500 Hermetic Connector -  - Douglas Electrical Components
Douglas Electrical Components
Specs
Connector Type Military Connector
View Details