TE Connectivity Dead Break Connections 555340-011

Description
Body Features Compatible Conductor Material : Aluminum, Copper Configuration Features Number of Cores : 1 Dimensions Compatible Conductor Cross-Section Range (MMSQ) : 70 - 150, 25 - 70 Compatible Insulation Diameter Range : 21.5 - 28 MM  [.84 - 1.1 INCH ] Electrical Characteristics Voltage Class (KV) : ≤ 12, ≤ 24 Industry Standards Compatible With Approved Standards Products : HD629.1-S2 Operation/Applicatio n Dead Break Connection Product Type : T-Adapter Marine-Offshore-Ship building Certified : Yes Other Installation Instruction : English Product Availability Product Availability : Australia, New Zealand & Pacific Islands, Americas, Asia, China, Europe, Middle East & Africa Product Type Features Bushing Type : 630A Installation Technology : Cold Applied Screened : Unscreened
Request a Quote Datasheet
Description
Body Features Compatible Conductor Material : Aluminum, Copper Configuration Features Number of Cores : 1 Dimensions Compatible Conductor Cross-Section Range (MMSQ) : 70 - 150, 25 - 70 Compatible Insulation Diameter Range : 21.5 - 28 MM  [.84 - 1.1 INCH ] Electrical Characteristics Voltage Class (KV) : ≤ 12, ≤ 24 Industry Standards Compatible With Approved Standards Products : HD629.1-S2 Operation/Applicatio n Dead Break Connection Product Type : T-Adapter Marine-Offshore-Ship building Certified : Yes Other Installation Instruction : English Product Availability Product Availability : Australia, New Zealand & Pacific Islands, Americas, Asia, China, Europe, Middle East & Africa Product Type Features Bushing Type : 630A Installation Technology : Cold Applied Screened : Unscreened
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Dead Break Connections - 555340-011 - TE Connectivity
Berwyn, PA, United States
Dead Break Connections
555340-011
Dead Break Connections 555340-011
Body Features Compatible Conductor Material : Aluminum, Copper Configuration Features Number of Cores : 1 Dimensions Compatible Conductor Cross-Section Range (MMSQ) : 70 - 150, 25 - 70 Compatible Insulation Diameter Range : 21.5 - 28 MM  [.84 - 1.1 INCH ] Electrical Characteristics Voltage Class (KV) : ≤ 12, ≤ 24 Industry Standards Compatible With Approved Standards Products : HD629.1-S2 Operation/Applicatio n Dead Break Connection Product Type : T-Adapter Marine-Offshore-Ship building Certified : Yes Other Installation Instruction : English Product Availability Product Availability : Australia, New Zealand & Pacific Islands, Americas, Asia, China, Europe, Middle East & Africa Product Type Features Bushing Type : 630A Installation Technology : Cold Applied Screened : Unscreened

Body Features


  • Compatible Conductor Material : Aluminum, Copper

Configuration Features


  • Number of Cores : 1

Dimensions


  • Compatible Conductor Cross-Section Range (MMSQ) : 70 - 150, 25 - 70
  • Compatible Insulation Diameter Range : 21.5 - 28 MM  [.84 - 1.1 INCH ]

Electrical Characteristics


  • Voltage Class (KV) : ≤ 12, ≤ 24

Industry Standards


  • Compatible With Approved Standards Products : HD629.1-S2

Operation/Application


  • Dead Break Connection Product Type : T-Adapter
  • Marine-Offshore-Shipbuilding Certified : Yes

Other


  • Installation Instruction : English

Product Availability


  • Product Availability : Australia, New Zealand & Pacific Islands, Americas, Asia, China, Europe, Middle East & Africa

Product Type Features


  • Bushing Type : 630A
  • Installation Technology : Cold Applied
  • Screened : Unscreened
Buy Now Datasheet

Technical Specifications

  TE Connectivity
Product Category Electrical Connectors
Product Number 555340-011
Product Name Dead Break Connections
Mounting Cold Applied
Unlock Full Specs
to access all available technical data

Similar Products