TE Connectivity D-Shaped Connectors 5554434-1

Description
Body Features Connector Profile : Standard Primary Product Color : Black Ribbon Cable Centerline Spacing : 1.27 MM  [.05 INCH ] Shield Material : Die Cast Metal Shield Plating Material : Nickel Configuration Features Compatible With Wire & Cable Type : Ribbon Cable Number of Positions : 24 Number of Rows : 2 Contact Features Contact Base Material : Phosphor Bronze Contact Current Rating (Max) (AMP) : 1 Contact Mating Area Plating Material : Gold or Gold Flash Contact Mating Area Plating Material Thickness (MICIN) : 30 Contact Options : Installed Contact Underplating Material : Palladium Nickel Wire Contact Termination Area Plating Material : Gold Flash Dimensions Solid Wire Size (AWG) : 30 - 26 Solid Wire Size (MMSQ) : .05 - .13 Stranded Wire Size (AWG) : 28 Stranded Wire Size (MMSQ) : .08 Wire Size (AWG) : 28 Housing Features Centerline (Pitch) : 2.16 MM  [.085 INCH ] Housing Material : Polyphenylene Oxide Mechanical Attachment Connector Mounting Type : Panel Mount Mating Retention : With Mating Retention Type : Screwlocks Operation/Applicatio n Circuit Application : Signal Shielded : Yes Packaging Features Packaging Method : Package Packaging Quantity : 100 Product Type Features Connector & Contact Terminates To : Wire & Cable Connector & Housing Type : Receptacle Connector Product Type : Connector Assembly Connector System : Cable-to-Panel Termination Features Termination Method to Wire & Cable : Insulation Displacement (IDC) Usage Conditions Operating Temperature Range : -40 - 75 DEGC  [-40 - 167 DEGF ]
Request a Quote Datasheet
Description
Body Features Connector Profile : Standard Primary Product Color : Black Ribbon Cable Centerline Spacing : 1.27 MM  [.05 INCH ] Shield Material : Die Cast Metal Shield Plating Material : Nickel Configuration Features Compatible With Wire & Cable Type : Ribbon Cable Number of Positions : 24 Number of Rows : 2 Contact Features Contact Base Material : Phosphor Bronze Contact Current Rating (Max) (AMP) : 1 Contact Mating Area Plating Material : Gold or Gold Flash Contact Mating Area Plating Material Thickness (MICIN) : 30 Contact Options : Installed Contact Underplating Material : Palladium Nickel Wire Contact Termination Area Plating Material : Gold Flash Dimensions Solid Wire Size (AWG) : 30 - 26 Solid Wire Size (MMSQ) : .05 - .13 Stranded Wire Size (AWG) : 28 Stranded Wire Size (MMSQ) : .08 Wire Size (AWG) : 28 Housing Features Centerline (Pitch) : 2.16 MM  [.085 INCH ] Housing Material : Polyphenylene Oxide Mechanical Attachment Connector Mounting Type : Panel Mount Mating Retention : With Mating Retention Type : Screwlocks Operation/Applicatio n Circuit Application : Signal Shielded : Yes Packaging Features Packaging Method : Package Packaging Quantity : 100 Product Type Features Connector & Contact Terminates To : Wire & Cable Connector & Housing Type : Receptacle Connector Product Type : Connector Assembly Connector System : Cable-to-Panel Termination Features Termination Method to Wire & Cable : Insulation Displacement (IDC) Usage Conditions Operating Temperature Range : -40 - 75 DEGC  [-40 - 167 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
D-Shaped Connectors - 5554434-1 - TE Connectivity
Berwyn, PA, United States
D-Shaped Connectors
5554434-1
D-Shaped Connectors 5554434-1
Body Features Connector Profile : Standard Primary Product Color : Black Ribbon Cable Centerline Spacing : 1.27 MM  [.05 INCH ] Shield Material : Die Cast Metal Shield Plating Material : Nickel Configuration Features Compatible With Wire & Cable Type : Ribbon Cable Number of Positions : 24 Number of Rows : 2 Contact Features Contact Base Material : Phosphor Bronze Contact Current Rating (Max) (AMP) : 1 Contact Mating Area Plating Material : Gold or Gold Flash Contact Mating Area Plating Material Thickness (MICIN) : 30 Contact Options : Installed Contact Underplating Material : Palladium Nickel Wire Contact Termination Area Plating Material : Gold Flash Dimensions Solid Wire Size (AWG) : 30 - 26 Solid Wire Size (MMSQ) : .05 - .13 Stranded Wire Size (AWG) : 28 Stranded Wire Size (MMSQ) : .08 Wire Size (AWG) : 28 Housing Features Centerline (Pitch) : 2.16 MM  [.085 INCH ] Housing Material : Polyphenylene Oxide Mechanical Attachment Connector Mounting Type : Panel Mount Mating Retention : With Mating Retention Type : Screwlocks Operation/Applicatio n Circuit Application : Signal Shielded : Yes Packaging Features Packaging Method : Package Packaging Quantity : 100 Product Type Features Connector & Contact Terminates To : Wire & Cable Connector & Housing Type : Receptacle Connector Product Type : Connector Assembly Connector System : Cable-to-Panel Termination Features Termination Method to Wire & Cable : Insulation Displacement (IDC) Usage Conditions Operating Temperature Range : -40 - 75 DEGC  [-40 - 167 DEGF ]

Body Features


  • Connector Profile : Standard
  • Primary Product Color : Black
  • Ribbon Cable Centerline Spacing : 1.27 MM  [.05 INCH ]
  • Shield Material : Die Cast Metal
  • Shield Plating Material : Nickel

Configuration Features


  • Compatible With Wire & Cable Type : Ribbon Cable
  • Number of Positions : 24
  • Number of Rows : 2

Contact Features


  • Contact Base Material : Phosphor Bronze
  • Contact Current Rating (Max) (AMP) : 1
  • Contact Mating Area Plating Material : Gold or Gold Flash
  • Contact Mating Area Plating Material Thickness (MICIN) : 30
  • Contact Options : Installed
  • Contact Underplating Material : Palladium Nickel
  • Wire Contact Termination Area Plating Material : Gold Flash

Dimensions


  • Solid Wire Size (AWG) : 30 - 26
  • Solid Wire Size (MMSQ) : .05 - .13
  • Stranded Wire Size (AWG) : 28
  • Stranded Wire Size (MMSQ) : .08
  • Wire Size (AWG) : 28

Housing Features


  • Centerline (Pitch) : 2.16 MM  [.085 INCH ]
  • Housing Material : Polyphenylene Oxide

Mechanical Attachment


  • Connector Mounting Type : Panel Mount
  • Mating Retention : With
  • Mating Retention Type : Screwlocks

Operation/Application


  • Circuit Application : Signal
  • Shielded : Yes

Packaging Features


  • Packaging Method : Package
  • Packaging Quantity : 100

Product Type Features


  • Connector & Contact Terminates To : Wire & Cable
  • Connector & Housing Type : Receptacle
  • Connector Product Type : Connector Assembly
  • Connector System : Cable-to-Panel

Termination Features


  • Termination Method to Wire & Cable : Insulation Displacement (IDC)

Usage Conditions


  • Operating Temperature Range : -40 - 75 DEGC  [-40 - 167 DEGF ]
Buy Now
I/O Connectors - 5554434-1 - Powell Electronics, Inc.
Swedesboro, NJ, United States
I/O Connectors
5554434-1
I/O Connectors 5554434-1
EMI RCPT ASSY,24 POSN,SHLD

EMI RCPT ASSY,24 POSN,SHLD

Buy Now
Swedesboro, NJ, United States
I/O Connectors
5554434-1
I/O Connectors 5554434-1
SHIELDED CHAMP LATCH

SHIELDED CHAMP LATCH

Buy Now
Swedesboro, NJ, United States
I/O Connectors
5554434-1
I/O Connectors 5554434-1
I/O Connectors

I/O Connectors

Buy Now
Singapore, Singapore
Electronic Connector
438-5554434-1
Electronic Connector 438-5554434-1
SCSI Connector, 24 Pos, Female, IDC, Right Angle, Panel Mount Product overview: 5554434-1 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Centronics Connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 438-5554434-1 can be used for catalog matching and distributor lookup.

SCSI Connector, 24 Pos, Female, IDC, Right Angle, Panel Mount Product overview: 5554434-1 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Centronics Connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 438-5554434-1 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
IDC Connectors - 7390921 - RS Components, Ltd.
Corby, Northants, United Kingdom
IDC Connectors
7390921
IDC Connectors 7390921
Receptacle 24 way Ribbon cable IDC CHAMP

Receptacle 24 way Ribbon cable IDC CHAMP

Supplier's Site
IDC Connectors - 7390921P - RS Components, Ltd.
Corby, Northants, United Kingdom
IDC Connectors
7390921P
IDC Connectors 7390921P
Receptacle 24 way Ribbon cable IDC CHAMP

Receptacle 24 way Ribbon cable IDC CHAMP

Supplier's Site
IDC Connectors - 1643621 - RS Components, Ltd.
Corby, Northants, United Kingdom
IDC Connectors
1643621
IDC Connectors 1643621
Receptacle 24 way Ribbon cable IDC CHAMP

Receptacle 24 way Ribbon cable IDC CHAMP

Supplier's Site
Centronics Connectors - A33597-ND - DigiKey
Thief River Falls, MN, United States
Centronics Connectors
A33597-ND
Centronics Connectors A33597-ND
24 Position Receptacle Connector Panel Mount IDC

24 Position Receptacle Connector Panel Mount IDC

Buy Now Datasheet
Connectors - 5554434-1 - Heilind Electronics, Inc.
Wilmington, MA, United States
Connectors
5554434-1
Connectors 5554434-1
EMI RCPT ASSY24 POSNSHLD

EMI RCPT ASSY24 POSNSHLD

Buy Now
Wire-Board Connector, Receptacle 24 Position 2.16Mm; No. Of Contacts Amp - Te Connectivity - 16M3299 - Newark, An Avnet Company
Chicago, IL, United States
Wire-Board Connector, Receptacle 24 Position 2.16Mm; No. Of Contacts Amp - Te Connectivity
16M3299
Wire-Board Connector, Receptacle 24 Position 2.16Mm; No. Of Contacts Amp - Te Connectivity 16M3299
WIRE-BOARD CONNECTOR, RECEPTACLE 24 POSITION 2.16MM; No. of Contacts:24Contacts; Gender:Receptacle; Connector Type:Wire to Board; Contact Termination Type:IDC / IDT; Product Range:CHAMP Series; Connector Mounting:Cable Mount RoHS Compliant: Yes

WIRE-BOARD CONNECTOR, RECEPTACLE 24 POSITION 2.16MM; No. of Contacts:24Contacts; Gender:Receptacle; Connector Type:Wire to Board; Contact Termination Type:IDC / IDT; Product Range:CHAMP Series; Connector Mounting:Cable Mount RoHS Compliant: Yes

Supplier's Site Datasheet
5554434-1 - Emi Rcpt Assy,24 Posn,shld Rohs Compliant Amp - Te Connectivity - 82AC1766 - Newark, An Avnet Company
Chicago, IL, United States
5554434-1 - Emi Rcpt Assy,24 Posn,shld Rohs Compliant Amp - Te Connectivity
82AC1766
5554434-1 - Emi Rcpt Assy,24 Posn,shld Rohs Compliant Amp - Te Connectivity 82AC1766
5554434-1 - EMI RCPT ASSY,24 POSN,SHLD ROHS COMPLIANT: YES

5554434-1 - EMI RCPT ASSY,24 POSN,SHLD ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  TE Connectivity Powell Electronics, Inc. ERSAELECTRONICS PTE. LTD. RS Components, Ltd. RS Components, Ltd. DigiKey Heilind Electronics, Inc. Newark, An Avnet Company Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 5554434-1 5554434-1 438-5554434-1 7390921 7390921P A33597-ND 5554434-1 16M3299 82AC1766
Product Name D-Shaped Connectors I/O Connectors Electronic Connector IDC Connectors IDC Connectors Centronics Connectors Connectors Wire-Board Connector, Receptacle 24 Position 2.16Mm; No. Of Contacts Amp - Te Connectivity 5554434-1 - Emi Rcpt Assy,24 Posn,shld Rohs Compliant Amp - Te Connectivity
Termination Insulation Displacement (IDC) IDC IDC / IDT
Mounting Panel Mount Cable mount Panel Mount Cable Mount
Current Rating 1.0 amps 1.0 amps
Contact Size (AWG) 28 AWG
Unlock Full Specs
to access all available technical data

Similar Products