TE Connectivity IDC D-Sub Connectors 5552705-1

Description
Configuration Features Compatible With Wire & Cable Type : Round Jacketed Cable, Discrete Wire Number of Positions : 50 Number of Rows : 2 Contact Features Contact Current Rating (Max) (AMP) : 3.5 Contact Mating Area Plating Material : Gold Flash Contact Options : Installed Contact Underplating Material : Palladium Nickel Housing Features Centerline (Pitch) : 2.16 MM  [.085 INCH ] Mechanical Attachment Connector Mounting Type : Cable Mount (Free-Hanging) Mating Retention : With Mating Retention Type : Screwlocks Operation/Applicatio n Circuit Application : Signal Shielded : No Packaging Features Packaging Method : Box & Tray Product Type Features Connector & Contact Terminates To : Wire & Cable Connector & Housing Type : Receptacle, Plug Connector Cover Type : Protective Cover Connector Product Type : Connector Assembly Connector System : Cable-to-Cable Usage Conditions Operating Temperature Range : -40 - 75 DEGC  [-40 - 167 DEGF ]
Request a Quote
Description
Configuration Features Compatible With Wire & Cable Type : Round Jacketed Cable, Discrete Wire Number of Positions : 50 Number of Rows : 2 Contact Features Contact Current Rating (Max) (AMP) : 3.5 Contact Mating Area Plating Material : Gold Flash Contact Options : Installed Contact Underplating Material : Palladium Nickel Housing Features Centerline (Pitch) : 2.16 MM  [.085 INCH ] Mechanical Attachment Connector Mounting Type : Cable Mount (Free-Hanging) Mating Retention : With Mating Retention Type : Screwlocks Operation/Applicatio n Circuit Application : Signal Shielded : No Packaging Features Packaging Method : Box & Tray Product Type Features Connector & Contact Terminates To : Wire & Cable Connector & Housing Type : Receptacle, Plug Connector Cover Type : Protective Cover Connector Product Type : Connector Assembly Connector System : Cable-to-Cable Usage Conditions Operating Temperature Range : -40 - 75 DEGC  [-40 - 167 DEGF ]
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
IDC D-Sub Connectors - 5552705-1 - TE Connectivity
Berwyn, PA, United States
IDC D-Sub Connectors
5552705-1
IDC D-Sub Connectors 5552705-1
Configuration Features Compatible With Wire & Cable Type : Round Jacketed Cable, Discrete Wire Number of Positions : 50 Number of Rows : 2 Contact Features Contact Current Rating (Max) (AMP) : 3.5 Contact Mating Area Plating Material : Gold Flash Contact Options : Installed Contact Underplating Material : Palladium Nickel Housing Features Centerline (Pitch) : 2.16 MM  [.085 INCH ] Mechanical Attachment Connector Mounting Type : Cable Mount (Free-Hanging) Mating Retention : With Mating Retention Type : Screwlocks Operation/Applicatio n Circuit Application : Signal Shielded : No Packaging Features Packaging Method : Box & Tray Product Type Features Connector & Contact Terminates To : Wire & Cable Connector & Housing Type : Receptacle, Plug Connector Cover Type : Protective Cover Connector Product Type : Connector Assembly Connector System : Cable-to-Cable Usage Conditions Operating Temperature Range : -40 - 75 DEGC  [-40 - 167 DEGF ]

Configuration Features


  • Compatible With Wire & Cable Type : Round Jacketed Cable, Discrete Wire
  • Number of Positions : 50
  • Number of Rows : 2

Contact Features


  • Contact Current Rating (Max) (AMP) : 3.5
  • Contact Mating Area Plating Material : Gold Flash
  • Contact Options : Installed
  • Contact Underplating Material : Palladium Nickel

Housing Features


  • Centerline (Pitch) : 2.16 MM  [.085 INCH ]

Mechanical Attachment


  • Connector Mounting Type : Cable Mount (Free-Hanging)
  • Mating Retention : With
  • Mating Retention Type : Screwlocks

Operation/Application


  • Circuit Application : Signal
  • Shielded : No

Packaging Features


  • Packaging Method : Box & Tray

Product Type Features


  • Connector & Contact Terminates To : Wire & Cable
  • Connector & Housing Type : Receptacle, Plug
  • Connector Cover Type : Protective Cover
  • Connector Product Type : Connector Assembly
  • Connector System : Cable-to-Cable

Usage Conditions


  • Operating Temperature Range : -40 - 75 DEGC  [-40 - 167 DEGF ]
Buy Now
I/O Connectors - 5552705-1 - Powell Electronics, Inc.
Swedesboro, NJ, United States
I/O Connectors
5552705-1
I/O Connectors 5552705-1
WEAR ADPT ASSY, PLUG/RCPT, 50

WEAR ADPT ASSY, PLUG/RCPT, 50

Buy Now
Wear Adpt Assy, Plug/rcpt, 50 Pos. Te Connectivity - 22R8374 - Newark, An Avnet Company
Chicago, IL, United States
Wear Adpt Assy, Plug/rcpt, 50 Pos. Te Connectivity
22R8374
Wear Adpt Assy, Plug/rcpt, 50 Pos. Te Connectivity 22R8374
WEAR ADPT ASSY, PLUG/RCPT, 50 POS.

WEAR ADPT ASSY, PLUG/RCPT, 50 POS.

Supplier's Site

Technical Specifications

  TE Connectivity Powell Electronics, Inc. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 5552705-1 5552705-1 22R8374
Product Name IDC D-Sub Connectors I/O Connectors Wear Adpt Assy, Plug/rcpt, 50 Pos. Te Connectivity
Connector Type D-Sub Connector; Wire to Wire Connector
Unlock Full Specs
to access all available technical data

Similar Products

Between Series Adapters - 1058755-1 - TE Connectivity
Specs
Connector Type Wire to Wire Connector
Coupling / Adapter Coupling / Adapter
Gender Female / Jack
View Details
3 suppliers
Rectangular Wire & Cable Connectors & Housings - 1-1565081-3 - TE Connectivity
Specs
Connector Type Rectangular Connectors, Heavy Duty; Wire to Wire Connector
Termination Crimp
Voltage Rating 300 volts
View Details