TE Connectivity Connector Hardware, Mounts, Locks & Retainers 5552562-1

Description
Body Features Product Orientation : Vertical Dimensions Product Feature Length : 19.05 MM  [.75 INCH ] Packaging Features Packaging Method : Kit, Bag Packaging Quantity : 1, 2 Product Type Features Connector Hardware Accessory Type : Hardware Kits Hardware Accessory Function : Latching, Locking & Retention, Mounting
Request a Quote Datasheet
Description
Body Features Product Orientation : Vertical Dimensions Product Feature Length : 19.05 MM  [.75 INCH ] Packaging Features Packaging Method : Kit, Bag Packaging Quantity : 1, 2 Product Type Features Connector Hardware Accessory Type : Hardware Kits Hardware Accessory Function : Latching, Locking & Retention, Mounting
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connector Hardware, Mounts, Locks & Retainers - 5552562-1 - TE Connectivity
Berwyn, PA, United States
Connector Hardware, Mounts, Locks & Retainers
5552562-1
Connector Hardware, Mounts, Locks & Retainers 5552562-1
Body Features Product Orientation : Vertical Dimensions Product Feature Length : 19.05 MM  [.75 INCH ] Packaging Features Packaging Method : Kit, Bag Packaging Quantity : 1, 2 Product Type Features Connector Hardware Accessory Type : Hardware Kits Hardware Accessory Function : Latching, Locking & Retention, Mounting

Body Features


  • Product Orientation : Vertical

Dimensions


  • Product Feature Length : 19.05 MM  [.75 INCH ]

Packaging Features


  • Packaging Method : Kit, Bag
  • Packaging Quantity : 1, 2

Product Type Features


  • Connector Hardware Accessory Type : Hardware Kits
  • Hardware Accessory Function : Latching, Locking & Retention, Mounting
Buy Now
I/O Connectors - 5552562-1 - Powell Electronics, Inc.
Swedesboro, NJ, United States
I/O Connectors
5552562-1
I/O Connectors 5552562-1
KIT,HDW,BAIL LOCK,VERT MTG

KIT,HDW,BAIL LOCK,VERT MTG

Buy Now
Swedesboro, NJ, United States
I/O Connectors
5552562-1
I/O Connectors 5552562-1
I/O Connectors

I/O Connectors

Buy Now
D-Sub, D-Shaped Connector Accessories - 5552562-1 - ODG (Origin Data Global)
Shenzhen, China
D-Sub, D-Shaped Connector Accessories
5552562-1
D-Sub, D-Shaped Connector Accessories 5552562-1
BAIL LOCK KIT VERTICAL MOUNT

BAIL LOCK KIT VERTICAL MOUNT

Supplier's Site Datasheet

Technical Specifications

  TE Connectivity Powell Electronics, Inc. Powell Electronics, Inc. ODG (Origin Data Global)
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 5552562-1 5552562-1 5552562-1 5552562-1
Product Name Connector Hardware, Mounts, Locks & Retainers I/O Connectors I/O Connectors D-Sub, D-Shaped Connector Accessories
Geometry Straight
Unlock Full Specs
to access all available technical data

Similar Products

Box Mount D-Sub Connectors - 1-1757828-0 - TE Connectivity
Specs
Connector Type D-Sub Connector; Wire to Board Connector
Current Rating 5.0 amps
View Details
2 suppliers
D-Sub Connectors - 1-1393481-1 - Powell Electronics, Inc.
Specs
Connector Type D-Sub Connector
View Details