TE Connectivity D Sub Connector Type Amp - Te Connectivity 5552116-1.

Description
D Sub Connector Type:-; Gender:Plug; Product Range:CHAMP .085; No. of Contacts:50Contacts; D Sub Shell Size:-; Contact Termination Type:Solder; Connector Mounting:Through Hole Mount; Contact Material:Copper Alloy RoHS Compliant: Yes
Description
D Sub Connector Type:-; Gender:Plug; Product Range:CHAMP .085; No. of Contacts:50Contacts; D Sub Shell Size:-; Contact Termination Type:Solder; Connector Mounting:Through Hole Mount; Contact Material:Copper Alloy RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
D Sub Connector Type Amp - Te Connectivity - 29AC0332 - Newark, An Avnet Company
Chicago, IL, United States
D Sub Connector Type Amp - Te Connectivity
29AC0332
D Sub Connector Type Amp - Te Connectivity 29AC0332
D Sub Connector Type:-; Gender:Plug; Product Range:CHAMP .085; No. of Contacts:50Contacts; D Sub Shell Size:-; Contact Termination Type:Solder; Connector Mounting:Through Hole Mount; Contact Material:Copper Alloy RoHS Compliant: Yes

D Sub Connector Type:-; Gender:Plug; Product Range:CHAMP .085; No. of Contacts:50Contacts; D Sub Shell Size:-; Contact Termination Type:Solder; Connector Mounting:Through Hole Mount; Contact Material:Copper Alloy RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 29AC0332
Product Name D Sub Connector Type Amp - Te Connectivity
Gender Male / Plug
Unlock Full Specs
to access all available technical data

Similar Products

Test Point, Pcb, Through Hole; Product Range Keystone - 50B4555 - Newark, An Avnet Company
Specs
Mounting Through Hole Mount
View Details
Amphenol STAR-LINE EX - amphenol connectors starline ex series - BARTEC
Specs
Connector Type Circular / Cylindrical Connectors
Voltage Rating 1000 volts
Current Rating 1135.0 amps
View Details