TE Connectivity Connector Hardware, Mounts, Locks & Retainers 5554272-1

Description
Body Features Product Orientation : Right Angle Dimensions Product Feature Length : 16.51 MM  [.65 INCH ] Mechanical Attachment Panel Attachment Style : Rear Mount Thread Size : 4-40 UNC 2A Packaging Features Packaging Method : Bag Packaging Quantity : 1 Product Type Features Connector Hardware Accessory Type : Hardware Kits Hardware Accessory Function : Mounting, Latching, Locking & Retention
Request a Quote Datasheet
Description
Body Features Product Orientation : Right Angle Dimensions Product Feature Length : 16.51 MM  [.65 INCH ] Mechanical Attachment Panel Attachment Style : Rear Mount Thread Size : 4-40 UNC 2A Packaging Features Packaging Method : Bag Packaging Quantity : 1 Product Type Features Connector Hardware Accessory Type : Hardware Kits Hardware Accessory Function : Mounting, Latching, Locking & Retention
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connector Hardware, Mounts, Locks & Retainers - 5554272-1 - TE Connectivity
Berwyn, PA, United States
Connector Hardware, Mounts, Locks & Retainers
5554272-1
Connector Hardware, Mounts, Locks & Retainers 5554272-1
Body Features Product Orientation : Right Angle Dimensions Product Feature Length : 16.51 MM  [.65 INCH ] Mechanical Attachment Panel Attachment Style : Rear Mount Thread Size : 4-40 UNC 2A Packaging Features Packaging Method : Bag Packaging Quantity : 1 Product Type Features Connector Hardware Accessory Type : Hardware Kits Hardware Accessory Function : Mounting, Latching, Locking & Retention

Body Features


  • Product Orientation : Right Angle

Dimensions


  • Product Feature Length : 16.51 MM  [.65 INCH ]

Mechanical Attachment


  • Panel Attachment Style : Rear Mount
  • Thread Size : 4-40 UNC 2A

Packaging Features


  • Packaging Method : Bag
  • Packaging Quantity : 1

Product Type Features


  • Connector Hardware Accessory Type : Hardware Kits
  • Hardware Accessory Function : Mounting, Latching, Locking & Retention
Buy Now
I/O Connectors - 5554272-1 - Powell Electronics, Inc.
Swedesboro, NJ, United States
I/O Connectors
5554272-1
I/O Connectors 5554272-1
HDW KIT, EMI, PRE-ASSEMBLED

HDW KIT, EMI, PRE-ASSEMBLED

Buy Now
Swedesboro, NJ, United States
I/O Connectors
5554272-1
I/O Connectors 5554272-1
I/O Connectors

I/O Connectors

Buy Now
D-Sub, D-Shaped Connector Jackscrews - A33608-ND - DigiKey
Thief River Falls, MN, United States
D-Sub, D-Shaped Connector Jackscrews
A33608-ND
D-Sub, D-Shaped Connector Jackscrews A33608-ND
Jackscrew Socket, Slotted For CHAMP Latch D-Sub Connectors

Jackscrew Socket, Slotted For CHAMP Latch D-Sub Connectors

Buy Now Datasheet
Connectors I/O - 5554272-1 - Heilind Electronics, Inc.
Wilmington, MA, United States
Connectors I/O
5554272-1
Connectors I/O 5554272-1
HDW KIT EMI PRE-ASSEMBLED

HDW KIT EMI PRE-ASSEMBLED

Buy Now
D-Sub, D-Shaped Connector Jackscrews - 5554272-1 - ODG (Origin Data Global)
Shenzhen, China
D-Sub, D-Shaped Connector Jackscrews
5554272-1
D-Sub, D-Shaped Connector Jackscrews 5554272-1
CONN CHAMP SCREW LOCK KIT 4-40

CONN CHAMP SCREW LOCK KIT 4-40

Supplier's Site Datasheet

Technical Specifications

  TE Connectivity Powell Electronics, Inc. DigiKey Heilind Electronics, Inc. ODG (Origin Data Global)
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 5554272-1 5554272-1 A33608-ND 5554272-1 5554272-1
Product Name Connector Hardware, Mounts, Locks & Retainers I/O Connectors D-Sub, D-Shaped Connector Jackscrews Connectors I/O D-Sub, D-Shaped Connector Jackscrews
Geometry Right Angle
Unlock Full Specs
to access all available technical data

Similar Products

D-Sub Connectors - 1-448815-2 - Powell Electronics, Inc.
Specs
Connector Type D-Sub Connector
Gender Male / Plug
View Details
D-Sub Connectors - 1-1589946-3 - Powell Electronics, Inc.
Specs
Connector Type D-Sub Connector
View Details