TE Connectivity D-Shaped Connectors 5557984-2

Description
Body Features Connector Profile : Standard Primary Product Color : Black Shield Material : Carbon Steel Shield Plating Finish : Bright Shield Plating Material : Nickel Configuration Features Number of Positions : 50 Number of Rows : 2 PCB Mount Orientation : Vertical Contact Features Contact Base Material : Copper Alloy Contact Current Rating (Max) (AMP) : 3 Contact Mating Area Plating Material : Gold (Au) Contact Mating Area Plating Material Thickness : .762 MICM  [30 MICIN ] Contact Options : Installed PCB Contact Termination Area Plating Material : Tin Dimensions Panel Thickness (Recommended) : 1.57 MM  [.062 INCH ] Row-to-Row Spacing : 4.06 MM  [.16 INCH ] Housing Features Centerline (Pitch) : 2.16 MM  [.085 INCH ] Housing Material : Polyester Industry Standards UL Flammability Rating : UL 94V-0 Mechanical Attachment Connector Mounting Type : Board Mount Mating Retention : Without PCB Mount Retention : With PCB Mount Retention Type : Mounting Hole Panel Attachment Style : Rear Mount Operation/Applicatio n Circuit Application : Signal Shielded : Yes Packaging Features Packaging Method : Package Packaging Quantity : 20 Product Type Features Connector & Contact Terminates To : Printed Circuit Board Connector & Housing Type : Receptacle Connector System : Cable-to-Board Termination Features Rectangular Termination Post & Tail Thickness : .66 MM  [.026 INCH ] Rectangular Termination Post & Tail Width : .48 MM  [.019 INCH ] Termination Method to PCB : Through Hole - Press-Fit Termination Post & Tail Length : 4.57 MM  [.18 INCH ] Usage Conditions Operating Temperature Range : -55 - 105 DEGC  [-67 - 221 DEGF ]
Request a Quote Datasheet
Description
Body Features Connector Profile : Standard Primary Product Color : Black Shield Material : Carbon Steel Shield Plating Finish : Bright Shield Plating Material : Nickel Configuration Features Number of Positions : 50 Number of Rows : 2 PCB Mount Orientation : Vertical Contact Features Contact Base Material : Copper Alloy Contact Current Rating (Max) (AMP) : 3 Contact Mating Area Plating Material : Gold (Au) Contact Mating Area Plating Material Thickness : .762 MICM  [30 MICIN ] Contact Options : Installed PCB Contact Termination Area Plating Material : Tin Dimensions Panel Thickness (Recommended) : 1.57 MM  [.062 INCH ] Row-to-Row Spacing : 4.06 MM  [.16 INCH ] Housing Features Centerline (Pitch) : 2.16 MM  [.085 INCH ] Housing Material : Polyester Industry Standards UL Flammability Rating : UL 94V-0 Mechanical Attachment Connector Mounting Type : Board Mount Mating Retention : Without PCB Mount Retention : With PCB Mount Retention Type : Mounting Hole Panel Attachment Style : Rear Mount Operation/Applicatio n Circuit Application : Signal Shielded : Yes Packaging Features Packaging Method : Package Packaging Quantity : 20 Product Type Features Connector & Contact Terminates To : Printed Circuit Board Connector & Housing Type : Receptacle Connector System : Cable-to-Board Termination Features Rectangular Termination Post & Tail Thickness : .66 MM  [.026 INCH ] Rectangular Termination Post & Tail Width : .48 MM  [.019 INCH ] Termination Method to PCB : Through Hole - Press-Fit Termination Post & Tail Length : 4.57 MM  [.18 INCH ] Usage Conditions Operating Temperature Range : -55 - 105 DEGC  [-67 - 221 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
D-Shaped Connectors - 5557984-2 - TE Connectivity
Berwyn, PA, United States
D-Shaped Connectors
5557984-2
D-Shaped Connectors 5557984-2
Body Features Connector Profile : Standard Primary Product Color : Black Shield Material : Carbon Steel Shield Plating Finish : Bright Shield Plating Material : Nickel Configuration Features Number of Positions : 50 Number of Rows : 2 PCB Mount Orientation : Vertical Contact Features Contact Base Material : Copper Alloy Contact Current Rating (Max) (AMP) : 3 Contact Mating Area Plating Material : Gold (Au) Contact Mating Area Plating Material Thickness : .762 MICM  [30 MICIN ] Contact Options : Installed PCB Contact Termination Area Plating Material : Tin Dimensions Panel Thickness (Recommended) : 1.57 MM  [.062 INCH ] Row-to-Row Spacing : 4.06 MM  [.16 INCH ] Housing Features Centerline (Pitch) : 2.16 MM  [.085 INCH ] Housing Material : Polyester Industry Standards UL Flammability Rating : UL 94V-0 Mechanical Attachment Connector Mounting Type : Board Mount Mating Retention : Without PCB Mount Retention : With PCB Mount Retention Type : Mounting Hole Panel Attachment Style : Rear Mount Operation/Applicatio n Circuit Application : Signal Shielded : Yes Packaging Features Packaging Method : Package Packaging Quantity : 20 Product Type Features Connector & Contact Terminates To : Printed Circuit Board Connector & Housing Type : Receptacle Connector System : Cable-to-Board Termination Features Rectangular Termination Post & Tail Thickness : .66 MM  [.026 INCH ] Rectangular Termination Post & Tail Width : .48 MM  [.019 INCH ] Termination Method to PCB : Through Hole - Press-Fit Termination Post & Tail Length : 4.57 MM  [.18 INCH ] Usage Conditions Operating Temperature Range : -55 - 105 DEGC  [-67 - 221 DEGF ]

Body Features


  • Connector Profile : Standard
  • Primary Product Color : Black
  • Shield Material : Carbon Steel
  • Shield Plating Finish : Bright
  • Shield Plating Material : Nickel

Configuration Features


  • Number of Positions : 50
  • Number of Rows : 2
  • PCB Mount Orientation : Vertical

Contact Features


  • Contact Base Material : Copper Alloy
  • Contact Current Rating (Max) (AMP) : 3
  • Contact Mating Area Plating Material : Gold (Au)
  • Contact Mating Area Plating Material Thickness : .762 MICM  [30 MICIN ]
  • Contact Options : Installed
  • PCB Contact Termination Area Plating Material : Tin

Dimensions


  • Panel Thickness (Recommended) : 1.57 MM  [.062 INCH ]
  • Row-to-Row Spacing : 4.06 MM  [.16 INCH ]

Housing Features


  • Centerline (Pitch) : 2.16 MM  [.085 INCH ]
  • Housing Material : Polyester

Industry Standards


  • UL Flammability Rating : UL 94V-0

Mechanical Attachment


  • Connector Mounting Type : Board Mount
  • Mating Retention : Without
  • PCB Mount Retention : With
  • PCB Mount Retention Type : Mounting Hole
  • Panel Attachment Style : Rear Mount

Operation/Application


  • Circuit Application : Signal
  • Shielded : Yes

Packaging Features


  • Packaging Method : Package
  • Packaging Quantity : 20

Product Type Features


  • Connector & Contact Terminates To : Printed Circuit Board
  • Connector & Housing Type : Receptacle
  • Connector System : Cable-to-Board

Termination Features


  • Rectangular Termination Post & Tail Thickness : .66 MM  [.026 INCH ]
  • Rectangular Termination Post & Tail Width : .48 MM  [.019 INCH ]
  • Termination Method to PCB : Through Hole - Press-Fit
  • Termination Post & Tail Length : 4.57 MM  [.18 INCH ]

Usage Conditions


  • Operating Temperature Range : -55 - 105 DEGC  [-67 - 221 DEGF ]
Buy Now
Card Edge Connectors - 5557984-2 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Card Edge Connectors
5557984-2
Card Edge Connectors 5557984-2
RCPT ASSY, 50POS, SHLDED, ACTI

RCPT ASSY, 50POS, SHLDED, ACTI

Buy Now
Centronics Connectors - 5557984-2-ND - DigiKey
Thief River Falls, MN, United States
Centronics Connectors
5557984-2-ND
Centronics Connectors 5557984-2-ND
50 Position Receptacle Connector Through Hole Press-Fit

50 Position Receptacle Connector Through Hole Press-Fit

Buy Now Datasheet
Rcpt Assy, 50Pos, Shlded, Acti Amp - Te Connectivity - 19R2793 - Newark, An Avnet Company
Chicago, IL, United States
Rcpt Assy, 50Pos, Shlded, Acti Amp - Te Connectivity
19R2793
Rcpt Assy, 50Pos, Shlded, Acti Amp - Te Connectivity 19R2793
RCPT ASSY, 50POS, SHLDED, ACTI

RCPT ASSY, 50POS, SHLDED, ACTI

Supplier's Site

Technical Specifications

  TE Connectivity Powell Electronics, Inc. DigiKey Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Board Mount Connectors Electrical Connectors
Product Number 5557984-2 5557984-2 5557984-2-ND 19R2793
Product Name D-Shaped Connectors Card Edge Connectors Centronics Connectors Rcpt Assy, 50Pos, Shlded, Acti Amp - Te Connectivity
Connector Type Wire to Board Connector Card Edge Connector Receptacle
Termination Through Hole - Press-Fit
Mounting Board Mount Through Hole
Unlock Full Specs
to access all available technical data