Body Features
Configuration Features
Contact Features
Dimensions
Housing Features
Industry Standards
Mechanical Attachment
Operation/Applicatio
Packaging Features
Product Type Features
Signal Characteristics
Termination Features
Usage Conditions
Jack Modular Connector 10p10c (RJ50) 90° Angle (Right) Shielded Cat3
10 Pos RJ45 Connector, Right Angle, Shielded, Gold Plated Bronze Product overview: 5558067-1 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Modular Connector Jacks. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 366-5558067-1 can be used for catalog matching and distributor lookup.
MJ ASSY,10POS,R/A,PC
Modular Connectors / Ethernet Connectors
CAT3 RJ45 MODULAR JACK, 10 POSITION, 1 PORT; Modular Connector Type:RJ50 Jack; Port Configuration:1 x 1 (Port); No. of Positions / Loaded Contacts (per Port):10P10C; LAN Category:Cat3; IP Rating:-; Connector Orientation:Right Angle RoHS Compliant: Yes
Modular Connectors / Ethernet Connectors 10 POS RJ45 R/A
| TE Connectivity | DigiKey | ERSAELECTRONICS PTE. LTD. | Powell Electronics, Inc. | Newark, An Avnet Company | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|
| Product Category | Electrical Connectors | Board Mount Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | 5558067-1 | A31461-ND | 366-5558067-1 | 5558067-1 | 79K1771 | 5558067-1 |
| Product Name | RJ45 Connectors | Modular/Ethernet Connector (RJ45, RJ11) Jacks | Electronic Connector | Modular Connectors / Ethernet Connectors | Cat3 Rj45 Modular Jack, 10 Position, 1 Port; Modular Connector Type Amp - Te Connectivity | Modular Connectors / Ethernet Connectors |
| Connector Type | Modular Connector and RJ Connector | RJ-11; RJ-45; Jack | Modular Connector and RJ Connector | Modular Connector and RJ Connector | Modular Connector and RJ Connector | |
| Termination | Through Hole - Solder | Solder | Through Hole | |||
| Mounting | Panel Mount, Board Mount | Through Hole | ||||
| Current Rating | 0.2 to 1.5 amps | 1.5 amps | 1.5 amps |